- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- Rohs Code
- Number of Terminals
- Package Body Material
- Package Description
- Surface Mount
- Terminal Position
- JESD-30 Code
Attribute column
Manufacturer
Philips Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Analog IC - Other Type | Supply Current-Max | Supply Current-Max (Isup) | Consumer IC Type | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC273DB118 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | Philips | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNX3000HL Philips Semiconductors | 720 | - | Datasheet | - | - | socket | 1x41 | 2.54mm | THT | PHILIPS SEMICONDUCTORS | female | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | straight | - | pin strips | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | beryllium copper | ||
![]() TZA1046TM Philips Semiconductors | In Stock | - | Datasheet | - | - | socket | 1x3 | 2.54mm | THT | PHILIPS SEMICONDUCTORS | female | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | straight | - | pin strips | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | beryllium copper | ||
![]() NE5570N Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 12 V | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | - | 5 mA | - | - | ||
![]() TCA280A Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 80 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 14 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | COMMERCIAL EXTENDED | - | - | - | - | - | ||
![]() TDA4821P Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T20 | Not Qualified | COMMERCIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() TDA2556 Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | 95 mA | - | - | - | ||
![]() TDA9851T/V1 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA6880H Philips Semiconductors | In Stock | - | Datasheet | YES | 64 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Transferred | - | Yes | - | 8.5 V | - | - | e3 | - | Matte Tin (Sn) | 8542.39.00.01 | QUAD | GULL WING | - | 1 mm | unknown | R-PQFP-G64 | Not Qualified | INDUSTRIAL | ANALOG CIRCUIT | - | 48 mA | - | - | ||
![]() TEA5880TS Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn85Pb15) | 8542.39.00.01 | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | ||
![]() TEA1610P Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | Yes | - | 13 V | - | - | e3 | - | Matte Tin (Sn) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | OTHER | - | - | - | - | - | ||
![]() SAA7109AE Philips Semiconductors | In Stock | - | Datasheet | YES | 156 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | BGA | - | BGA156,14X14,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 mm | unknown | S-PBGA-B156 | Not Qualified | COMMERCIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() SAA7380GP Philips Semiconductors | In Stock | - | Datasheet | YES | 80 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | R-PQFP-G80 | Not Qualified | COMMERCIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() SAA7826HL Philips Semiconductors | In Stock | - | Datasheet | YES | 80 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | S-PQFP-G80 | Not Qualified | INDUSTRIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() TDA3760 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() TDA9886HN/V4 Philips Semiconductors | In Stock | - | Datasheet | YES | 32 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | QCCN | - | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER | Transferred | - | Yes | - | - | - | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | S-PQCC-N32 | Not Qualified | OTHER | - | 70 mA | - | - | - | ||
![]() PTM1300EBEA Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA7158WP Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J68 | Not Qualified | COMMERCIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() SAA7283GP Philips Semiconductors | In Stock | - | Datasheet | YES | 64 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | QFP | - | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 1 mm | unknown | R-PQFP-G64 | Not Qualified | COMMERCIAL | - | - | - | - | - | ||
![]() SAA6581T/V1 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |