- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- Rohs Code
- Number of Terminals
- Package Body Material
- Package Description
- Surface Mount
- Terminal Position
- JESD-30 Code
Attribute column
Manufacturer
Philips Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Supply Current-Max (Isup) | Consumer IC Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAA7380GP Philips Semiconductors | In Stock | - | Datasheet | YES | 80 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | R-PQFP-G80 | Not Qualified | COMMERCIAL | - | - | CONSUMER CIRCUIT | ||
![]() SAA7109AE Philips Semiconductors | In Stock | - | Datasheet | YES | 156 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | BGA | - | BGA156,14X14,40 | SQUARE | GRID ARRAY | Transferred | Yes | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 mm | unknown | S-PBGA-B156 | Not Qualified | COMMERCIAL | - | - | CONSUMER CIRCUIT | ||
![]() SAA7826HL Philips Semiconductors | In Stock | - | Datasheet | YES | 80 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | S-PQFP-G80 | Not Qualified | INDUSTRIAL | - | - | CONSUMER CIRCUIT | ||
![]() TDA9886HN/V4 Philips Semiconductors | In Stock | - | Datasheet | YES | 32 | PHILIPS SEMICONDUCTORS | 85 °C | -20 °C | PLASTIC/EPOXY | QCCN | - | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER | Transferred | Yes | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | S-PQCC-N32 | Not Qualified | OTHER | 70 mA | - | - | ||
![]() TDA3800GS Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | 87 mA | - | - | ||
![]() TDA8366 Philips Semiconductors | In Stock | - | Datasheet | NO | 52 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP52,.6 | SDIP52,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1.78 mm | unknown | R-PDIP-T52 | Not Qualified | COMMERCIAL | - | - | CONSUMER CIRCUIT | ||
![]() TDA2557 Philips Semiconductors | In Stock | - | Datasheet | NO | 18 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T18 | Not Qualified | COMMERCIAL | 30 mA | - | - | ||
![]() TDA4688 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | - | CONSUMER CIRCUIT | ||
![]() TCA280 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA2795 Philips Semiconductors | In Stock | - | Datasheet | NO | 18 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T18 | Not Qualified | COMMERCIAL | 12 mA | - | - | ||
![]() SAA2022GP Philips Semiconductors | In Stock | - | Datasheet | YES | 64 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 1 mm | unknown | R-PQFP-G64 | Not Qualified | INDUSTRIAL | 30 mA | - | - | ||
![]() SAA1305T/N1 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8745 Philips Semiconductors | In Stock | - | Datasheet | NO | 42 | PHILIPS SEMICONDUCTORS | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1.78 mm | unknown | R-PDIP-T42 | Not Qualified | COMMERCIAL | - | - | - | ||
![]() SAA4994H Philips Semiconductors | In Stock | - | Datasheet | YES | 160 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | Yes | - | e3 | - | Matte Tin (Sn) | 8542.39.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | S-PQFP-G160 | Not Qualified | COMMERCIAL | - | - | CONSUMER CIRCUIT | ||
![]() TDA6651ATT Philips Semiconductors | In Stock | - | Datasheet | YES | 38 | PHILIPS SEMICONDUCTORS | - | -20 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP38,.25,20 | TSSOP38,.25,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | R-PDSO-G38 | Not Qualified | - | 136 mA | - | CONSUMER CIRCUIT | ||
![]() TSA5526M Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | PHILIPS SEMICONDUCTORS | 85 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | R-PDSO-G16 | Not Qualified | OTHER | - | - | - | ||
![]() NE5570N Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | No | 12 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | 5 mA | - | ||
![]() TDA9850T/V1 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA7134HL/V1 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCA280A Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | PHILIPS SEMICONDUCTORS | 80 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 14 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | COMMERCIAL EXTENDED | - | - | - |