- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- Rohs Code
- Number of Terminals
- Package Body Material
- Package Description
- Surface Mount
- Terminal Position
- JESD-30 Code
Attribute column
Manufacturer
Philips Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Spatial orientation | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Type of connector | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Neg Supply Voltage-Nom (Vsup) | Telecom IC Type | Consumer IC Type | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAA7392HL Philips Semiconductors | 914 | - | Datasheet | YES | 80 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | - | QFP80,.55SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | S-PQFP-G80 | Not Qualified | COMMERCIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() PCD5002H Philips Semiconductors | In Stock | - | - | YES | 32 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | -25 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | 2.7 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | S-PQFP-G32 | Not Qualified | OTHER | 0.08 mA | - | PAGING DECODER | - | - | ||
![]() 74LVC1G86GW125 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | Philips | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDTA114TM315 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | Philips | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA6848H Philips Semiconductors | 549 | - | Datasheet | - | - | socket | 1x30 | 2.54mm | THT | PHILIPS SEMICONDUCTORS | female | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | straight | - | - | pin strips | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | beryllium copper | ||
![]() TDA10021HTB3 Philips Semiconductors | 486 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA3629T Philips Semiconductors | 12920 | - | Datasheet | YES | 16 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | - | - | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() SAA2032GP Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.7SQ,40 | QFP44,.7SQ,40 | SQUARE | FLATPACK | Transferred | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 1 mm | unknown | S-PQFP-G44 | Not Qualified | INDUSTRIAL | - | - | - | - | - | ||
![]() TDA5709 Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T20 | Not Qualified | OTHER | - | -5 V | - | - | - | ||
![]() SAA7111 Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J68 | Not Qualified | COMMERCIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() NE567FE Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T8 | Not Qualified | COMMERCIAL | - | - | - | - | - | ||
![]() TDA2579A Philips Semiconductors | In Stock | - | Datasheet | NO | 18 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 65 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T18 | Not Qualified | OTHER | 85 mA | - | - | - | - | ||
![]() TDA1542 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | OTHER | 138 mA | - | - | CONSUMER CIRCUIT | - | ||
![]() SAA8115HL Philips Semiconductors | In Stock | - | Datasheet | YES | 144 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | S-PQFP-G144 | Not Qualified | COMMERCIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() TDA8708BT Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | - | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | COMMERCIAL | - | - | - | CONSUMER CIRCUIT | - | ||
![]() TDA8808AT Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | OTHER | - | - | - | CONSUMER CIRCUIT | - | ||
![]() TSA5059TS/C3 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA3827 Philips Semiconductors | In Stock | - | Datasheet | NO | 18 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T18 | Not Qualified | COMMERCIAL | 32 mA | - | - | - | - | ||
![]() SAB9076H Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | -25 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | R-PQFP-G100 | Not Qualified | OTHER | - | - | - | PICTURE-IN-PICTURE IC | - | ||
![]() SE567FE Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T8 | Not Qualified | MILITARY | - | - | - | - | - |