- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
MOTOROLA Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Character Array Size | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Logic Function | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Freeze of Live Pictures | No of Colors for Background | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVX4245DW Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | ||
![]() MC34063AMR1 Motorola | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA3190P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | - | MOTOROLA INC | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | 24 V | COMMERCIAL EXTENDED | 24 V | - | 35 mA | - | - | 4.69 mm | - | CONSUMER CIRCUIT | - | - | 20.07 mm | 7.62 mm | ||
![]() MC44826D Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 14 | - | MOTOROLA INC | 80 °C | -20 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | e0 | - | TIN LEAD | - | ADDITIONAL DIVIDE BY 8 PRESCALER | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | PLL FREQUENCY SYNTHESIZER | - | - | - | 1.75 mm | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() MC33092ADWR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 20 | - | MOTOROLA INC | 125 °C | -35 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | 14.85 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G20 | Not Qualified | 16.5 V | OTHER | 11.5 V | ANALOG CIRCUIT | - | - | - | 2.65 mm | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() MC12147D Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 8 | - | MOTOROLA INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 3.3 V | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | ANALOG CIRCUIT | - | - | - | 1.75 mm | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() UAA1041BDR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 8 | - | MOTOROLA INC | 100 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | unknown | - | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | ||
![]() MC141544DW Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 16 | 12 X 18 | MOTOROLA INC | 85 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | MONITOR | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | - | - | - | 2.65 mm | - | ON-SCREEN DISPLAY IC | NO | 7 | 10.3 mm | 7.5 mm | ||
![]() SC41344DW Motorola Semiconductor Products | 42 | - | Datasheet | YES | 16 | - | MOTOROLA INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOG-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | 10 V | INDUSTRIAL | 2.8 V | - | 0.15 mA | - | - | 2.65 mm | - | CONSUMER CIRCUIT | - | - | 10.3 mm | 7.5 mm | ||
![]() MC145152DW2 Motorola Semiconductor Products | 32 | - | Datasheet | YES | 28 | - | MOTOROLA INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOG-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 6-BIT AUXILIARY INPUT COUNTER | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | 9 V | INDUSTRIAL | 3 V | PLL FREQUENCY SYNTHESIZER | - | - | - | 2.65 mm | 30 mA | - | - | - | 17.9 mm | 7.5 mm | ||
![]() MC141546P2 Motorola Mobility LLC | In Stock | - | Datasheet | NO | 24 | 15 X 30 | MOTOROLA INC | 85 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | e0 | - | TIN LEAD | MONITOR | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | - | - | - | 5.08 mm | - | ON-SCREEN DISPLAY IC | NO | - | 31.75 mm | 15.24 mm | ||
![]() MC145155DW2 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 20 | - | MOTOROLA INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | 9 V | INDUSTRIAL | 3 V | PLL FREQUENCY SYNTHESIZER | - | - | - | 2.65 mm | 30 mA | - | - | - | 12.8 mm | 7.5 mm | ||
![]() MC33197AP Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 8 | - | MOTOROLA INC | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 14 V | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | 16 V | AUTOMOTIVE | 8 V | ANALOG CIRCUIT | - | - | - | 4.45 mm | 14.5 mA | - | - | - | 9.78 mm | 7.62 mm | ||
![]() TCF6000DR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 8 | - | MOTOROLA INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | e0 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1085CD Motorola Mobility LLC | In Stock | - | Datasheet | YES | 16 | - | MOTOROLA INC | 120 °C | -10 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | 15.3 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | 15.6 V | OTHER | 15 V | UNIVERSAL MOTOR CONTROLLER | - | - | 0.2 A | 1.75 mm | 6 mA | - | - | - | 9.9 mm | 3.9 mm | ||
![]() MC14462P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | - | MOTOROLA INC | 50 °C | - | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC6578GH Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA2300DR2 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 16 | - | MOTOROLA INC | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | ANALOG CIRCUIT | - | - | - | 3.55 mm | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() XCM20014IBMN Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 48 | - | MOTOROLA INC | 40 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Transferred | - | - | - | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.02 mm | unknown | - | S-CQCC-N48 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ANALOG CIRCUIT | - | - | - | 3.048 mm | - | - | - | - | 14.3129 mm | 14.3129 mm | ||
![]() MC12561L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | - | MOTOROLA INC | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | - | TIN LEAD | - | IT ALSO OPERATS -5.2V SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | unknown | - | R-CDIP-T16 | Not Qualified | - | MILITARY | - | PHASE LOCKED LOOP | - | - | - | - | - | - | - | - | - | - |