- Mfr
- Package
- Product Status
- Series
- Length
- Analog IC - Other Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
spansion Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Cable Types | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Series | Pbfree Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Seated Height-Max | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S98GL0CGT00HC0080 Spansion | 2080 |
| - | - | - | PUR | - | Murrelektronik | 7000-88421-6330030 | 24 VAC;24 VDC | Spansion | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67/IP68 | 0.3 Meters | - | ||
![]() S29AL008J70TFM023 Spansion | In Stock | - | - | - | - | - | - | - | - | - | Spansion | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S99-50338 Spansion | 35 | - | - | - | - | - | - | - | - | - | Spansion | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S99-50334 Spansion | In Stock | - | - | - | - | - | - | - | - | - | Spansion | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL512T11DHIV10 Spansion | In Stock | - | - | - | - | - | - | - | - | - | Spansion | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB15E05SLPV1 Spansion | In Stock | - | Datasheet | YES | 16 | - | SPANSION INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VBCC | VBCC, | - | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Transferred | BCC | - | No | 3 V | - | No | - | 8542.39.00.01 | BOTTOM | BUTT | NOT SPECIFIED | 1 | - | compliant | - | NOT SPECIFIED | 16 | R-PBCC-B16 | Not Qualified | 3.6 V | INDUSTRIAL | 2.4 V | PLL FREQUENCY SYNTHESIZER | 0.8 mm | - | 4.55 mm | 3.4 mm | ||
![]() MB15F78ULPVA Spansion | In Stock | - | Datasheet | YES | 20 | - | SPANSION INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VBCC | VBCC, | LCC20,.14SQ,20 | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Transferred | BCC | - | No | 2.7 V | - | No | SELECTABLE 32/33 OR 64/65 PRESCALER FOR THE 2600 MHZ AND 16/17 OR 32/33 PRESCALER FOR THE 1200 MHZ | 8542.39.00.01 | BOTTOM | BUTT | NOT SPECIFIED | 1 | 0.5 mm | compliant | - | NOT SPECIFIED | 20 | R-PBCC-B20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.4 V | PLL FREQUENCY SYNTHESIZER | 0.6 mm | - | 3.6 mm | 3.4 mm |