- Series
- Mfr
- Product Status
- Package
- RoHS
- Mounting Type
- Package / Case
- Type
- Applications
- Number of Pins
- Base Product Number
- Supplier Device Package
Attribute column
Manufacturer
Analog Devices, Inc. Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Acting | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Fuse Material | Ihs Manufacturer | Kind of connector | Manufacturer Package Code | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Supply Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Screening Level | Consumer IC Type | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMI9761A C-Media Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | socket | 2x5 | 2.54mm | - | THT | - | C-MEDIA ELECTRONICS INC | female | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | 2.54mm | straight | - | pin strips | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | bronze | - | - | ||
![]() LT3092IST#WTRPBF Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2020-08-13 | - | - | ANALOG DEVICES INC | - | 05-08-1630 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | No | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | 3 | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | ||
![]() CM119B C-Media Electronics Inc | In Stock | - | Datasheet | - | - | YES | - | 48 | - | - | - | - | - | - | - | C-MEDIA ELECTRONICS INC | - | - | - | - | 70 °C | -15 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | - | S-PQFP-G48 | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1.6 mm | - | - | - | CONSUMER CIRCUIT | - | 7 mm | 7 mm | ||
![]() ES6128F Ess Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | ESS TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2465Q+U Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | DeepCover® | - | - | - | Authentication Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADF4117BCP Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 20 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | VQCCN | CSP-20 | LCC20(UNSPEC) | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | - | No | - | - | 3 V | - | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 20 | S-CQCC-N20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | - | PLL FREQUENCY SYNTHESIZER | - | 1 mm | 4.2 mA | - | - | - | - | 4 mm | 4 mm | ||
![]() AD1955YRSRL Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 28 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | PLASTIC, SSOP-28 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | No | - | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | - | 2 mm | - | - | - | CONSUMER CIRCUIT | - | 10.2 mm | 5.3 mm | ||
![]() AD9500 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD22157 Analog Devices Inc | In Stock | - | Datasheet | - | - | NO | - | 5 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | SIP | SIP-5 | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | No | - | - | 12 V | - | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 5 | R-PSIP-T5 | Not Qualified | 20 V | AUTOMOTIVE | 4.5 V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 6.25 mm | 1.5 mm | ||
![]() AD8375ACPZ-REEL7 Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 24 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | 1 | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | 4 X 4 MM, MO-220VGGD-2, LFCSP-24 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | Yes | - | - | 5 V | - | - | - | - | e3 | Yes | - | - | MATTE TIN | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 24 | S-XQCC-N24 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ANALOG CIRCUIT | - | 1 mm | 165 mA | - | - | - | - | 4 mm | 4 mm | ||
![]() SSM2005RS-REEL Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 48 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SSOP | SSOP-48 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | No | - | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | ALSO OPERATES WITH 10 TO 12V RANGE | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 6 V | COMMERCIAL | 5 V | - | - | 30 mA | 2.794 mm | - | - | - | CONSUMER CIRCUIT | - | 15.875 mm | 7.5 mm | ||
![]() PKD01AY/883C Analog Devices Inc | In Stock | - | Datasheet | - | - | NO | - | 14 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERDIP-14 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | MILITARY | - | - | ANALOG CIRCUIT | - | 5.08 mm | - | -15 V | - | - | - | 19.43 mm | 7.62 mm | ||
![]() ADV7302A Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3485EDD-0#TR Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 10 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | 1 | 85 °C | - | - | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | No | - | - | 3 V | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | - | S-PDSO-N10 | Not Qualified | 10 V | OTHER | 2.5 V | - | ANALOG CIRCUIT | - | 0.8 mm | - | - | - | - | - | 3 mm | 3 mm | ||
![]() AD7750BN Analog Devices Inc | In Stock | - | Datasheet | - | - | NO | - | 20 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 5 V | - | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 20 | R-PDIP-T20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | ANALOG CIRCUIT | - | 5.33 mm | - | - | - | - | - | 25.2 mm | 7.62 mm | ||
![]() VT225CX-ADJ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8924EWN+ Analog Devices | In Stock | - | - | - | - | - | - | - | Fast | - | - | - | - | - | Glass Melamine | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 250 V | -40 to 85 °C | * | - | - | - | Class RK1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADF4206BRU-REEL Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | - | - | 3 V | - | - | - | - | e0 | - | - | - | TIN LEAD | - | DUAL MODULUS PRESCALER (RF): 32/33, 64/65 | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | - | PLL FREQUENCY SYNTHESIZER | - | 1.2 mm | 4 mA | - | - | - | - | 5 mm | 4.4 mm | ||
![]() LTC6560DICE Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 24 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 125 °C | -40 °C | - | UNSPECIFIED | DIE | DIE, MODULE,24LEAD(UNSPEC) | MODULE,24LEAD(UNSPEC) | RECTANGULAR | CHIP CARRIER | Active | - | - | Yes | - | - | 5 V | - | - | - | - | - | No | EAR99 | - | - | - | - | 8542.39.00.01 | UPPER | PIN/PEG | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 0 | R-XUUC-N24 | - | 5.25 V | AUTOMOTIVE | 4.75 V | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | ||
![]() AD7755ABRS Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 24 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP-24 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | No | - | - | 5 V | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | ANALOG CIRCUIT | - | 2 mm | 5.5 mA | - | - | - | - | 8.2 mm | 5.3 mm |