- Series
- Mfr
- Product Status
- Package
- RoHS
- Mounting Type
- Package / Case
- Type
- Applications
- Number of Pins
- Base Product Number
- Supplier Device Package
Attribute column
Manufacturer
Analog Devices, Inc. Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Number of Pins | Number of Terminals | Case/Package | Ihs Manufacturer | Manufacturer Lifecycle Status | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | SwitchingFrequency | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Quiescent Current | Min Input Voltage | Max Input Voltage | Reference Voltage | Seated Height-Max | Supply Current-Max (Isup) | Input | Max Frequency | PLL | Max Duty Cycle | Number of Cells | Consumer IC Type | Max Junction Temperature (Tj) | Features | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADF4108BRUZ-RL Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | - | ANALOG DEVICES INC | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | LEAD FREE, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | 3.3 V | - | - | e3 | Yes | MATTE TIN | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 0.65 mm | - | unknown | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 3.6 V | INDUSTRIAL | 3.2 V | - | - | - | - | - | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() AD74322DAR Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | - | e0 | - | TIN LEAD | - | - | IT ALSO REQUIRES 2.7 TO 3.3V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 1.27 mm | - | compliant | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 2.75 V | INDUSTRIAL | 2.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65 mm | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 10.25 mm | 7.5 mm | - | - | ||
![]() AD693BD Analog Devices Inc | In Stock | - | Datasheet | - | - | NO | - | 20 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DIP | HERMETIC SEALED, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | e0 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | - | 20 | R-CDIP-T20 | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | 7.62 mm | - | - | ||
![]() ADN8820-REEL7 Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 48 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | UNSPECIFIED | VQCCN | 7 X 7 MM, MO-220-VKKD-2, LFCSP-48 | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | - | No | 5 V | - | - | e0 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 1 | 0.5 mm | - | unknown | - | 48 | S-XQCC-N48 | - | Not Qualified | - | - | - | - | 5.5 V | INDUSTRIAL | 3 V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | - | ||
![]() AD9271BSVZRL7-25 Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 100 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | LEAD FREE, MS-026AED-HD, TQFP-100 | - | RECTANGULAR | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | Yes | 1.8 V | - | - | e3 | Yes | MATTE TIN | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | 1 | 0.5 mm | - | unknown | - | 100 | R-PQFP-G100 | - | Not Qualified | - | - | - | - | 1.9 V | INDUSTRIAL | 1.7 V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | ||
![]() ADE7166ACPZF16-RL Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 64 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC64,.35SQ,20 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER | Obsolete | QFN | - | Yes | 3.3 V | - | - | e3 | Yes | MATTE TIN | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 1 | 0.5 mm | - | compliant | - | 64 | S-XQCC-N64 | - | Not Qualified | - | - | - | - | 3.7 V | INDUSTRIAL | 2.4 V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | 9 mm | 9 mm | - | - | ||
![]() LTC4413EDD-2 Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 10 | - | ANALOG DEVICES INC | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.12,20 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | No | 3.6 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 1 | 0.5 mm | - | not_compliant | - | - | S-PDSO-N10 | - | Not Qualified | - | - | - | - | 5.5 V | INDUSTRIAL | 2.5 V | 2 | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() ADF4118BCP Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 20 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | VQCCN | CSP-20 | LCC20(UNSPEC) | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | - | No | 3 V | - | - | e0 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 1 | 0.5 mm | - | unknown | - | 20 | S-CQCC-N20 | - | Not Qualified | - | - | - | - | 5.5 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | - | 1 mm | 6.5 mA | - | - | - | - | - | - | - | - | - | 4 mm | 4 mm | - | - | ||
![]() ADE7166ACPZF8-RL Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 64 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC64,.35SQ,20 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER | Obsolete | QFN | - | Yes | 3.3 V | - | - | e3 | Yes | MATTE TIN | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 1 | 0.5 mm | - | compliant | - | 64 | S-XQCC-N64 | - | Not Qualified | - | - | - | - | 3.7 V | INDUSTRIAL | 2.4 V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | 9 mm | 9 mm | - | - | ||
![]() MAX5021EUT+ Analog Devices | In Stock | - | - | Production (Last Updated: 3 days ago) | - | - | 6 | - | - | - | PRODUCTION (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 262 kHz | - | - | - | - | 85 °C | -40 °C | - | - | 696 mW | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 28 V | 11 V | - | - | 50 µA | 250 mA | - | - | - | - | - | - | - | - | - | 50 % | - | - | 150 °C | UVLO | 1.45 mm | - | - | - | - | ||
![]() LTC6903IMS8 Analog Devices / Linear Technology | In Stock | - | Datasheet | - | Surface Mount | - | 8 | - | MSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 3 mm | - | 68 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | Contains Lead | ||
![]() MAX17050X+ Analog Devices | In Stock | - | - | Production (Last Updated: 3 days ago) | Surface Mount | - | 9 | - | - | - | PRODUCTION (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 952 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire | - | 4.5 V | 2.5 V | - | - | 25 µA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150 °C | - | 690 µm | - | - | - | - | ||
![]() MAX9015AEKA+ Analog Devices | In Stock | - | - | Production (Last Updated: 3 days ago) | Surface Mount | - | 8 | - | SOT-23 | - | PRODUCTION (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX1502TETJ+T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX40026ATA+ Analog Devices | In Stock | - | - | Production (Last Updated: 3 days ago) | - | - | - | - | - | - | PRODUCTION (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8976301M2A Analog Devices | In Stock | - | - | Production (Last Updated: 3 days ago) | - | - | 20 | - | LCC | - | PRODUCTION (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3678UTN+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | 333.33 MHz | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() LT8672HMS#WTRPBF Analog Devices | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 10 | - | - | - | PRODUCTION (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC3560IS6#PBF Analog Devices / Linear Technology | In Stock | - | Datasheet | - | - | - | 6 | - | TSOT | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Adjustable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8794ETB+ Analog Devices | In Stock | - | - | Production (Last Updated: 3 days ago) | Surface Mount | - | 10 | - | - | - | PRODUCTION (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 1.951 W | - | - | - | - | - | - | - | - | - | 1 | - | 1.5 V | Adjustable | 3 A | Positive | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 mA | 1.1 V | 3.6 V | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - |