- Series
- Mfr
- Product Status
- Package
- RoHS
- Mounting Type
- Package / Case
- Type
- Applications
- Number of Pins
- Base Product Number
- Supplier Device Package
Attribute column
Manufacturer
Analog Devices, Inc. Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Screening Level | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Neg Supply Voltage-Min (Vsup) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD9271BSVZRL7-50 Analog Devices Inc | In Stock | - | Datasheet | YES | 100 | - | ANALOG DEVICES INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFQFP | LEAD FREE, MS-026AED-HD, TQFP-100 | - | RECTANGULAR | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | Yes | 1.8 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 1.9 V | INDUSTRIAL | 1.7 V | - | ANALOG CIRCUIT | - | - | 1.2 mm | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() ADV7402KST-80 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3468ES5-1#TRM Analog Devices Inc | In Stock | - | Datasheet | YES | 5 | - | ANALOG DEVICES INC | - | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | VSSOP | VSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | No | 3 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | Not Qualified | 16 V | COMMERCIAL | 2.5 V | - | ANALOG CIRCUIT | - | - | 1 mm | - | - | - | - | - | - | 2.95 mm | 1.625 mm | ||
![]() REF196ES Analog Devices Inc | In Stock | - | Datasheet | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD602JCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | - | ANALOG DEVICES INC | - | - | - | - | 70 °C | - | - | UNSPECIFIED | DIE | DIE | - | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | No | 5 V | - | - | - | - | 8542.39.00.01 | UPPER | NO LEAD | NOT APPLICABLE | 1 | - | unknown | NOT APPLICABLE | - | X-XUUC-N | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | ANALOG CIRCUIT | - | - | - | - | -5 V | - | -5.25 V | - | -4.75 V | - | - | ||
![]() AD630JCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | ANALOG DEVICES INC | - | - | - | - | 70 °C | - | - | UNSPECIFIED | DIE | DIE-20 | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | - | - | - | - | - | 8542.39.00.01 | UPPER | NO LEAD | NOT APPLICABLE | 1 | - | unknown | NOT APPLICABLE | 20 | R-XUUC-N20 | Not Qualified | 16.5 V | COMMERCIAL | 5 V | - | - | 5 mA | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() LTC6992HDCB-3#PBF Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | - | ANALOG DEVICES INC | - | - | 05-08-1715 | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC6,.12,20 | SOLCC6,.12,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | Yes | 3.3 V | e3 | No | - | Matte Tin (Sn) - annealed | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 6 | R-PDSO-N6 | Not Qualified | 5.5 V | AUTOMOTIVE | 2.25 V | 1 | ANALOG CIRCUIT | - | - | 0.8 mm | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() AD8370 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | compliant | - | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADV7202 Analog Devices Inc | In Stock | - | Datasheet | YES | 64 | - | ANALOG DEVICES INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | End Of Life | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | - | S-PQFP-G64 | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | 1.6 mm | - | - | - | - | CONSUMER CIRCUIT | - | 10 mm | 10 mm | ||
![]() AD693BQ Analog Devices Inc | In Stock | - | Datasheet | NO | 20 | - | ANALOG DEVICES INC | - | - | - | - | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | - | - | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T20 | Not Qualified | - | INDUSTRIAL | - | - | ANALOG CIRCUIT | - | - | 5.08 mm | - | - | - | - | - | - | - | 7.62 mm | ||
![]() AD603SQ/883B2 Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | ANALOG DEVICES INC | - | - | - | - | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | No | - | Tin/Lead (Sn63Pb37) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 8 | R-GDIP-T8 | Not Qualified | 6.3 V | INDUSTRIAL | 4.75 V | - | ANALOG CIRCUIT | - | - | 5.08 mm | - | -5 V | MIL-STD-883 Class B | -6.3 V | - | -4.75 V | - | 7.62 mm | ||
![]() ADSST-EM-2030 Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | - | ANALOG DEVICES INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | MO-153AE, TSSOP-28 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | INDUSTRIAL | - | - | ANALOG CIRCUIT | - | - | 1.2 mm | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() AD8232WACSZ Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | 2020-03-18 | ANALOG DEVICES INC | - | - | CS-20-1 | 3 | 105 °C | -40 °C | - | UNSPECIFIED | HVQCCN | LFCSP_SS-20 | LCC20,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 3 V | - | No | EAR99 | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 20 | S-XQCC-N20 | - | 3.5 V | INDUSTRIAL | 2 V | 1 | ANALOG CIRCUIT | - | - | 0.8 mm | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() ADL5306ACP Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | VQCCN | VQCCN, LCC16,.12SQ,20 | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | No | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 16 | S-XQCC-N16 | Not Qualified | 5.5 V | INDUSTRIAL | 3 V | - | ANALOG CIRCUIT | - | - | 1 mm | 6.6 mA | - | - | - | - | - | 3 mm | 3 mm | ||
![]() ADXL001-70 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | ANALOG DEVICES INC | - | - | - | - | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | LCC8,.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | 8 | S-CQCC-N8 | Not Qualified | 3.465 V | AUTOMOTIVE | 3.135 V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() ADE7762ARW-RL Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | - | ANALOG DEVICES INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | MS-013AE, SOIC-28 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | ANALOG CIRCUIT | - | - | 2.65 mm | - | - | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() AD8232WACSZ-R7 Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | 2020-03-18 | ANALOG DEVICES INC | - | - | CS-20-1 | 3 | 105 °C | -40 °C | - | UNSPECIFIED | HVQCCN | LFCSP_SS-20 | LCC20,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 3 V | - | No | EAR99 | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 20 | S-XQCC-N20 | - | 3.5 V | INDUSTRIAL | 2 V | 1 | ANALOG CIRCUIT | - | - | 0.8 mm | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() ADP3302 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADMTV201 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADDC02808PBTV/QMLH Analog Devices Inc | In Stock | - | Datasheet | - | - | - | ANALOG DEVICES INC | 40 V | 18 V | - | - | - | - | 8 V | METAL | - | , FLANGE MT,2.8X1.8 | FLANGE MT,2.8X1.8 | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | - | - | - | - | - | 25 A | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - |