- Data Rate
- JESD-609 Code
- Mounting Type
- Number of Functions
- Operating Temperature
- Package / Case
- Packaging
- Pin Count
- Series
- Terminal Form
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Control Technique | Rise Time | Rise / Fall Time (Typ) | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM242D1BRIZ Analog Devices Inc. | 20 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM242 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/2 | No | - | 3ns | - | 12.75mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADN4650BRSZ-RL7 Analog Devices Inc. | 3000 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | - | LVDS | Tin (Sn) | - | - | 2.375V~2.625V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | ADN4650 | 20 | - | 3750Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 600Mbps | - | - | - | 350ps 350ps Max | - | Unidirectional | 4.5ns, 4.5ns | 25kV/μs | 2/0 | No | - | - | - | - | 5.3mm | - | ROHS3 Compliant | - | ||
![]() ADUM3152ARSZ Analog Devices Inc. | 1 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | -40°C~125°C | Tube | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | SPI | - | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 1.95mm | 30 | ADUM3152 | 20 | - | 3750Vrms | - | - | - | Bidirectional | 5.5V | - | 3V | 7 | - | - | 25 ns | 25 ns | - | 2Mbps | - | - | 2.5ns | 2.5ns 2.5ns | 8mA | Unidirectional | 25ns, 25ns | 25kV/μs | 4/3 | No | 3 ns | - | 2mm | 7.5mm | 5.6mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6401ARIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6401 | 16 | - | 5000Vrms | - | 100mA | - | - | - | - | - | 4 | - | - | 100 ns | 60 ns | - | 1Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | 3/1 | Yes | 40 ns | - | 2.65mm | 12.8mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM221N0WBRWZ Analog Devices Inc. | 3 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | ADUM221 | 16 | - | 5000Vrms | - | - | - | - | 5V | - | 1.7V | 2 | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 1/1 | No | - | 3ns | - | 10.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM142D1BRQZ-RL7 Analog Devices Inc. | 1015 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM142 | 16 | - | 3000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/2 | No | - | 3ns | 1.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTM2886HY-3I#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | -40°C~125°C | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 32 | - | I2C | - | - | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | LTM2886 | 32 | - | 2500Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 400kHz | - | - | - | 250ns 250ns Max | - | Unidirectional | 250ns, 250ns | 30kV/μs | 3/3 | Yes | - | - | - | 15mm | 11.25mm | - | ROHS3 Compliant | - | ||
![]() ADUM3210TRZ-EP Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -55°C~125°C | Tube | - | iCoupler® | e4 | no | Active | 3 (168 Hours) | 8 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM3210 | 8 | - | 2500Vrms | - | - | - | - | 5.5V | - | 3V | 2 | - | - | 50 ns | - | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | No | 3 ns | - | 1.75mm | 4.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1240ARSZ Analog Devices Inc. | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | IT ALSO OPERATES AT 3.3 V | - | 2.25V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | 1.85mm | - | ADUM1240 | 20 | - | 3750Vrms | - | - | - | Bidirectional | 3.6V | - | - | 2 | 366μA | 366μA | 180 ns | - | - | 2Mbps | - | - | 2ns | 2ns 2ns | 600μA | Unidirectional | 180ns, 180ns | 25kV/μs | 2/0 | No | 8 ns | - | - | 7.5mm | 5.6mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2200BRIZ-RL Analog Devices Inc. | 13 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM2200 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | - | 3V | 2 | - | 800μA | 50 ns | 50 ns | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | No | 3 ns | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3150ARSZ Analog Devices Inc. | 6 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | -40°C~125°C | Tube | - | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | SPI | - | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1.95mm | 30 | ADUM3150 | 20 | - | 3750Vrms | - | - | - | Bidirectional | 5.5V | - | 3V | 6 | - | - | 25 ns | 25 ns | - | 40Mbps | - | - | 2.5ns | 2.5ns 2.5ns | 9mA | Unidirectional | 25ns, 25ns | 25kV/μs | 4/2 | No | 2 ns | - | 2mm | 7.5mm | 5.6mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6210CRSZ-RL7 Analog Devices Inc. | 49 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | ALSO WORKS WITH 5 VOLT INPUT VOLTAGE WHICH GIVES 5VOLT AND 3.3 VOLT OUTPUT | 8543.70.99.60 | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | ADUM6210 | 20 | Not Qualified | 3750Vrms | 3.3V | - | 3.3V | - | - | 3.3/5V | - | 2 | - | 20mA | 24 ns | 15 ns | 3V | 100Mbps | 3.6V | PULSE WIDTH MODULATION | - | 2.5ns 2.5ns | - | Unidirectional | 24ns, 24ns | 25kV/μs | 2/0 | Yes | 2 ns | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6404CRIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 21 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6404 | 16 | - | 5000Vrms | - | 100mA | - | - | - | - | - | 4 | - | - | 60 ns | 60 ns | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 60ns, 60ns | 25kV/μs | 0/4 | Yes | 6 ns | - | 2.65mm | 12.8mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6402CRIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM6402 | 16 | - | 5000Vrms | - | 100mA | - | - | - | - | - | 4 | - | - | 60 ns | - | - | 25Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 60ns, 60ns | 25kV/μs | 2/2 | Yes | 6 ns | - | 2.65mm | 12.8mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3200WBRZ-RL7 Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ADUM3200 | 8 | - | 2500Vrms | - | - | - | - | 5.5V | - | 3V | 2 | 7.7mA | 7.7mA | 50 ns | - | - | 10Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/0 | No | 3 ns | - | 1.75mm | 4.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM140D1BRQZ Analog Devices Inc. | 3725 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM140 | 16 | - | 3000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/0 | No | - | 3ns | 1.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM140E0BRQZ-RL7 Analog Devices Inc. | 2694 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM140 | 16 | - | 3000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/0 | No | - | 3ns | 1.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM141D0BRWZ Analog Devices Inc. | 6 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | ADUM141 | 16 | - | 3750Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/1 | No | 3 ns | - | 2.65mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LTM2887HY-5S#PBF Linear Technology/Analog Devices | 12 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | - | -40°C~125°C | Tray | 2016 | µModule® | - | - | Active | 3 (168 Hours) | 32 | - | SPI | - | - | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | LTM2887 | 32 | - | 2500Vrms | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 4MHz, 8MHz | - | - | - | 3ns 3ns | - | Unidirectional | 100ns, 100ns | 30kV/μs | 3/3 | Yes | - | - | - | 11.25mm | 15mm | - | ROHS3 Compliant | - | ||
![]() ADUM142E0BRZ-RL7 Analog Devices Inc. | 20000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | 30 | ADUM142 | 16 | - | 3000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | 13 ns | - | - | 150Mbps | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/2 | No | 3 ns | - | 2.65mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free |