- Data Rate
- JESD-609 Code
- Mounting Type
- Number of Functions
- Operating Temperature
- Package / Case
- Packaging
- Pin Count
- Series
- Terminal Form
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Voltage - Isolation | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Output Current | Adjustable Threshold | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Min Input Voltage | Data Rate | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Rise / Fall Time (Typ) | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTM2883CY-3S#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 32-BBGA | YES | 32 | - | 0°C~70°C | Tray | 2014 | µModule® | - | - | Active | 4 (72 Hours) | 32 | EAR99 | SPI | - | - | 8542.39.00.01 | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | LTM2883 | 32 | - | 2500Vrms | - | - | - | - | - | - | - | 6 | - | 25mA | - | - | 100 ns | - | - | - | 4MHz, 8MHz | - | - | - | - | 3ns 3ns | - | Unidirectional | 100ns, 100ns | 30kV/μs | 3.3V | 3/3 | Yes | - | - | - | 15mm | 11.25mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM240E0BRWZ-RL Analog Devices Inc. | 7556 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM240 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | 13 ns | - | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 4/0 | No | 3 ns | - | 2.65mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM6211BRSZ-RL7 Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | ALSO WORKS WITH 5 VOLT INPUT VOLTAGE WHICH GIVES 5VOLT AND 3.3 VOLT OUTPUT | 8543.70.99.60 | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | ADUM6211 | 20 | Not Qualified | 3750Vrms | 3.3V | - | 3.3V | - | - | 3.3/5V | - | 2 | - | - | - | - | 35 ns | 15 ns | 3V | - | 25Mbps | 3.6V | - | PULSE WIDTH MODULATION | - | 2.5ns 2.5ns | - | Unidirectional | 35ns, 35ns | 25kV/μs | - | 1/1 | Yes | 3 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM6211ARSZ-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | ALSO WORKS WITH 5 VOLT INPUT VOLTAGE WHICH GIVES 5VOLT AND 3.3 VOLT OUTPUT | 8543.70.99.60 | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | ADUM6211 | 20 | Not Qualified | 3750Vrms | 3.3V | - | 3.3V | - | - | 3.3/5V | - | 2 | - | - | - | - | 50 ns | 15 ns | 3V | - | 1Mbps | 3.6V | - | PULSE WIDTH MODULATION | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 1/1 | Yes | 10 ns | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADN4652BRSZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~125°C | Tray | - | iCoupler® | - | no | Active | 3 (168 Hours) | 20 | - | LVDS | - | - | - | 2.375V~2.625V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | - | ADN4652 | 20 | - | 3750Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 600Mbps | - | - | - | - | 350ps 350ps Max | - | Unidirectional | 4.5ns, 4.5ns | 25kV/μs | - | 1/1 | No | - | - | - | - | 5.3mm | - | ROHS3 Compliant | - | ||
![]() ADUM130E1BRZ-RL7 Analog Devices Inc. | 6313 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | ADUM130 | 16 | - | 3000Vrms | - | - | - | - | - | - | - | 3 | - | - | - | - | 13 ns | - | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 3/0 | No | 3 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADUM3300WARWZ Analog Devices Inc. | 23612 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM3300 | 16 | - | 2500Vrms | - | - | - | - | - | - | - | 3 | 69mA | 69mA | - | - | 100 ns | - | - | - | 1Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | - | 3/0 | No | 40 ns | - | 2.65mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1245ARSZ Analog Devices Inc. | 260 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | -40°C~125°C | Tube | - | iCoupler® | - | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | - | - | - | 2.25V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | 1.85mm | - | ADUM1245 | 20 | - | 3750Vrms | - | - | - | Bidirectional | - | - | - | 2 | 366μA | 366μA | - | - | 180 ns | 180 ns | - | 3V | 2Mbps | - | 3.6V | - | 2ns | 2ns 2ns | 600μA | Unidirectional | 180ns, 180ns | 25kV/μs | - | 2/0 | No | 8 ns | - | - | 7.5mm | 5.6mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1300ARW Analog Devices Inc. | 23 |
| Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tube | - | iCoupler® | e0 | no | Discontinued | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn85Pb15) | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 1.27mm | - | 30 | ADUM1300 | 16 | - | 2500Vrms | - | - | - | - | - | - | - | 3 | - | 530μA | 30mA | - | 100 ns | 100 ns | - | - | 1Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | - | 3/0 | No | 40 ns | - | 2.65mm | - | - | - | Non-RoHS Compliant | - | ||
![]() LTC4310IDD-2#PBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | I2C | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | LTC4310 | 10 | - | - | - | - | - | - | 5.5V | 3.3V | 3V | 2 | 7mA | - | - | NO | - | - | - | - | 400kHz | - | - | - | - | 1ns 1ns | - | Unidirectional | - | 20kV/μs | - | 1/1 | No | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() ADUM1447ARQZ-RL7 Analog Devices Inc. | 2000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | ADUM1447 | 16 | - | 2500Vrms | - | - | - | - | 3.6V | 2.5/3.3V | 2.25V | 4 | 612μA | - | - | - | 180 ns | 120 ns | - | - | 2Mbps | - | - | - | - | 2ns 2ns | - | Unidirectional | 180ns, 180ns | 25kV/μs | - | 2/2 | No | 8 ns | - | 1.75mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2201WBRWZ Analog Devices Inc. | 4089 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~125°C | Tube | - | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM2201 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | 50 ns | - | - | - | 10Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 1/1 | No | 3 ns | - | - | 10.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1442ARSZ Analog Devices Inc. | 3 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 3.3 V | - | 2.25V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | ADUM1442 | 20 | - | 3750Vrms | - | - | - | - | 3.6V | - | 2.25V | 4 | 612μA | - | - | - | 180 ns | - | - | - | 2Mbps | - | - | - | - | 2ns 2ns | - | Unidirectional | 180ns, 180ns | 25kV/μs | - | 2/2 | No | 8 ns | - | 2mm | 7.2mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2201BRIZ-RL Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM2201 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | 2 | - | 800μA | - | - | 50 ns | 50 ns | - | - | 10Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 1/1 | No | 3 ns | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4400WARWZ-RL Analog Devices Inc. | 49 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive | - | no | Active | 1 (Unlimited) | - | EAR99 | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | ADUM4400 | 16 | - | 5000Vrms | - | - | - | - | - | - | - | 4 | - | - | - | - | 100 ns | - | - | - | 1Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 100ns, 100ns | 25kV/μs | - | 4/0 | No | 40 ns | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3211TRZ-EP Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -55°C~125°C | Tube | - | iCoupler® | e4 | no | Active | 3 (168 Hours) | 8 | - | General Purpose | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | ADUM3211 | 8 | - | 2500Vrms | - | - | - | - | - | - | - | 2 | - | - | - | - | 50 ns | - | - | - | 25Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 50ns, 50ns | 25kV/μs | - | 1/1 | No | 3 ns | - | 1.75mm | 4.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM140D0BRWZ Analog Devices Inc. | 4251 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | IT ALSO OPERATES AT 2.5, 3.3, 5 V | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | - | ADUM140 | 16 | - | 3750Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | 13 ns | - | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 4/0 | No | 3 ns | - | 2.65mm | 10.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3440CRWZ-RL Analog Devices Inc. | 1000 | - | Datasheet | - | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | ADUM3440 | 16 | - | 2500Vrms | - | 5.5V | - | - | - | - | - | 4 | - | 1.3mA | - | - | 32 ns | 32 ns | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 32ns, 32ns | 25kV/μs | - | 4/0 | No | 2 ns | - | 2.65mm | 10.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM2280BRIZ Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | ADUM2280 | 16 | - | 5000Vrms | - | - | - | - | 5.5V | 3/5V | - | 2 | - | 800μA | - | - | 39 ns | - | - | - | 25Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 39ns, 39ns | 25kV/μs | - | 2/0 | No | 3 ns | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM142E1BRQZ-RL7 Analog Devices Inc. | 400 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 16 | - | General Purpose | - | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 30 | ADUM142 | 16 | - | 3000Vrms | - | - | - | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | 13ns, 13ns | 75kV/μs | - | 2/2 | No | - | 3ns | 1.75mm | - | - | - | ROHS3 Compliant | - |