- Data Rate
- JESD-609 Code
- Mounting Type
- Number of Functions
- Operating Temperature
- Package / Case
- Packaging
- Pin Count
- Series
- Terminal Form
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Turn On Delay Time | Data Rate | Rise Time | Rise / Fall Time (Typ) | Screening Level | Max Input Current | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM6410BRSZ Analog Devices Inc. | 22 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | - | -40°C~105°C | Tube | iCoupler® | e3 | no | Active | 3 (168 Hours) | 24 | - | General Purpose | Tin (Sn) | ALSO REQUIRE PRIMARY SUPPLY VOLTAGE (VDDP) RANGES FROM 3V TO 5.5V | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 30 | ADUM6410 | 24 | - | 3750Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/0 | Yes | - | 3ns | 2mm | 8.2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM231E0BRIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | - | General Purpose | Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM231 | 16 | - | 5000Vrms | - | 5.5V | - | 1.7V | 3 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/1 | No | - | 3ns | 2.64mm | 12.75mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3301WBRWZ-RL Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM3301 | 16 | - | 2500Vrms | - | - | - | - | 3 | 108mA | - | 108mA | - | - | 50 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | 2/1 | No | 3 ns | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM120N1WBRZ-RL7 Analog Devices Inc. | 23573 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive | - | no | Active | 3 (168 Hours) | 8 | - | General Purpose | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | - | - | - | ADUM120 | 8 | - | 3000Vrms | - | - | - | - | 2 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | AEC-Q100 | - | Unidirectional | 13ns, 13ns | 100kV/μs | 2/0 | No | - | 3ns | 1.55mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADUM2401ARWZ Analog Devices Inc. | 108 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tube | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 2.35mm | 30 | ADUM2401 | 16 | - | 5000Vrms | - | - | - | - | 4 | - | - | 530μA | - | 22mA | 100 ns | 32 ns | 1Mbps | 3ns | 2.5ns 2.5ns | - | 10μA | Unidirectional | 100ns, 100ns | 25kV/μs | 3/1 | No | 40 ns | - | 2.65mm | 10.5mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD261AND-1 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 22-DIP Module | - | 22 | 5 | - | -25°C~85°C | Tube | IsoLogic™ | - | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 4V~5.75V | QUAD | - | - | - | 5V | - | - | - | AD261 | - | R-PQIP-T16 | 1750Vrms | - | - | - | - | 5 | 4mA | 1 | - | - | - | 25 ns | - | - | - | - | - | - | Unidirectional | 25ns, 25ns | 10kV/μs | 1/4 | No | 25 ns | - | 11.18mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADUM3300CRWZ-RL Analog Devices Inc. | 32 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | ADUM3300 | 16 | - | 2500Vrms | - | - | - | - | 3 | 69mA | - | 69mA | - | 30mA | 32 ns | 32 ns | 90Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 32ns, 32ns | 25kV/μs | 3/0 | No | 2 ns | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5400CRWZ-RL Analog Devices Inc. | 32 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 8 | - | General Purpose | - | ALSO OPERATES ON 5 VOLT SUPPLY | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 40 | ADUM5400 | 16 | R-PDSO-G8 | 2500Vrms | 100mA | 3.6V | - | 3V | 4 | 30mA | - | 30mA | 500mW | - | 60 ns | 60 ns | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 60ns, 60ns | 25kV/μs | 4/0 | Yes | 6 ns | - | 2.65mm | 10.3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM241E1BRIZ Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tube | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM241 | 16 | - | 5000Vrms | - | 5.5V | - | 1.7V | 4 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/1 | No | - | 3ns | - | 12.75mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1281WCRZ-RL7 Analog Devices Inc. | 49 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADUM1281 | 8 | - | 3000Vrms | - | - | - | - | 2 | - | - | - | - | - | 24 ns | - | 100Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 24ns, 24ns | 25kV/μs | 1/1 | No | 2 ns | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4150BRIZ-RL Analog Devices Inc. | 891 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -40°C~125°C | Tape & Reel (TR) | iCoupler®, SPIsolator™ | e3 | no | Active | 3 (168 Hours) | 20 | - | SPI | Tin (Sn) | ALSO OPERATE WITH 4.5 TO 5.5V SUPPLY | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM4150 | 20 | - | 5000Vrms | - | - | - | - | 6 | - | - | - | - | - | 13 ns | - | 40Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 25kV/μs | 4/2 | No | 2 ns | - | - | 15.4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM5410BRSZ-RL7 Analog Devices Inc. | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | - | -40°C~105°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 3 (168 Hours) | 24 | - | General Purpose | Tin (Sn) | ALSO OPERATE WITH 2.5V, 3.3V AND 5V SUPPLY VOLTAGE | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 30 | ADUM5410 | 24 | - | 2500Vrms | - | - | - | - | 4 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 4/0 | Yes | - | 3ns | 2mm | 8.2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1286WBRZ-RL7 Analog Devices Inc. | 32 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADUM1286 | 8 | - | 3000Vrms | - | - | - | - | 2 | - | - | - | - | - | 35 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs | 1/1 | No | 3 ns | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1402CRW-RL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | iCoupler® | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn85Pb15) | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | - | 30 | ADUM1402 | 16 | - | 2500Vrms | - | 5.5V | 3/5V | 2.7V | 4 | - | - | - | - | 22mA | 32 ns | - | 90Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 32ns, 32ns | 25kV/μs | 2/2 | No | 2 ns | - | 2.65mm | 10.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADUM231D1BRIZ-RL Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | - | General Purpose | Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | ADUM231 | 16 | - | 5000Vrms | - | 5.5V | - | 1.7V | 3 | - | - | - | - | - | - | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 2/1 | No | - | 3ns | 2.64mm | 12.75mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM6202ARIZ-RL Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | 8543.70.99.60 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | ADUM6202 | 16 | - | 5000Vrms | 100mA | - | - | - | 2 | - | - | - | - | - | 100 ns | 60 ns | 1Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 100ns, 100ns | 25kV/μs | 0/2 | Yes | 40 ns | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1285WBRZ-RL7 Analog Devices Inc. | 23562 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADUM1285 | 8 | - | 3000Vrms | - | 5.5V | 3/5V | 3V | 2 | - | - | - | - | - | 35 ns | - | 25Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 35ns, 35ns | 25kV/μs | 2/0 | No | 3 ns | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM1285WCRZ-RL7 Analog Devices Inc. | 15000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADUM1285 | 8 | - | 3000Vrms | - | 5.5V | 3/5V | 3V | 2 | - | - | - | - | - | 24 ns | - | 100Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 24ns, 24ns | 25kV/μs | 2/0 | No | 2 ns | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM3300WBRWZ-RL Analog Devices Inc. | 15000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | Automotive | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | ADUM3300 | 16 | - | 2500Vrms | - | - | - | - | 3 | 69mA | - | 69mA | - | - | 50 ns | - | 10Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 50ns, 50ns | 25kV/μs | 3/0 | No | 3 ns | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADUM130E1BRWZ-RL Analog Devices Inc. | 15000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | iCoupler® | e3 | no | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 1.7V~5.5V | - | - | 260 | - | - | - | - | 30 | ADUM130 | 16 | - | 3750Vrms | - | - | - | - | 3 | - | - | - | - | - | 13 ns | - | 150Mbps | - | 2.5ns 2.5ns | - | - | Unidirectional | 13ns, 13ns | 75kV/μs | 3/0 | No | 3 ns | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |