- Data Rate
- JESD-609 Code
- Mounting Type
- Number of Functions
- Operating Temperature
- Package / Case
- Packaging
- Pin Count
- Series
- Terminal Form
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Isolation Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Technology | Voltage - Supply | Voltage - Isolation | Output Type | Polarity | Number of Channels | Operating Supply Current | Propagation Delay | Input Type | Current - Supply | Data Rate | Number of Inputs | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14930DASE Analog Devices | 152 | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX14930 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | 5 mA, 27.2 mA | 42.9ns | - | - | 1Mbps | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | - | 4.5ns | ||
![]() MAX22444CAWE T Analog Devices | 19089 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14851AEE T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX14851 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 5.5 V | 3 V | -40°C ~ 125°C | - | General Purpose | - | - | - | Capacitive Coupling | 3V ~ 5.5V | 600Vrms | - | Bidirectional, Unidirectional | 6 | 10.2 mA | - | - | - | 2Mbps, 50Mbps | - | 5ns, 5ns (Max) | Bidirectional, Unidirectional | 11.6ns, 11.8ns | 3.2kV/µs | 600 Vrms | 4/4 | No | - | 2.9ns | ||
![]() MAX14936DAWE T Analog Devices | 19000 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14936 | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | - | - | - | - | 1Mbps | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 5000 Vrms | 2/2 | No | - | 4.5ns | ||
![]() MAX14932FAWE T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14932 | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | - | - | - | - | 150Mbps | - | 2ns, 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/µs (Typ) | 2750 Vrms | 2/2 | No | - | 1ns | ||
![]() MAX14931AAWE T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14931 | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | - | - | - | - | 1Mbps | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 3/1 | No | - | 4.5ns | ||
![]() MAX14930DASE T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX14930 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | 27.2 mA | - | - | - | 1Mbps | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | - | 4.5ns | ||
![]() MAX14930EASE T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX14930 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | 27.2 mA | - | - | - | 25Mbps | - | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | - | 2.6ns | ||
![]() MAX12935CAWE T Analog Devices | 42 |
| Datasheet | - | - | SOIC-HYBRID-Wide-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX12931CASA T Analog Devices | 25000 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX12931 | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 3000Vrms | - | Bidirectional | 2 | - | - | - | - | 150Mbps | - | 1.6ns, 1.4ns (Max) | Unidirectional | 9.2ns, 9.4ns | 50kV/µs (Typ) | 3000 Vrms | 1/1 | No | - | 2ns | ||
![]() MAX22192ARC T Analog Devices | 49 |
| Datasheet | - | Surface Mount | 70-LFBGA | - | 70-GQFN (6x10) | MAX22192 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 65 V | 7 V | -40°C ~ 125°C | - | Translator | - | - | - | - | - | - | SPI | Unidirectional | 8 Channel | 600 uA | - | Digital | 2 mA | - | - | - | - | - | - | 600 Vrms | - | - | - | - | ||
![]() MAX22191AUT Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX22191 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 3 V | - | - | Digital Input | - | - | Automation Control | - | - | - | - | Unidirectional | 1 Channel | 380 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADUM341E1BRWZ Analog Devices | 511 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | ADUM341 | - | - | + 125 C | Analog Devices Inc. | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 2.25 V | -40°C ~ 125°C | Automotive, AEC-Q100 | CAN, RS485, SPI | - | - | - | Magnetic Coupling | 2.25V ~ 5.5V | 10000Vrms | - | - | 4 | 10.5 mA | - | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 10ns, 10ns | 100kV/µs | 10 kV | 3/1 | No | - | 3ns | ||
![]() MAX14935DAWE Analog Devices | 39 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14935 | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | Tube | Active | - | - | - | -40°C ~ 125°C | - | RS232, RS422, RS485, SPI | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | 22.7 mA | - | - | - | 1Mbps | - | 2ns, 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/µs (Typ) | 5000 Vrms | 3/1 | No | - | 4.5ns | ||
![]() MAX14935BAWE T Analog Devices | 39 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14935 | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | 22.7 mA | - | - | - | 25Mbps | - | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 5000 Vrms | 3/1 | No | - | 2.6ns | ||
![]() MAX14934BAWE Analog Devices | 1000 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14934 | Capacitive Coupling | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | RS232, RS422, RS485, SPI | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 5000Vrms | - | Unidirectional | 4 | 5 mA, 27.2 mA | - | - | - | 25Mbps | - | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 5000 Vrms | 4/0 | No | - | 2.6ns | ||
![]() MAX22245BAWA T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22164CAEE Analog Devices | 177 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14931BAWE T Analog Devices | 583 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | MAX14931 | Capacitive Coupling | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | Tape & Reel (TR) | Active | Compliant | - | - | -40°C ~ 125°C | - | General Purpose | 125 °C | -40 °C | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | - | 28.8 ns | - | - | 25 Mbps | 1 | 2ns, 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/µs (Typ) | 2750 Vrms | 3/1 | No | 2.6 ns | 2.6ns | ||
![]() MAX14930FAWE T Analog Devices | 39 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14930 | Capacitive Coupling | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | General Purpose | - | - | - | Capacitive Coupling | 1.71V ~ 5.5V | 2750Vrms | - | Unidirectional | 4 | 27.2 mA | - | - | - | 150Mbps | - | 2ns, 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/µs (Typ) | 2750 Vrms | 4/0 | No | - | 1ns |