- Data Rate
- JESD-609 Code
- Mounting Type
- Number of Functions
- Operating Temperature
- Package / Case
- Packaging
- Pin Count
- Series
- Terminal Form
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Interface Standards | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Nominal Supply Current | Propagation Delay | Supply Current-Max | Turn On Delay Time | Input Voltage (Min) | Data Rate | Input Voltage (Max) | Output Characteristics | Control Technique | Differential Output | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Driver Number of Bits | Channel Type | Receiver Number of Bits | Receive Delay-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Transmit Delay-Max | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Output Low Current-Max | Out Swing-Min | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTM2881IV-5#PBF Linear Technology/Analog Devices | 852 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 32-BLGA | YES | - | - | -40°C~85°C | Tray | 2010 | µModule® | e4 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS422, RS485 | Gold (Au) | - | - | 4.5V~5.5V | BOTTOM | NO LEAD | 245 | 1 | 3.3V | - | 30 | LTM2881 | 32 | - | Not Qualified | 2500Vrms | - | - | - | - | 3.35V | - | 2 | - | - | 19mA | - | - | 20Mbps | - | - | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | Unidirectional | 1 | 140 ns | - | 30kV/μs | 85 ns | 5V | 1/1 | 0.004A | 1.5 V | Yes | - | - | - | 15mm | - | ROHS3 Compliant | - | ||
![]() ADUM2285CRIZ-RL Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | ADUM2285 | 16 | - | - | 5000Vrms | - | - | - | 5.5V | 3/5V | - | 2 | 800μA | 24 ns | - | 24 ns | - | 100Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 24ns, 24ns | 25kV/μs | - | - | 2/0 | - | - | No | 2 ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTM2882IV-3#PBF Linear Technology/Analog Devices | 369 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 32-BLGA | YES | - | EIA-232-F; TIA-232-F | -40°C~85°C | Tray | 2008 | µModule® | e4 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS232 | Gold (Au) | - | - | 3V~3.6V | BOTTOM | NO LEAD | 245 | 2 | 3.3V | 1.27mm | 30 | LTM2882 | 32 | R-PBGA-N32 | Not Qualified | 2500Vrms | - | - | - | - | 3.3V | - | 4 | - | - | 30mA | - | - | 10Mbps | - | - | - | NO | - | SCHMITT TRIGGER | 60ns 60ns | 2 | Unidirectional | 2 | - | 100ns, 100ns | 30kV/μs | 500 ns | - | 2/2 | - | 10 V | Yes | - | - | 2.95mm | 15mm | 11.25mm | ROHS3 Compliant | - | ||
![]() LTM2882CY-5#PBF Linear Technology/Analog Devices | 332 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 32-BBGA | YES | - | EIA-232-F; TIA-232-F | 0°C~70°C | Tray | 2008 | µModule® | e1 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS232 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 2 | 5V | 1.27mm | NOT SPECIFIED | LTM2882 | 32 | R-PBGA-B32 | Not Qualified | 2500Vrms | - | - | - | - | 5V | - | 4 | - | - | 21mA | - | - | 10Mbps | - | - | - | NO | - | SCHMITT TRIGGER | 60ns 60ns | 2 | Unidirectional | 2 | - | 100ns, 100ns | 30kV/μs | 500 ns | - | 2/2 | - | 10 V | Yes | - | - | 3.62mm | 15mm | 11.25mm | ROHS3 Compliant | - | ||
![]() LTM2882IY-3#PBF Linear Technology/Analog Devices | 27 | - | Datasheet | 26 Weeks | - | - | - | Surface Mount | 32-BBGA | YES | - | EIA-232-F; TIA-232-F | -40°C~85°C | Tray | 2008 | µModule® | e1 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS232 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 3V~3.6V | BOTTOM | BALL | 245 | 2 | 3.3V | 1.27mm | 30 | LTM2882 | 32 | R-PBGA-B32 | Not Qualified | 2500Vrms | - | - | - | - | 3.3V | - | 4 | - | - | 30mA | - | - | 10Mbps | - | - | - | NO | - | SCHMITT TRIGGER | 60ns 60ns | 2 | Unidirectional | 2 | - | 100ns, 100ns | 30kV/μs | 500 ns | - | 2/2 | - | 10 V | Yes | - | - | 3.62mm | 15mm | 11.25mm | ROHS3 Compliant | - | ||
![]() LTM2881HV-3#PBF Linear Technology/Analog Devices | 1226 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 32-BLGA | YES | - | - | -40°C~105°C | Tray | 2010 | µModule® | e4 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS422, RS485 | Gold (Au) | - | - | 3V~3.6V | BOTTOM | NO LEAD | 245 | 1 | 3.3V | - | 30 | LTM2881 | 32 | - | Not Qualified | 2500Vrms | - | - | - | - | 3.3V | - | 2 | - | - | - | - | - | 20Mbps | - | - | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | Unidirectional | 1 | 140 ns | - | 30kV/μs | 85 ns | 3.3V | 1/1 | 0.004A | - | Yes | - | - | - | 15mm | - | ROHS3 Compliant | - | ||
![]() ADUM6400ARIZ-RL Analog Devices Inc. | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 30 | ADUM6400 | 16 | - | - | 5000Vrms | - | 100mA | - | - | - | - | 4 | - | 100 ns | - | 60 ns | - | 1Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 100ns, 100ns | 25kV/μs | - | - | 4/0 | - | - | Yes | 40 ns | - | 2.65mm | 12.8mm | - | ROHS3 Compliant | Contains Lead | ||
![]() LTM2881IY-3#PBF Linear Technology/Analog Devices | 6875 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 32-BBGA | YES | - | - | -40°C~85°C | Tray | 2008 | µModule® | e1 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS422, RS485 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 3V~3.6V | BOTTOM | BALL | 250 | 1 | 3.3V | - | 40 | LTM2881 | 32 | - | Not Qualified | 2500Vrms | - | - | - | - | 3.3V | - | 2 | - | - | - | - | - | 20Mbps | - | - | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | Unidirectional | 1 | 140 ns | - | 30kV/μs | 85 ns | 3.3V | 1/1 | 0.004A | 1.5 V | Yes | - | - | - | 15mm | - | ROHS3 Compliant | - | ||
![]() LTM2881IY-5#PBF Linear Technology/Analog Devices | 1005 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 32-BBGA | YES | - | - | -40°C~85°C | Tray | 2008 | µModule® | e1 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS422, RS485 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 4.5V~5.5V | BOTTOM | BALL | 250 | 1 | 3.3V | - | 40 | LTM2881 | 32 | - | Not Qualified | 2500Vrms | - | - | - | - | 5V | - | 2 | - | - | 19mA | - | - | 20Mbps | - | - | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | Unidirectional | 1 | 140 ns | - | 30kV/μs | 85 ns | 5V | 1/1 | 0.004A | 1.5 V | Yes | - | - | - | 15mm | - | ROHS3 Compliant | - | ||
![]() ADUM6212ARSZ-RL7 Analog Devices Inc. | 32 |
| Datasheet | 22 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~105°C | Tape & Reel (TR) | - | IsoPower®, iCoupler® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | General Purpose | - | ALSO WORKS WITH 5 VOLT INPUT VOLTAGE WHICH GIVES 5VOLT AND 3.3 VOLT OUTPUT | 8543.70.99.60 | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 30 | ADUM6212 | 20 | - | Not Qualified | 3750Vrms | 3.3V | - | 3.3V | - | 3.3/5V | - | 2 | - | 50 ns | - | 15 ns | 3V | 1Mbps | 3.6V | - | PULSE WIDTH MODULATION | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 50ns, 50ns | 25kV/μs | - | - | 0/2 | - | - | Yes | 10 ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTM2881CV-3#PBF Linear Technology/Analog Devices | 51 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | 32-BLGA | YES | - | - | 0°C~70°C | Tray | 2010 | µModule® | e4 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS422, RS485 | Gold (Au) | - | - | 3V~3.6V | BOTTOM | NO LEAD | 245 | 1 | 3.3V | - | 30 | LTM2881 | 32 | - | Not Qualified | 2500Vrms | - | - | - | - | 3.3V | - | 2 | - | - | - | - | - | 20Mbps | - | - | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | Unidirectional | 1 | 140 ns | - | 30kV/μs | 85 ns | 3.3V | 1/1 | 0.004A | 1.5 V | Yes | - | - | - | 15mm | - | ROHS3 Compliant | - | ||
![]() LTM2881CY-3#PBF Linear Technology/Analog Devices | 5058 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 32-BBGA | YES | - | - | 0°C~70°C | Tray | 2002 | µModule® | e1 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS422, RS485 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 3V~3.6V | BOTTOM | BALL | 250 | 1 | 3.3V | - | 40 | LTM2881 | 32 | - | Not Qualified | 2500Vrms | - | - | - | - | 3.3V | - | 2 | - | - | - | - | - | 20Mbps | - | - | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | Unidirectional | 1 | 140 ns | - | 30kV/μs | 85 ns | 3.3V | 1/1 | 0.004A | 1.5 V | Yes | - | - | - | 15mm | - | ROHS3 Compliant | - | ||
![]() LTM2881IV-3#PBF Linear Technology/Analog Devices | 81 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 32-BLGA | YES | - | - | -40°C~85°C | Tray | 2010 | µModule® | e4 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS422, RS485 | Gold (Au) | - | - | 3V~3.6V | BOTTOM | NO LEAD | 245 | 1 | 3.3V | - | 30 | LTM2881 | 32 | - | Not Qualified | 2500Vrms | - | - | - | - | 3.3V | - | 2 | - | - | - | - | - | 20Mbps | - | - | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | Unidirectional | 1 | 140 ns | - | 30kV/μs | 85 ns | 3.3V | 1/1 | 0.004A | 1.5 V | Yes | - | - | - | 15mm | - | ROHS3 Compliant | - | ||
![]() LTM2881IY-5 Linear Technology/Analog Devices | 5064 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 32-BBGA | YES | - | - | -40°C~85°C | Tray | 2008 | µModule® | e1 | - | Active | 3 (168 Hours) | 32 | EAR99 | RS422, RS485 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 4.5V~5.5V | BOTTOM | BALL | 250 | 1 | 3.3V | - | 40 | LTM2881 | 32 | - | Not Qualified | 2500Vrms | - | - | - | - | 5V | - | 2 | - | - | 19mA | - | - | 20Mbps | - | - | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | Unidirectional | 1 | 140 ns | - | 30kV/μs | 85 ns | 5V | 1/1 | 0.004A | 1.5 V | Yes | - | - | - | 15mm | - | ROHS3 Compliant | - | ||
![]() LTM2884CY#PBF Linear Technology/Analog Devices | 35000 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 44-BBGA | YES | - | - | 0°C~70°C | Tray | 2014 | µModule® | - | - | Active | 4 (72 Hours) | 44 | EAR99 | USB | - | - | - | 4.4V~16.5V | BOTTOM | BALL | NOT SPECIFIED | 2 | 12V | - | NOT SPECIFIED | LTM2884 | 44 | S-XXMA-B44 | - | 2500Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | 12Mbps | - | DIFFERENTIAL | - | YES | TRUE | DIFFERENTIAL SCHMITT TRIGGER | 20ns 20ns Max | 2 | Bidirectional | 2 | - | 115ns, 115ns | 30kV/μs | - | - | 1/1 | - | - | Yes | - | - | 5.22mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM262N0BRIZ Analog Devices Inc. | 100000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | - | - | General Purpose | Tin (Sn) | - | - | 1.7V~5.5V | - | - | 260 | - | - | - | 30 | ADUM262 | 16 | - | - | 5000Vrms | - | - | - | - | - | - | 6 | - | - | - | - | - | 150Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 75kV/μs | - | - | 4/2 | - | - | No | - | 4.5ns | - | - | - | ROHS3 Compliant | - | ||
![]() LTM2887CY-5S#PBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 32-BBGA | YES | - | - | 0°C~70°C | Tray | 2016 | µModule® | - | - | Active | 4 (72 Hours) | 32 | - | SPI | - | - | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | LTM2887 | 32 | R-XBGA-B32 | - | 2500Vrms | - | - | - | - | - | - | 6 | - | - | - | - | - | 4MHz, 8MHz | - | - | - | - | - | - | 3ns 3ns | - | Unidirectional | - | - | 100ns, 100ns | 30kV/μs | - | - | 3/3 | - | - | Yes | - | - | - | 11.25mm | 15mm | ROHS3 Compliant | - | ||
![]() LTM2883IY-3S#PBF Linear Technology/Analog Devices | 1000 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 32-BBGA | YES | - | - | -40°C~85°C | Tray | 2014 | µModule® | - | - | Active | 4 (72 Hours) | 32 | EAR99 | SPI | - | - | 8542.39.00.01 | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | LTM2883 | 32 | R-PBGA-B32 | - | 2500Vrms | - | - | - | - | - | - | 6 | - | - | - | - | - | 4MHz, 8MHz | - | - | - | - | - | - | 3ns 3ns | - | Unidirectional | - | - | 100ns, 100ns | 30kV/μs | - | 3.3V | 3/3 | - | - | Yes | - | - | - | 15mm | 11.25mm | ROHS3 Compliant | - | ||
![]() LTM2885IY#PBF Linear Technology/Analog Devices | 1273 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 42-BBGA | YES | - | - | -40°C~85°C | Tray | 2016 | µModule® | - | - | Active | 3 (168 Hours) | 42 | - | RS422, RS485 | - | - | - | 4.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | LTM2885 | 42 | - | - | 6500Vrms | - | - | - | - | - | - | 2 | - | - | 50mA | - | - | 20Mbps | - | DIFFERENTIAL | - | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | 4ns 4ns | 1 | Unidirectional | 1 | 50 ns | - | 50kV/μs | 170 ns | - | 1/1 | - | - | Yes | - | - | 5.41mm | - | 9mm | ROHS3 Compliant | - | ||
![]() ADUM140D0BRZ-RL7 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | General Purpose | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 1.27mm | - | ADUM140 | 16 | - | - | 3750Vrms | - | - | - | 5.5V | - | 1.7V | 4 | - | 13 ns | - | - | - | 150Mbps | - | - | - | - | - | - | 2.5ns 2.5ns | - | Unidirectional | - | - | 13ns, 13ns | 75kV/μs | - | - | 4/0 | - | - | No | 3 ns | - | 2.65mm | 10.3mm | - | ROHS3 Compliant | Lead Free |