- Collector Current (DC)
- Current Transfer Ratio
- Forward Current
- Forward Voltage
- Input Type
- Isolation Voltage
- Mounting
- Number of Elements
- Operating Temp Range
- Operating Temperature Classification
- Output Device
- Output Type
Attribute column
Manufacturer
World Products Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Collector Current (DC) | Current Transfer Ratio-Nom | Fall Time | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Rad Hardened | Risk Rank | Rohs Code | Pbfree Code | HTS Code | Reach Compliance Code | Pin Count | Output Type | Configuration | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WPPC-A21068AA World Products | In Stock | - | Datasheet | 0.05(A) | 60 | 20000(ns) | WORLD PRODUCTS INC | World Products Inc | WPPC-A21068AA | - | Surface Mount | 2 | -30C to 100C | Commercial | 100 | -30 | Transistor | SMD, 8 PIN | PDIP SMD | Active | No | 2.35 | Yes | Yes | 8541.40.80.00 | unknown | 8 | DC | SEPARATE, 2 CHANNELS | 0.2(W) | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 20000(ns) | 1.4(V) | .05 | - | 5000(V) | 5000 | 600(%) | 100 | 60 V | ||
![]() WPPC-D410616ED World Products | In Stock | - | Datasheet | 0.05(A) | 50% | 18000(ns) | WORLD PRODUCTS INC | World Products Inc | WPPC-D410616ED | - | Through Hole | 4 | -30C to 100C | Commercial | 100 °C | -30 °C | Transistor | DIP-16 | PDIP | Active | No | 2.35 | Yes | Yes | 8541.40.80.00 | unknown | 16 | DC | SEPARATE, 4 CHANNELS | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 18000(ns) | 1.4(V) | 0.05 A | 6(V) | 5000(V) | 5000 V | 50(%) | 100 nA | 60 V | ||
![]() WPPC-D11064ES World Products | In Stock | - | Datasheet | 0.05(A) | 50 | 18000(ns) | WORLD PRODUCTS INC | World Products Inc | WPPC-D11064ES | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | SOP-4 | SOP | Active | No | 2.22 | Yes | Yes | 8541.40.80.00 | unknown | 4 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 18000(ns) | 1.4(V) | .05 | 6(V) | 5000(V) | 3750 | 50(%) | 100 | 60 V | ||
![]() WPPC-D21068ED World Products | In Stock | - | - | 0.05(A) | 50% | - | WORLD PRODUCTS INC | World Products Inc | WPPC-D21068ED | - | Through Hole | 2 | -30C to 100C | Commercial | 100 °C | -30 °C | Transistor | DIP-8 | PDIP | Active | No | 2.34 | Yes | Yes | 8541.40.80.00 | unknown | 8 | DC | SEPARATE, 2 CHANNELS | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 18000(ns) | 1.4(V) | 0.05 A | 6(V) | 5000(V) | 5000 V | 600(%) | 100 nA | 60 V | ||
![]() WPPC-A11084ASS World Products | In Stock | - | Datasheet | 0.05(A) | - | - | - | - | - | - | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Transistor | - | SSOP | - | No | - | - | - | - | - | 4 | DC | - | 0.12(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | 2500(V) | - | 80(%) | - | - | ||
![]() WPPC-D11066AA World Products | In Stock | - | - | 0.05(A) | 60 | - | WORLD PRODUCTS INC | World Products Inc | WPPC-D11066AA | - | Surface Mount | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | SMD, 6 PIN | PDIP SMD | Obsolete | No | 8.04 | Yes | Yes | 8541.40.80.00 | unknown | 6 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 20000(ns) | 1.4(V) | .05 | 6(V) | 5000(V) | 5000 | 160(%) | 100 | 60 V |