- Input Type
- Output Type
- Packaging
- Number of Channels
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Voltage - Forward (Vf) (Typ)
- RoHS Status
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Optek Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPI7340 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 400% @ 5mA | 1 | - | -40°C~85°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 100mW | 6000VDC | 15V | Darlington | - | 1 | 100mW | 1.2V | DC | - | 50mA | - | - | - | 1.7V | - | 15V | - | - | - | 2V | 50mA | - | - | - | 150μs, 125μs | 1V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI1280-040 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Nonstandard, 4 Lead | 4 | - | - | - | - | - | -20°C~75°C | Bulk | 2008 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | - | 30V | Transistor | - | 1 | - | 2.3V Max | DC | - | - | 33V | - | - | 2.3V | - | - | - | - | - | - | - | 20mA | 10kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCC248 TT Electronics/Optek Technology | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | - | 10% @ 10mA | 1 | 0.3W | -55°C~125°C | Bulk | 2000 | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | - | - | 1000VDC | - | Transistor with Base | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 40V | 50mA | - | - | - | 300mV | - | 20μs 20μs | 0.04A | - | 40mA | - | - | 50% @ 10mA | - | - | - | - | - | 0.00002s | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() JAN4N47U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | 50% @ 2mA | - | - | -55°C~125°C | Tray | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | - | 50mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV4N23U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | 60% @ 10mA | - | - | -55°C~125°C | Tray | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 15μs 15μs Max | - | - | 50mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | - | ||
![]() OPI1270-066 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial - 4 Leads | 4 | Axial | - | - | - | - | -20°C~75°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | - | 30V | Transistor | - | 1 | - | 2.3V Max | DC | - | - | 33V | - | - | 2.3V | - | - | - | - | - | - | - | 20mA | 10kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI1270-040 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial - 4 Leads | 4 | Axial | - | - | - | - | -20°C~75°C | Bulk | 2007 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | - | 30V | Transistor | - | 1 | - | 2.3V Max | DC | - | - | 33V | - | - | 2.3V | - | - | - | - | - | - | - | 20mA | 10kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI7320 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 200% @ 5mA | - | - | -40°C~85°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 100mW | 6000VDC | 15V | Darlington | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 15mV | - | - | - | - | 50mA | - | - | - | 150μs, 125μs | 1V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA500DTU TT Electronics/Optek Technology | In Stock | - | - | - | Through Hole | Through Hole | 5-DIP | 5 | - | - | - | 1 | - | - | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | 85°C | -55°C | - | 100mW | 3750Vrms | - | Transistor | SINGLE WITH BUILT-IN DIODE | 1 | - | - | DC | - | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15% | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA814DTUA TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 60% @ 1mA | - | - | -30°C~100°C | Tube | 2009 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | 5000Vrms | 60V | Transistor | - | 1 | - | 1.2V | AC, DC | - | - | - | 50mA | - | - | - | 300mV | 50mA | 5μs 4μs | - | - | 50mA | 50mA | - | 600% @ 1mA | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA2110DTUE TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 8 | - | - | 40% @ 10mA | 1 | - | -55°C~125°C | Tube | 2010 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 150mW | 5000Vrms | 60V | Transistor | SINGLE | 1 | 100mW | 1.2V | DC | - | 25mA | - | 50mA | 20μs | - | 20 μs | 60V | 50mA | 4μs 3μs | - | 5V | - | 50mA | - | 400% @ 10mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA4N35DTUE TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 60% @ 2mA | 1 | - | -30°C~100°C | Tube | 2010 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 150mW | 5000Vrms | 60V | Transistor with Base | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | - | - | - | 300mV | 50mA | 5μs 4μs | 0.05A | - | - | - | - | 600% @ 2mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA2110ATRE TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 8 | - | - | 40% @ 10mA | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | 5000Vrms | 60V | Transistor | SINGLE | 1 | 100mW | 1.2V | DC | - | 25mA | - | 50mA | 20μs | - | 20 μs | 60V | 50mA | 4μs 3μs | - | 5V | - | 50mA | - | 400% @ 10mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP525F TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | 2 | - | 30V | - | - | - | -40°C~80°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 2A (4 Weeks) | - | - | - | - | 75mW | - | - | Transistor | - | 1 | - | - | - | - | - | 30V | 20mA | 15μs | - | 15 μs | 400mV | - | 15μs 15μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA2210ATUE TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 50% @ 5mA | 1 | - | -55°C~125°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 350V | Transistor with Base | SINGLE | 1 | 100mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 25mA | - | 50mA | - | - | - | 350V | 50mA | 2μs 3μs | - | 5V | - | 50mA | - | 600% @ 5mA | - | - | - | - | 200nA | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA404BTRE TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP (2.54mm) | - | 50% @ 5mA | 1 | - | -55°C~115°C | Cut Tape (CT) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | 170mW | 3750Vrms | 60V | Transistor | - | 1 | 170mW | 1.6V | DC | - | 50mA | - | 50mA | 20μs | 1.75V | 20 μs | 60V | 50mA | 5μs 4μs | - | 6V | 50mA | 50mA | - | 600% @ 5mA | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA814ATUA TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 60% @ 1mA | - | - | -30°C~100°C | Tube | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | 5000Vrms | 60V | Transistor | - | 1 | - | 1.2V | AC, DC | - | 50mA | - | 50mA | 20μs | - | 20 μs | 300mV | 50mA | 5μs 4μs | - | - | - | 50mA | - | 600% @ 1mA | - | - | 6V | - | - | - | 3.5mm | 4.6mm | 6.5mm | RoHS Compliant | - | ||
![]() OPIA5010ATUE TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 600% @ 2mA | 1 | - | -30°C~100°C | Tube | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 300V | Darlington with Base | SINGLE | 1 | 100mW | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 25mA | - | 150mA | 300μs | - | 250 μs | 300V | 150mA | 60μs 50μs | - | 5V | 50mA | 150mA | - | 9000% @ 2mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA815DTUE TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 70% @ 50μA | 1 | - | -30°C~100°C | Tube | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 200mW | 5000Vrms | 35V | Darlington | SINGLE | 1 | 200mW | 1.2V | DC | - | 50mA | - | 80mA | 300μs | - | 250 μs | 35V | 80mA | 80μs 72μs | - | 6V | - | 80mA | - | - | - | - | 6V | 70% | - | - | 3.5mm | 4.6mm | 6.5mm | RoHS Compliant | - | ||
![]() OPIA814ATRA TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 60% @ 1mA | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | 5000Vrms | 60V | Transistor | - | 1 | - | 1.2V | AC, DC | - | - | - | 50mA | - | - | - | 300mV | 50mA | 5μs 4μs | - | - | 50mA | 50mA | - | 600% @ 1mA | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - |