- Input Type
- Output Type
- Packaging
- Number of Channels
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Voltage - Forward (Vf) (Typ)
- RoHS Status
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Optek Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPI120-032 TT Electronics/Optek Technology | 119 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JANTX4N23A TT Electronics/Optek Technology | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | 60% @ 10mA | - | -55°C~125°C | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JANTXV4N24 TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | 100% @ 10mA | - | -55°C~125°C | Bulk | 2015 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCC242TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 4-CLCC (5.59x3.81) | 100% @ 10mA | 1 | -55°C~125°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | 30V | Transistor | - | 1 | 300mW | 1.5V Max | DC | - | 40mA | - | 50mA | 20μs | 1.5V | 20 μs | 300mV | - | 20μs 20μs | 2V | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCC1002 TT Electronics/Optek Technology | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-CLCC | - | 4-LCC (3.81x5.59) | - | - | -55°C~150°C | Tray | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1000VDC | - | - | - | 1 | - | 1.9V Max | DC | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA4N33ATU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 500% @ 10mA | 1 | -30°C~100°C | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | 5000Vrms | 30V | Darlington with Base | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | 150mA | - | - | - | 1V | - | 5μs 60μs | - | 50mA | - | - | - | - | - | - | 4000% | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N48UTX TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6-LCC (6.22x4.32) | 100% @ 2mA | - | -55°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1000VDC | 40V | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | 50mA | - | - | - | 300mV | - | 20μs 20μs | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N22UTXV TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6-LCC (6.22x4.32) | 25% @ 10mA | - | -55°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.3V Max | DC | - | - | 35V | - | - | 1.3V | - | 300mV | - | 15μs 15μs | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JAN4N49U TT Electronics/Optek Technology | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | 200% @ 2mA | - | -55°C~125°C | Tray | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | 50mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA1210ATRE TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 350V | Transistor | SINGLE | 1 | 150mW | 1.2V | DC | - | 50mA | - | 80mA | 2μs | - | 3 μs | 350V | 50mA | 2μs 3μs | 6V | - | 10mA | - | 600% @ 5mA | - | - | 6V | - | 200nA | - | 3.5mm | 4.6mm | 6.5mm | No | RoHS Compliant | - | ||
![]() 4N48TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | 100% @ 1mA | - | -55°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs | - | 40mA | - | - | 500% @ 1mA | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JANTX4N48U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | 100% @ 2mA | - | -55°C~125°C | Tray | 2016 | - | - | Obsolete | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | 50mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPIA500BTR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SOP | 19% @ 16mA | 1 | -55°C~85°C | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -55°C | - | 100mW | - | 3750Vrms | 15V | Transistor | - | 1 | 100mW | 1.7V | DC | - | 25mA | - | - | - | - | - | - | - | - | 5V | 25mA | 16mA | - | 50% @ 16mA | 200ns, 400ns | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N49UTXV TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | 6-LCC (6.22x4.32) | 200% @ 2mA | - | -55°C~125°C | Bulk | 2007 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 45V | - | - | 1.5V | - | 300mV | - | 20μs 20μs | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N24AU TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | 100% @ 10mA | 1 | -65°C~125°C | Bulk | 1997 | e0 | yes | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1000VDC | 35V | Transistor with Base | SINGLE | 1 | 300mW | 1.3V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 40mA | - | 50mA | 20μs | - | 20 μs | 35V | - | 20μs 20μs | 2V | - | - | 0.05A | - | - | - | - | 100% | - | 0.00002s | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4N23ATXV TT Electronics/Optek Technology | In Stock | - | - | - | Through Hole | Through Hole | TO-78-6 Metal Can | 6 | TO-78-6 | 60% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -65°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.3V Max | DC | - | - | 35V | 50mA | - | 1.3V | - | 300mV | - | 15μs 15μs | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3N261 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | TO-72-4 | 5% @ 1mA | - | -55°C~125°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1000VDC | 40V | Transistor | - | 1 | - | 1.5V Max | DC | - | - | - | 30mA | - | - | - | 300mV | - | 20μs 10μs Max | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 3C92CTXV TT Electronics/Optek Technology | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | TO-72-4 | 30% @ 10mA | - | -55°C~125°C | Bulk | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1000VDC | 50V | Transistor | - | 1 | - | 1.2V Max | DC | - | - | - | 30mA | - | - | - | 400mV | - | - | - | 50mA | - | - | 200% @ 10mA | 9μs, 6μs (Max) | 400mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPIA4N33ATR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 500% @ 10mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5000Vrms | 30V | Darlington with Base | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | 150mA | - | - | - | 1V | - | 5μs 60μs | - | 50mA | 150mA | - | - | - | - | - | 4000% | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI150TX TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial - 5 leads | 5 | Axial | 10% @ 10mA | 1 | -65°C~125°C | Bulk | 1997 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -65°C | - | - | - | 50000VDC | 30V | Transistor with Base | - | 1 | 250mW | 1.4V | DC | - | 100mA | - | 50mA | 15μs | - | 15 μs | 500mV | - | 8μs 8μs | 2V | 100mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | No | RoHS Compliant | - |