- Configuration
- Forward Current
- Forward Current-Max
- Forward Voltage
- HTS Code
- Ihs Manufacturer
- Input Trigger Current-Nom
- Isolation Voltage
- Isolation Voltage-Max
- Manufacturer
- Manufacturer Part Number
- Mounting
Attribute column
Manufacturer
World Products Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Rad Hardened | Repetitive Peak off-state volt | Risk Rank | Rohs Code | Trigger Current | Zero-Crossing Circuit | Pbfree Code | HTS Code | Reach Compliance Code | Pin Count | Configuration | Power Dissipation | Output Current | Optoelectronic Device Type | Forward Current | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Isolation Voltage | Isolation Voltage-Max | Input Trigger Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WPPCT-N1066A World Products | In Stock | - | Datasheet | WORLD PRODUCTS INC | World Products Inc | WPPCT-N1066A | Surface Mount | 1 | -40C to 80C | Commercial | 80 °C | -40 °C | Triac | SMD, 6 PIN | PDIP SMD | Active | No | 600(V) | 2.36 | Yes | 10(mA) | No | Yes | 8541.40.80.00 | unknown | 5 | SINGLE | 0.33(W) | 0.1(A) | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.4(V) | 0.05 A | 6(V) | 5000(V) | 5000 V | 10 mA | 600 V | ||
![]() WPPCT-N566A World Products | In Stock | - | Datasheet | WORLD PRODUCTS INC | World Products Inc | WPPCT-N566A | Surface Mount | 1 | -40C to 80C | Commercial | 80 °C | -40 °C | Triac | SMD, 6 PIN | PDIP SMD | Active | No | 600(V) | 2.36 | Yes | 5(mA) | No | Yes | 8541.40.80.00 | unknown | 5 | SINGLE | 0.33(W) | 0.1(A) | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | 1.4(V) | 0.05 A | 6(V) | 5000(V) | 5000 V | 5 mA | 600 V |