- Width
- DC Resistance-Max
- ECCN Code
- Filter Type
- HTS Code
- Height
- Ihs Manufacturer
- JESD-609 Code
- Length
- Manufacturer Part Number
- Mounting Type
- Number of Functions
Attribute column
Manufacturer
KOA Speer EMI, Filter Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Material | Brand | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Pitch | Packing Method | Number of Functions | Construction | Reach Compliance Code | Termination Style | Physical Dimension | Note | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Filter Type | Product Type | Rated Current | Output Impedance | Insulation Resistance-Min | Product | Case Code | Product Category | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZB1JGTTD400P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | Ferrite | - | 0.1 Ω | - | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZB1JGTTD400P | - | - | - | - | - | - | 125 °C | -55 °C | 0603 | Active | 5.28 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer | compliant | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | - | FERRITE CHIP | - | 0.4 A | 40 OHM Ω | - | - | 0603 | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() CZB2AFTTD300P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 (2012 metric) | - | Ferrite | KOA Speer | 0.1 Ω | 4000 | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZB2AFTTD300P | - | - | - | + 125 C | - 55 C | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN | Active | 5.46 | Details | Yes | 0.000194 oz | MouseReel | CZB | 25 % | e3 | Yes | - | EAR99 | Multilayer Ferrite Bead | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | SMD/SMT | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | 100 MHz | - | 30 Ohms | - | FERRITE CHIP | Ferrite Beads | 0.8 A | 30 OHM Ω | - | Ferrite Chip Beads | 0805 | Ferrite Beads | - | 0.9 mm | 2 mm | 1.25 mm | ||
![]() CZP2BPTTE101M KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | 0.03 Ω | - | - | - | KOA SPEER ELECTRONICS INC | CZP2BPTTE101M | CZP | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 2 PIN | Active | 5.45 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | - | compliant | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | - | FERRITE CHIP | - | 0.003 A | 100 OHM Ω | 1000 MΩ | - | - | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() CZB1JGTTD152P KOA Speer Electronics, Inc. | 4081 |
| - | SURFACE MOUNT | 0603 (1608 metric) | - | Ferrite | KOA Speer | 0.7 Ω | 4000 | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZB1JGTTD152P | - | 150 mA | - | + 125 C | - 55 C | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN | Active | 1.62 | Details | Yes | 0.000071 oz | MouseReel | CZB | 25 % | e3 | Yes | - | EAR99 | Multilayer Ferrite Bead | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | SMD/SMT | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100 MHz | - | 1.5 kOhms | - | FERRITE CHIP | Ferrite Beads | 0.15 A | 1500 OHM Ω | - | Ferrite Chip Beads | 0603 | Ferrite Beads | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() CZP2AFTTE301P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | 0.15 Ω | - | - | - | KOA SPEER ELECTRONICS INC | CZP2AFTTE301P | - | - | - | - | - | - | 125 °C | -55 °C | - | Active | 5.47 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | - | compliant | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | - | - | - | FERRITE CHIP | - | 1 A | 300 OHM Ω | 1000 MΩ | - | - | - | - | 0.9 mm | 2 mm | 1.25 mm | ||
![]() CZB2BGTTE202P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 1206 (3216 metric) | - | Ferrite | KOA Speer | 0.7 Ω | 3000 | 50 MHz | 50 MHz | KOA SPEER ELECTRONICS INC | CZB2BGTTE202P | - | 100 mA | 600 mOhms | + 125 C | - 55 C | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 2 PIN | Active | 5.47 | Details | Yes | 0.000353 oz | MouseReel | CZB | 25 % | e3 | Yes | - | EAR99 | Multilayer Ferrite Bead | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | IMPEDANCE AT 50 MHZ | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | SMD/SMT | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | 100 MHz | - | 2 kOhms | - | FERRITE CHIP | Ferrite Beads | 0.3 A | 2000 OHM Ω | 1000 MΩ | Ferrite Chip Beads | 1206 | Ferrite Beads | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() CZB1JGTTD900P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | Ferrite | - | 0.3 Ω | - | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZB1JGTTD900P | - | - | - | - | - | - | 125 °C | -55 °C | 0603 | Active | 5.26 | Compliant | Yes | - | - | - | 25 % | e3 | Yes | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer | compliant | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100 MHz | - | 90 Ω | - | FERRITE CHIP | - | 0.3 A | 90 OHM Ω | - | - | 0603 | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() CZB2BGTTE152P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | Ferrite | - | 0.7 Ω | - | 50 MHz | 50 MHz | KOA SPEER ELECTRONICS INC | CZB2BGTTE152P | CZB | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 2 PIN | Active | 5.44 | - | Yes | - | - | CZB | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | IMPEDANCE AT 50 MHZ | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | - | FERRITE CHIP | - | 0.3 A | 1500 OHM Ω | 1000 MΩ | - | 1206 | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() CZB2BFTTE500P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 1206 (3216 metric) | 1206 | Ferrite | KOA Speer | 0.1 Ω | 3000 | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZB2BFTTE500P | - | 600 mA | 100 mOhms | + 125 C | - 55 C | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 2 PIN | Active | 5.46 | Details | Yes | 0.000353 oz | MouseReel | CZB | 25 % | e3 | Yes | - | EAR99 | Multilayer Ferrite Bead | 50 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | SMD/SMT | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | 100 MHz | 100 mΩ | 50 Ohms | 600 mA | FERRITE CHIP | Ferrite Beads | 0.6 A | 50 OHM Ω | 1000 MΩ | Ferrite Chip Beads | 1206 | Ferrite Beads | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() CZB2BGTTE102P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 1206 (3216 metric) | - | Ferrite | KOA Speer | 0.6 Ω | 3000 | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZB2BGTTE102P | - | 150 mA | 700 mOhms | + 125 C | - 55 C | - | 125 °C | -55 °C | 1206 | Active | 5.47 | Details | Yes | 0.000353 oz | MouseReel | CZB | 25 % | e3 | Yes | - | EAR99 | Multilayer Ferrite Bead | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | SMD/SMT | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | 100 MHz | - | 1 kOhms | - | FERRITE CHIP | Ferrite Beads | 0.3 A | 1000 OHM Ω | 1000 MΩ | Ferrite Chip Beads | 1206 | Ferrite Beads | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() CZB2AGTTD202P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 (2012 metric) | - | Ferrite | KOA Speer | 0.7 Ω | 4000 | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZB2AGTTD202P | - | - | - | + 125 C | - 55 C | - | 125 °C | -55 °C | 0805 | Active | 5.47 | Details | Yes | 0.000194 oz | MouseReel | CZB | 25 % | e3 | Yes | - | EAR99 | Multilayer Ferrite Bead | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | SMD/SMT | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | 100 MHz | - | 2 kOhms | - | FERRITE CHIP | Ferrite Beads | 0.2 A | 2000 OHM Ω | - | Ferrite Chip Beads | 0805 | Ferrite Beads | - | 0.9 mm | 2 mm | 1.25 mm | ||
![]() CZP2BFTTE300P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 1206 (3216 metric) | - | Ferrite | KOA Speer | 0.02 Ω | 3000 | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZP2BFTTE300P | - | 3 A | 20 mOhms | + 125 C | - 55 C | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 2 PIN | Active | 5.44 | Details | Yes | 0.000353 oz | MouseReel | CZP | 25 % | e3 | Yes | - | EAR99 | Multilayer Power Ferrite Bead | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | SMD/SMT | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | 100 MHz | - | 30 Ohms | - | FERRITE CHIP | Ferrite Beads | 4 A | 30 OHM Ω | 1000 MΩ | Ferrite Chip Beads | 1206 | Ferrite Beads | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() CZB2AGTTD401P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | Ferrite | - | 0.3 Ω | - | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZB2AGTTD401P | CZB | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN | Active | 5.44 | - | Yes | - | - | CZB | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | - | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | - | - | - | FERRITE CHIP | - | 0.4 A | 400 OHM Ω | - | - | 0805 | - | - | 0.9 mm | 2 mm | 1.25 mm | ||
![]() CZB1JGTTD181P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0603 (1608 metric) | - | Ferrite | KOA Speer | 0.3 Ω | 4000 | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZB1JGTTD181P | - | - | - | + 125 C | - 55 C | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN | Active | 5.27 | Details | Yes | 0.000071 oz | MouseReel | CZB | 25 % | e3 | Yes | - | EAR99 | Multilayer Ferrite Bead | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | SMD/SMT | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100 MHz | - | 180 Ohms | - | FERRITE CHIP | Ferrite Beads | 0.4 A | 180 OHM Ω | - | Ferrite Chip Beads | 0603 | Ferrite Beads | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() CZP2BFTTE650P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | 0.03 Ω | - | - | - | KOA SPEER ELECTRONICS INC | CZP2BFTTE650P | - | - | - | - | - | - | 125 °C | -55 °C | - | Active | 5.47 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | - | compliant | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | - | FERRITE CHIP | - | 2 A | 65 OHM Ω | 1000 MΩ | - | - | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() CZB2AGTTD201P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 (2012 metric) | - | Ferrite | KOA Speer | 0.3 Ω | 4000 | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | CZB2AGTTD201P | - | - | - | + 125 C | - 55 C | - | 125 °C | -55 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN | Active | 5.46 | Details | Yes | 0.000194 oz | MouseReel | CZB | 25 % | e3 | Yes | - | EAR99 | Multilayer Ferrite Bead | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | Multilayer Chip | compliant | SMD/SMT | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | 100 MHz | - | 200 Ohms | - | FERRITE CHIP | Ferrite Beads | 0.4 A | 200 OHM Ω | - | Ferrite Chip Beads | 0805 | Ferrite Beads | - | 0.9 mm | 2 mm | 1.25 mm | ||
![]() CZP2BFTTE310P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | 0.02 Ω | - | - | - | KOA SPEER ELECTRONICS INC | CZP2BFTTE310P | - | - | - | - | - | - | 125 °C | -55 °C | - | Active | 5.47 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | - | TAPE AND REEL | 1 | - | compliant | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | - | FERRITE CHIP | - | 3 A | 31 OHM Ω | 1000 MΩ | - | - | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() CZB1JTK001KIT KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail | - | - | - | - | - | Yes | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | ||
![]() CZB2BTK001KIT KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 282 | - | - | - | - | - | End Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZPTK001KIT KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | Yes | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools