- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
NUMONYX Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH28F128W18BD60 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 56 | 60 ns | NUMONYX | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 9 X 11 MM, 1 MM HEIGHT, LEAD FREE, VFBGA-56 | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | - | 1.8 V | - | - | EAR99 | NOR TYPE | - | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.75 mm | unknown | NOT SPECIFIED | 56 | R-PBGA-B56 | Not Qualified | 1.95 V | INDUSTRIAL | 1.7 V | ASYNCHRONOUS | - | 8MX16 | 1 mm | 16 | - | 134217728 bit | PARALLEL | FLASH | 1.8 V | - | - | - | - | - | - | - | BOTTOM | - | 11 mm | 9 mm | ||
![]() TE28F128J3D75D Numonyx Memory Solutions | In Stock | - | - | YES | 56 | 75 ns | NUMONYX | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 14 X 20 MM, TSOP-56 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP | - | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 8MX16 | 1.2 mm | 16 | - | 134217728 bit | PARALLEL | FLASH | 2.7 V | 8 | - | - | - | - | - | - | - | - | 18.4 mm | 14 mm | ||
![]() M29W320ET70ZS6 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 64 | 70 ns | NUMONYX | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA64,8X8,32 | BGA64,8X8,32 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | No | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | S-PBGA-B64 | Not Qualified | - | INDUSTRIAL | - | - | 0.02 mA | 2MX16 | - | 16 | 0.0001 A | 33554432 bit | PARALLEL | FLASH | - | 8 | YES | YES | YES | 8,63 | 8K,64K | YES | TOP | YES | - | - | ||
![]() M28W800CB70N6 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 48 | 70 ns | NUMONYX | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, PLASTIC, TSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 3 V | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | BOTTOM BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | not_compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 512KX16 | 1.2 mm | 16 | - | 8388608 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | BOTTOM | - | 18.4 mm | 12 mm | ||
![]() PC28F320C3TD90 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 64 | 90 ns | NUMONYX | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | LEAD FREE, BGA-64 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Transferred | BGA | Yes | 3 V | - | - | EAR99 | NOR TYPE | - | USER-SELECTABLE 3V OR 12V VPP; BOTTOM BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.018 mA | 2MX16 | 1.2 mm | 16 | 0.00002 A | 33554432 bit | PARALLEL | FLASH | 3 V | - | NO | NO | YES | 8,63 | 4K,32K | - | TOP | YES | 13 mm | 10 mm | ||
![]() M29DW323DT70ZE6T Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 48 | 70 ns | NUMONYX | 1 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | No | 3 V | - | No | EAR99 | NOR TYPE | - | TOP BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.02 mA | 2MX16 | 1.2 mm | 16 | 0.0001 A | 33554432 bit | PARALLEL | FLASH | 3 V | 8 | YES | YES | YES | 8,63 | 8K,64K | YES | TOP | YES | 8 mm | 6 mm |