- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
Attribute column
Manufacturer
Philips Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Memory Width | Memory Density | Screening Level | Parallel/Serial | Memory IC Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N82HS321CF Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | 25 ns | PHILIPS SEMICONDUCTORS | 4096 words | 4000 | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | 0.175 mA | 4KX8 | 8 | 32768 bit | - | - | OTP ROM | ||
![]() N82S141AF Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | 45 ns | PHILIPS SEMICONDUCTORS | 512 words | 512 | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | 0.175 mA | 512X8 | 8 | 4096 bit | - | - | OTP ROM | ||
![]() 82S185A/BVA Philips Semiconductors | In Stock | - | Datasheet | NO | 18 | 55 ns | PHILIPS SEMICONDUCTORS | 2048 words | 2000 | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Transferred | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T18 | Not Qualified | - | MILITARY | - | - | 0.16 mA | 2KX4 | 4 | 8192 bit | 38535Q/M;38534H;883B | - | OTP ROM | ||
![]() N82S183N Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | 60 ns | PHILIPS SEMICONDUCTORS | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | 0.175 mA | 1KX8 | 8 | 8192 bit | - | - | OTP ROM | ||
![]() N82HS641CA Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | 25 ns | PHILIPS SEMICONDUCTORS | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J28 | Not Qualified | - | COMMERCIAL | - | - | 0.175 mA | 8KX8 | 8 | 65536 bit | - | - | OTP ROM | ||
![]() N82S137BF Philips Semiconductors | In Stock | - | Datasheet | NO | 18 | 35 ns | PHILIPS SEMICONDUCTORS | 1024 words | 1000 | 70 °C | - | CERAMIC | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T18 | Not Qualified | - | COMMERCIAL | - | - | - | 1KX4 | 4 | 4096 bit | - | - | OTP ROM | ||
![]() N82S181BN Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | 25 ns | PHILIPS SEMICONDUCTORS | 1024 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.175 mA | 32KX8 | 8 | 262144 bit | - | PARALLEL | OTP ROM | ||
![]() N82HS321A Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | 45 ns | PHILIPS SEMICONDUCTORS | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J28 | Not Qualified | - | COMMERCIAL | - | - | 0.175 mA | 4KX8 | 8 | 32768 bit | - | - | OTP ROM | ||
![]() 82HS189A/BLA Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | - | PHILIPS SEMICONDUCTORS | 1024 words | 1000 | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T24 | Not Qualified | - | MILITARY | - | - | - | 1KX8 | 8 | 8192 bit | 38535Q/M;38534H;883B | - | OTP ROM | ||
![]() N82HS641N Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | 55 ns | PHILIPS SEMICONDUCTORS | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | 0.175 mA | 8KX8 | 8 | 65536 bit | - | - | OTP ROM |