- Ihs Manufacturer
- Memory IC Type
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
spansion Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Rated voltage | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FL064K0SMFI013 Spansion | In Stock | - | Datasheet | gold-plated | YES | 34 | 8 | - | 80 MHz | socket | 2x17 | 2.54mm | THT | 1.82 g | SPANSION INC | female | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.208 INCH, LEAD FREE, PLASTIC, SOP-8 | SOP8,.3 | SQUARE | SMALL OUTLINE | Obsolete | SOIC | Yes | 2.54mm | straight | 3 V | pin strips | -40...163°C | - | - | 3A991.B.1.A | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 1.5A | NOT SPECIFIED | 8 | S-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.025 mA | 8MX8 | - | 2.159 mm | 8 | 0.000005 A | 67108864 bit | SERIAL | FLASH | 3 V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 60V | - | - | - | - | - | - | - | - | - | - | beryllium copper | 5.283 mm | 5.283 mm | 0.254µm | UL94V-0 | ||
![]() S29GL256P10FFI013 Spansion | In Stock | - | Datasheet | - | YES | - | 64 | 100 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 13 X 11 MM, 1 MM PITCH, LEAD FREE, FBGA-64 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | BGA | Yes | - | - | 3 V | - | - | e1 | Yes | 3A991.B.1.A | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | unknown | - | 40 | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.11 mA | 16MX16 | 3-STATE | 1.4 mm | 16 | 0.000005 A | 268435456 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16 words | YES | - | YES | - | 13 mm | 11 mm | - | - | ||
![]() AM29LV320ML101REI Spansion | In Stock | - | - | - | YES | - | 56 | 100 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142EC, TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | No | - | - | 3.3 V | - | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | not_compliant | - | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.08 mA | 2MX16 | - | 1.2 mm | 16 | 0.000005 A | 33554432 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | 8 | YES | YES | YES | 64 | 64K | 4/8 words | YES | BOTTOM/TOP | YES | - | 18.4 mm | 14 mm | - | - | ||
![]() S29GL128N11FFIS43 Spansion | 188 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29AL016D70BFI01 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL032M10BAIR4 Spansion | In Stock | - | Datasheet | - | YES | - | 48 | 100 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | - | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Transferred | - | No | - | - | 3.3 V | - | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | BOTTOM | BALL | 260 | - | 0.8 mm | not_compliant | - | - | - | R-PBGA-B48 | Not Qualified | - | INDUSTRIAL | - | - | 0.06 mA | 2MX16 | - | - | 16 | 0.000005 A | 33554432 bit | PARALLEL | FLASH | - | - | - | - | - | - | - | 8 | YES | YES | YES | 8,63 | 8K,64K | 4/8 words | YES | BOTTOM | YES | - | - | - | - | - | ||
![]() S29AL016D90MFI020 Spansion | In Stock | - | Datasheet | - | YES | - | 44 | 90 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 28.20 X 13.30 MM, LEAD FREE, MO-180AAA, SOP-44 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | 3 V | - | - | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 40 | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 1MX16 | - | 2.8 mm | 16 | 0.000005 A | 16777216 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | - | - | BOTTOM | YES | - | 28.2 mm | 13.3 mm | - | - | ||
![]() AM29LV004BB-70EF Spansion | In Stock | - | Datasheet | - | YES | - | 40 | 70 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | LEAD FREE, MO-142CD, TSOP-40 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | Yes | - | - | 3 V | - | - | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | BOTTOM BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 40 | 40 | R-PDSO-G40 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 1.2 mm | 8 | 0.000005 A | 4194304 bit | PARALLEL | FLASH | 3 V | - | 1000000 Write/Erase Cycles | - | - | - | - | - | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | BOTTOM | - | - | 18.4 mm | 10 mm | - | - | ||
![]() S29GL032M11TAIR00 Spansion | In Stock | - | - | - | YES | - | 40 | 110 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142CD, TSOP-40 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | No | - | - | 3.3 V | - | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | not_compliant | - | - | 40 | R-PDSO-G40 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 4MX8 | - | 1.2 mm | 8 | 0.000005 A | 33554432 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | YES | YES | YES | 64 | 64K | 8 words | YES | BOTTOM/TOP | YES | - | 18.4 mm | 10 mm | - | - | ||
![]() S29GL064M90FAIR40 Spansion | In Stock | - | Datasheet | - | YES | - | 64 | 90 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 13 X 11 MM, FORTIFIED, BGA-64 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | - | - | 3.3 V | - | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | BOTTOM BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | not_compliant | - | - | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.4 mm | 16 | 0.000005 A | 67108864 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | 8 | YES | YES | YES | 8,127 | 8K,64K | 4/8 words | YES | BOTTOM | YES | - | 13 mm | 11 mm | - | - | ||
![]() AM29SL800DB-90WCD Spansion | In Stock | - | Datasheet | - | YES | - | 48 | 90 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | - | - | 1.8 V | - | - | e1 | - | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | - | 40 | 48 | R-PBGA-B48 | Not Qualified | 2.2 V | COMMERCIAL | 1.7 V | ASYNCHRONOUS | - | 512KX16 | - | 1.2 mm | 16 | - | 8388608 bit | PARALLEL | FLASH | 1.8 V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 9 mm | 8 mm | - | - | ||
![]() S29GL512N10TFI02 Spansion | 20000 | - | Datasheet | - | YES | - | 56 | 100 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | MO-142EC, TSOP-56 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | Yes | - | - | 3 V | - | - | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 32MX16 | - | 1.2 mm | 16 | - | 536870912 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | BOTTOM/TOP | - | - | 18.4 mm | 14 mm | - | - | ||
![]() S29GL512P11TF101 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL032M10TAIR2 Spansion | In Stock | - | Datasheet | - | YES | - | 56 | 100 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | - | - | 3.3 V | - | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | - | 0.5 mm | not_compliant | - | - | - | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | - | - | 0.06 mA | 2MX16 | - | - | 16 | 0.000005 A | 33554432 bit | PARALLEL | FLASH | - | - | - | - | - | - | - | 8 | YES | YES | YES | 64 | 64K | 4/8 words | YES | - | YES | - | - | - | - | - | ||
![]() AM29F400BT-120EF Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S34ML04G100TFI00 Spansion | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S99-50019 Spansion | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29F004BB-70JF Spansion | In Stock | - | Datasheet | - | YES | - | 32 | 70 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | LEAD FREE, PLASTIC, MO-052AE, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | Yes | - | - | 5 V | - | - | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | BOTTOM BOOT BLOCK | 8542.32.00.51 | QUAD | J BEND | 260 | 1 | 1.27 mm | unknown | - | 40 | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.04 mA | 512KX8 | - | 3.556 mm | 8 | 0.000005 A | 4194304 bit | PARALLEL | FLASH | 5 V | - | - | - | - | - | - | - | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | - | BOTTOM | - | - | 13.97 mm | 11.43 mm | - | - | ||
![]() S29GL064N90TAIR10 Spansion | In Stock | - | - | - | YES | - | 56 | 90 ns | - | - | - | - | - | - | SPANSION INC | - | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142EC, TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP1 | No | - | - | 3.3 V | - | - | e0 | No | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | not_compliant | - | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.2 mm | 16 | 0.000005 A | 67108864 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | 8/16 words | YES | - | YES | - | 18.4 mm | 14 mm | - | - | ||
![]() S29CD016J0PQAM11 Spansion | In Stock | - | Datasheet | - | YES | - | 80 | 54 ns | 66 MHz | - | - | - | - | - | SPANSION INC | - | - | 524288 words | 512000 | 125 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Transferred | QFP | No | - | - | 2.6 V | - | - | - | - | EAR99 | NOR TYPE | - | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE | 8542.32.00.51 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | - | 80 | R-PQFP-G80 | Not Qualified | 2.75 V | AUTOMOTIVE | 2.5 V | ASYNCHRONOUS | 0.09 mA | 512KX32 | - | 3.35 mm | 32 | 0.00006 A | 16777216 bit | PARALLEL | FLASH | 2.7 V | - | - | 0.000065 ms | - | - | - | - | YES | YES | YES | 16,30 | 2K,16K | - | YES | BOTTOM | YES | - | 20 mm | 14 mm | - | - |