- Ihs Manufacturer
- Memory IC Type
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
spansion Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Reverse Pinout | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29GL032A10FAIR20 Spansion | In Stock | - | Datasheet | YES | 64 | 100 ns | - | SPANSION INC | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 13 X 11 MM, FBGA-64 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | 3.3 V | e0 | No | 3A991.B.1.A | NOR TYPE | TIN LEAD | ALSO CONFIGURABLE 4M X 8 | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | not_compliant | - | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 2MX16 | - | 1.4 mm | 16 | 0.000005 A | 33554432 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 64 | 64K | 4/8 words | YES | BOTTOM | YES | - | 13 mm | 11 mm | ||
![]() S99-50019 Spansion | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29F004BB-70JF Spansion | In Stock | - | Datasheet | YES | 32 | 70 ns | - | SPANSION INC | 3 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | LEAD FREE, PLASTIC, MO-052AE, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | Yes | 5 V | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | BOTTOM BOOT BLOCK | 8542.32.00.51 | QUAD | J BEND | 260 | 1 | 1.27 mm | unknown | 40 | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.04 mA | 512KX8 | - | 3.556 mm | 8 | 0.000005 A | 4194304 bit | PARALLEL | FLASH | 5 V | - | - | - | - | - | - | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | - | BOTTOM | - | - | 13.97 mm | 11.43 mm | ||
![]() S29GL128N11FFIS43 Spansion | 188 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29NS032J0LBJW000 Spansion | In Stock | - | Datasheet | YES | 44 | 70 ns | - | SPANSION INC | 3 | 2097152 words | 2000000 | 85 °C | -25 °C | PLASTIC/EPOXY | VFBGA | 7.70 X 6.20 MM, LEAD FREE, FBGA-44 | BGA44,8X14,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.8 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.5 mm | unknown | 40 | 44 | R-PBGA-B44 | Not Qualified | 1.95 V | OTHER | 1.7 V | ASYNCHRONOUS | 0.06 mA | 2MX16 | - | 1 mm | 16 | 0.00004 A | 33554432 bit | PARALLEL | FLASH | 1.8 V | - | - | 80 ms | - | - | - | YES | YES | YES | 4,63 | 8K,32K | - | YES | TOP | YES | - | 7.7 mm | 6.2 mm | ||
![]() AM29F200AT-55EC Spansion | In Stock | - | Datasheet | YES | 48 | 55 ns | - | SPANSION INC | 3 | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE | Obsolete | TSOP | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | - | 0.5 mm | not_compliant | - | 48 | R-PDSO-G48 | Not Qualified | - | COMMERCIAL | - | - | 0.06 mA | 128KX16 | - | - | 16 | 0.000005 A | 2097152 bit | PARALLEL | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | YES | TOP | - | - | - | - | ||
![]() MBM29F800TA-90PFTR Spansion | In Stock | - | Datasheet | YES | 48 | 90 ns | - | SPANSION INC | 3 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1-R | PLASTIC, REVERSE, TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 512KX16 | - | 1.2 mm | 16 | 0.000005 A | 8388608 bit | PARALLEL | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | - | YES | 18.4 mm | 12 mm | ||
![]() S29GL032M10TAIR2 Spansion | In Stock | - | Datasheet | YES | 56 | 100 ns | - | SPANSION INC | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | - | 0.5 mm | not_compliant | - | - | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | - | - | 0.06 mA | 2MX16 | - | - | 16 | 0.000005 A | 33554432 bit | PARALLEL | FLASH | - | - | - | - | - | - | 8 | YES | YES | YES | 64 | 64K | 4/8 words | YES | - | YES | - | - | - | ||
![]() S29GL256N10FFIV20 Spansion | In Stock | - | Datasheet | YES | 64 | 100 ns | - | SPANSION INC | 3 | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 13 X 11 MM, 1MM PITCH, LEAD FREE, FBGA-64 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 40 | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 16MX16 | 3-STATE | 1.4 mm | 16 | 0.000005 A | 268435456 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16 words | YES | - | YES | - | 13 mm | 11 mm | ||
![]() S25FL128POXMFI013 Spansion | 312 | - | Datasheet | YES | 16 | - | 104 MHz | SPANSION INC | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | Yes | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 260 | - | 1.27 mm | compliant | 40 | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | 0.026 mA | 16MX8 | - | - | 8 | 0.00002 A | 134217728 bit | SERIAL | FLASH | - | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL064M90TFIR6 Spansion | 548 | - | Datasheet | YES | 48 | 90 ns | - | SPANSION INC | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 3.3 V | e3 | - | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 260 | - | 0.5 mm | unknown | 40 | - | R-PDSO-G48 | Not Qualified | - | INDUSTRIAL | - | - | 0.06 mA | 4MX16 | - | - | 16 | 0.000005 A | 67108864 bit | PARALLEL | FLASH | - | - | - | - | - | - | - | YES | YES | YES | 128 | 32K | 4 words | - | - | YES | - | - | - | ||
![]() S29GL064N90TFI40 Spansion | In Stock | - | Datasheet | YES | 48 | 90 ns | - | SPANSION INC | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | LEAD FREE, MO-142EC, TSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP1 | Yes | 3 V | e3 | Yes | EAR99 | - | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 4MX16 | - | 1.2 mm | 16 | - | 67108864 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() S29GL064M90BAIR30 Spansion | In Stock | - | - | YES | 63 | 90 ns | - | SPANSION INC | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 12 X 11 MM, FBGA-63 | BGA63,8X12,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | No | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | TOP BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | not_compliant | - | 63 | R-PBGA-B63 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.2 mm | 16 | 0.000005 A | 67108864 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 8,127 | 8K,64K | 4/8 words | YES | TOP | YES | - | 12 mm | 11 mm | ||
![]() S29GL512N10TAI01 Spansion | In Stock | - | - | YES | 56 | 100 ns | - | SPANSION INC | 3 | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | MO-142EC, TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | e0 | No | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.06 mA | 32MX16 | - | 1.2 mm | 16 | 0.000005 A | 536870912 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 512 | 128K | 8/16 words | YES | BOTTOM/TOP | YES | - | 18.4 mm | 14 mm | ||
![]() S29AL004D70TAI020 Spansion | In Stock | - | Datasheet | YES | 48 | 70 ns | - | SPANSION INC | 3 | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142DD, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | No | 3 V | e0 | No | EAR99 | NOR TYPE | TIN LEAD | ALSO CONFIGURABLE AS 512K X 8; BOTTOM BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | not_compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 256KX16 | - | 1.2 mm | 16 | 0.000005 A | 4194304 bit | PARALLEL | FLASH | 3 V | - | 1000000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | BOTTOM | - | - | 18.4 mm | 12 mm | ||
![]() S29GL032M10FFIR2 Spansion | In Stock | - | Datasheet | YES | 64 | 100 ns | - | SPANSION INC | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA64,8X8,40 | BGA64,8X8,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | 3.3 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | 260 | - | 1 mm | unknown | 40 | - | S-PBGA-B64 | Not Qualified | - | INDUSTRIAL | - | - | 0.06 mA | 2MX16 | - | - | 16 | 0.000005 A | 33554432 bit | PARALLEL | FLASH | - | - | - | - | - | - | 8 | YES | YES | YES | 64 | 64K | 4/8 words | YES | - | YES | - | - | - | ||
![]() S29GL128M10FFIR1 Spansion | In Stock | - | Datasheet | YES | 64 | 100 ns | - | SPANSION INC | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA64,8X8,40 | BGA64,8X8,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | 3.3 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | 260 | - | 1 mm | unknown | 40 | - | S-PBGA-B64 | Not Qualified | - | INDUSTRIAL | - | - | 0.06 mA | 8MX16 | - | - | 16 | 0.000005 A | 134217728 bit | PARALLEL | FLASH | - | - | - | - | - | - | 8 | YES | YES | YES | 256 | 64K | 4/8 words | YES | - | YES | - | - | - | ||
![]() AM29F200BT-90SK Spansion | In Stock | - | Datasheet | YES | 44 | 90 ns | - | SPANSION INC | 3 | 131072 words | 128000 | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | LEAD FREE, MO-180AA, SOP-44 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e3 | - | 3A001.A.2.C | NOR TYPE | MATTE TIN | TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 40 | 44 | R-PDSO-G44 | Not Qualified | 5.5 V | MILITARY | 4.5 V | ASYNCHRONOUS | 0.06 mA | 128KX16 | - | 2.8 mm | 16 | 0.000005 A | 2097152 bit | PARALLEL | FLASH | 5 V | - | 1000000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | YES | TOP | - | - | 28.2 mm | 13.3 mm | ||
![]() S29GL128P90FFIV10 Spansion | In Stock | - | Datasheet | YES | 64 | 90 ns | - | SPANSION INC | - | 134217728 words | 128000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | BGA | - | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 128MX1 | - | 1.4 mm | 1 | - | 134217728 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | 11 mm | ||
![]() S29AL016D70BFI01 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |