- Ihs Manufacturer
- Memory IC Type
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
spansion Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29PL127J60TFI13 Spansion | 100 | - | - | YES | 56 | 60 ns | - | SPANSION INC | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 20 X 14 MM, LEAD FREE, TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP | Yes | 3 V | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | 40 | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 8MX16 | - | 1.2 mm | 16 | 0.000005 A | 134217728 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | YES | YES | YES | 16,254 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | 18.4 mm | 14 mm | ||
![]() S29GL256N11FAIV20 Spansion | In Stock | - | Datasheet | YES | 64 | 110 ns | - | SPANSION INC | 3 | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 13 X 11 MM, FBGA-64 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | 3 V | e0 | No | 3A991.B.1.A | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | not_compliant | - | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.09 mA | 16MX16 | 3-STATE | 1.4 mm | 16 | 0.000005 A | 268435456 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16 words | YES | - | YES | 13 mm | 11 mm | ||
![]() S29GL032A90FFIR32 Spansion | In Stock | - | Datasheet | YES | 64 | 90 ns | - | SPANSION INC | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 13 X 11 MM, LEAD FREE, FBGA-64 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | Yes | 3.3 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | ALSO CONFIGURABLE 4M X 8 | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | unknown | 40 | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 2MX16 | - | 1.4 mm | 16 | 0.000005 A | 33554432 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 8,63 | 8K,64K | 4/8 words | YES | TOP | YES | 13 mm | 11 mm | ||
![]() AM29F800T-150EC Spansion | In Stock | - | Datasheet | YES | 48 | 150 ns | - | SPANSION INC | 3 | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE | Obsolete | TSOP | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | not_compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.06 mA | 512KX16 | - | 1.2 mm | 16 | 0.000005 A | 8388608 bit | PARALLEL | FLASH | 5 V | - | 100000 Write/Erase Cycles | 0.00015 ms | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | - | 18.4 mm | 12 mm | ||
![]() AM29SL800DT120EI Spansion | In Stock | - | Datasheet | YES | 48 | 120 ns | - | SPANSION INC | 3 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | MO-142BDD, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 1.8 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | not_compliant | - | 48 | R-PDSO-G48 | Not Qualified | 2.2 V | INDUSTRIAL | 1.65 V | ASYNCHRONOUS | 0.03 mA | 512KX16 | - | 1.2 mm | 16 | 0.000005 A | 8388608 bit | PARALLEL | FLASH | 1.8 V | - | 1000000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | - | 18.4 mm | 12 mm | ||
![]() S29GL064M10TFIR40 Spansion | In Stock | - | Datasheet | YES | 48 | 100 ns | - | SPANSION INC | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | LEAD FREE, MO-142EC, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | Yes | 3.3 V | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | BOTTOM BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | 40 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.2 mm | 16 | 0.000005 A | 67108864 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 8,127 | 8K,64K | 4/8 words | YES | BOTTOM | YES | 18.4 mm | 12 mm | ||
![]() S29GL128P11FTI010 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S25FL164K0XMFI013Z Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29PL032J70BAI12 Spansion | In Stock | - | Datasheet | YES | 48 | 70 ns | - | SPANSION INC | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | BGA | No | 3 V | e0 | No | 3A991.B.1.A | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | not_compliant | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 2MX16 | - | 1 mm | 16 | 0.000005 A | 33554432 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | YES | YES | YES | 16,62 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | 8.15 mm | 6.15 mm | ||
![]() S29GL064M90TAIR10 Spansion | 12 | - | - | YES | 56 | 90 ns | - | SPANSION INC | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142EC, TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | No | 3.3 V | e0 | No | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | not_compliant | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.2 mm | 16 | 0.000005 A | 67108864 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | 4/8 words | YES | BOTTOM/TOP | YES | 18.4 mm | 14 mm | ||
![]() S29GL256M10TFIR2 Spansion | In Stock | - | Datasheet | YES | 56 | 100 ns | - | SPANSION INC | 3 | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.8,20 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 3.3 V | e3 | - | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | 40 | - | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | - | ASYNCHRONOUS | 0.06 mA | 16MX16 | 3-STATE | - | 16 | 0.000005 A | 268435456 bit | PARALLEL | FLASH | - | - | - | - | - | - | 8 | YES | YES | YES | 512 | 64K | 4/8 words | YES | - | YES | - | - | ||
![]() S29GL128N90FFI020 Spansion | In Stock | - | Datasheet | YES | 64 | 90 ns | - | SPANSION INC | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 13 X 11 MM, 1MM PITCH, LEAD FREE, FBGA-64 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 40 | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 8MX16 | - | 1.4 mm | 16 | 0.000005 A | 134217728 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16 words | YES | - | YES | 13 mm | 11 mm | ||
![]() S99-50005 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29NS128P0PBJW000 Spansion | In Stock | - | Datasheet | YES | 64 | 80 ns | - | SPANSION INC | 3 | 8388608 words | 8000000 | 85 °C | -25 °C | PLASTIC/EPOXY | VFBGA | 6.20 X 7.70 MM , LEAD FREE, TFBGA-64 | BGA44,8X14,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.8 V | e1 | Yes | EAR99 | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.5 mm | unknown | 40 | 64 | R-PBGA-B64 | Not Qualified | 1.95 V | OTHER | 1.7 V | SYNCHRONOUS | 0.08 mA | 8MX16 | - | 1 mm | 16 | 0.00007 A | 134217728 bit | PARALLEL | FLASH | 1.8 V | - | - | - | - | - | - | YES | YES | YES | 4,127 | 16K,64K | - | YES | TOP | YES | 7.7 mm | 6.2 mm | ||
![]() S25FL128POXMFI003 Spansion | In Stock | - | Datasheet | YES | 16 | - | 104 MHz | SPANSION INC | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | Yes | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | 260 | - | 1.27 mm | compliant | 40 | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | 0.026 mA | 16MX8 | - | - | 8 | 0.00002 A | 134217728 bit | SERIAL | FLASH | - | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL256N90FFIR22 Spansion | In Stock | - | Datasheet | YES | 64 | 90 ns | - | SPANSION INC | 3 | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | Yes | 3.3 V | e1 | Yes | 3A991.B.1.A | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | unknown | 40 | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.09 mA | 16MX16 | 3-STATE | 1.4 mm | 16 | 0.000005 A | 268435456 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16 words | YES | - | YES | 13 mm | 11 mm | ||
![]() S29JL032H90TAI32 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL512N90TAI010 Spansion | In Stock | - | - | YES | 56 | 90 ns | - | SPANSION INC | 3 | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | MO-142BEC, TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | e0 | No | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | not_compliant | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 32MX16 | - | 1.2 mm | 16 | 0.000005 A | 536870912 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 512 | 128K | 8/16 words | YES | - | YES | 18.4 mm | 14 mm | ||
![]() S29GL256P90TFCR2 Spansion | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29JL032H70TAI220 Spansion | In Stock | - | Datasheet | YES | 48 | 70 ns | - | SPANSION INC | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142DD, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | No | 3 V | e0 | No | 3A991.B.1.A | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | not_compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.045 mA | 2MX16 | - | 1.2 mm | 16 | 0.00001 A | 33554432 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 8,63 | 8K,64K | - | YES | BOTTOM | YES | 18.4 mm | 12 mm |