- Ihs Manufacturer
- Memory IC Type
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
spansion Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Additional functions | Alternating current voltage | Dielectric strength | Gross weight | Ihs Manufacturer | Maximum current | Moisture Sensitivity Levels | Nominal load current | Nominal load power | Nominal voltage | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Ripple level | Rohs Code | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | JESD-609 Code | Pbfree Code | ECCN Code | Connector type | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Efficiency | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Operating temperature range | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Endurance | Write Cycle Time-Max (tWC) | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Saturation Current | Features | Reverse Pinout | Power supply type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29AL008D90TFI013 Spansion | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | - | - | SPANSION INC | - | 3 | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | LEAD FREE, MO-142BDD, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | - | Yes | 3.3 V | - | e3 | Yes | EAR99 | - | NOR TYPE | MATTE TIN | TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | - | unknown | 40 | 48 | R-PDSO-G48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.035 mA | 512KX16 | - | 1.2 mm | 16 | - | 0.000005 A | 8388608 bit | PARALLEL | FLASH | 3 V | 1000000 Write/Erase Cycles | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() S29GL256N10TFIV10 Spansion | In Stock | - | - | YES | 56 | 100 ns | - | - | - | - | SPANSION INC | - | 3 | - | - | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP56,.8,20 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | Yes | 3 V | - | e3 | - | EAR99 | - | NOR TYPE | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | - | compliant | 40 | 56 | R-PDSO-G56 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.07 mA | 16MX16 | 3-STATE | 1.2 mm | 16 | - | 0.000005 A | 268435456 bit | PARALLEL | FLASH | 3 V | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16 words | YES | - | YES | - | - | - | - | - | 18.4 mm | 14 mm | ||
![]() S29GL064A90TFIR1 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29AL004D70BFI023 Spansion | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | SPANSION INC | - | 3 | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, LEAD FREE, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | - | Yes | 3 V | - | e1 | Yes | EAR99 | - | NOR TYPE | TIN SILVER COPPER | ALSO CONFIGURABLE AS 512K X 8; BOTTOM BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | - | unknown | 40 | 48 | R-PBGA-B48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.035 mA | 256KX16 | - | 1 mm | 16 | - | 0.000005 A | 4194304 bit | PARALLEL | FLASH | 3 V | 1000000 Write/Erase Cycles | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | BOTTOM | - | - | - | - | - | - | 8.15 mm | 6.15 mm | ||
![]() AM29LV002B-150EC Spansion | In Stock | - | Datasheet | YES | 40 | 150 ns | - | - | - | - | SPANSION INC | - | - | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP-40 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | 3 V | - | - | - | EAR99 | - | NOR TYPE | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | - | unknown | - | 40 | R-PDSO-G40 | Not Qualified | - | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | - | 256KX8 | - | 1.2 mm | 8 | - | - | 2097152 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | 18.4 mm | 10 mm | ||
![]() S99-50224 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29AL004D90BAI020 Spansion | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | - | - | SPANSION INC | - | 3 | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | - | No | 3 V | - | e0 | No | EAR99 | - | NOR TYPE | TIN LEAD | ALSO CONFIGURABLE AS 512K X 8; BOTTOM BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | - | not_compliant | - | 48 | R-PBGA-B48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.035 mA | 256KX16 | - | 1 mm | 16 | - | 0.000005 A | 4194304 bit | PARALLEL | FLASH | 3 V | 1000000 Write/Erase Cycles | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | BOTTOM | - | - | - | - | - | - | 8.15 mm | 6.15 mm | ||
![]() S29AL016D90DGI027 Spansion | In Stock | - | Datasheet | YES | 45 | 90 ns | - | - | - | - | SPANSION INC | - | - | - | - | - | 1048576 words | 1000000 | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE-45 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | - | 3 V | - | - | - | EAR99 | - | NOR TYPE | - | - | 8542.32.00.51 | UPPER | NO LEAD | - | 1 | - | - | unknown | - | 45 | R-XUUC-N45 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.035 mA | 1MX16 | - | - | 16 | - | 0.000005 A | 16777216 bit | PARALLEL | FLASH | 3 V | - | - | 8 | - | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | ||
![]() S29NS016J0LBFW003 Spansion | In Stock | - | Datasheet | YES | 44 | 70 ns | - | - | - | - | SPANSION INC | - | 3 | - | - | - | 1048576 words | 1000000 | 85 °C | -25 °C | PLASTIC/EPOXY | VFBGA | 7.70 X 6.20 MM, LEAD FREE, FBGA-44 | BGA44,8X14,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | - | Yes | 1.8 V | - | e1 | - | EAR99 | - | NOR TYPE | TIN SILVER COPPER | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.5 mm | - | unknown | 40 | 44 | R-PBGA-B44 | Not Qualified | - | 1.95 V | OTHER | 1.7 V | - | ASYNCHRONOUS | 0.06 mA | 1MX16 | - | 1 mm | 16 | - | 0.00004 A | 16777216 bit | PARALLEL | FLASH | 1.8 V | - | 80 ms | - | YES | YES | YES | 4,31 | 8K,32K | - | YES | TOP | YES | - | - | - | - | - | 7.7 mm | 6.2 mm | ||
![]() S29GL256N11TAA02 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29PL032J60BFI12 Spansion | 6819 | - | Datasheet | YES | 48 | 60 ns | - | - | - | - | SPANSION INC | - | - | - | - | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | BGA | - | Yes | 3 V | - | e1 | Yes | EAR99 | - | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | - | unknown | 40 | 48 | R-PBGA-B48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.07 mA | 2MX16 | - | 1 mm | 16 | - | 0.000005 A | 33554432 bit | PARALLEL | FLASH | 3 V | - | - | - | YES | YES | YES | 16,62 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | 3 | - | - | - | - | 8.15 mm | 6.15 mm | ||
![]() AM29LV160DB-90EC Spansion | 50 | - | Datasheet | YES | 48 | 90 ns | - | - | - | - | SPANSION INC | - | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | MO-142DD, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | No | 3 V | - | e0 | No | EAR99 | - | NOR TYPE | TIN LEAD | BOTTOM BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | - | not_compliant | - | 48 | R-PDSO-G48 | Not Qualified | - | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1.2 mm | 16 | - | 0.000005 A | 16777216 bit | PARALLEL | FLASH | 3 V | - | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | - | YES | BOTTOM | YES | 3 | - | - | - | - | 18.4 mm | 12 mm | ||
![]() AM29F010B-90EC Spansion | In Stock | - | Datasheet | YES | 32 | 90 ns | - | - | - | - | SPANSION INC | - | - | - | - | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | MO-142BBD, TSOP-32 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | No | 5 V | - | e0 | No | EAR99 | - | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | - | not_compliant | - | 32 | R-PDSO-G32 | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.04 mA | 128KX8 | - | 1.2 mm | 8 | - | 0.000005 A | 1048576 bit | PARALLEL | FLASH | 5 V | 1000000 Write/Erase Cycles | - | - | YES | YES | YES | 8 | 16K | - | - | - | - | 3 | - | - | - | - | 18.4 mm | 8 mm | ||
![]() S34ML01G100TFI00 Spansion | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL064A11FFIS20 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29F032B-75EC Spansion | In Stock | - | Datasheet | YES | 40 | 70 ns | overload protection, load turn-on delay of at least 30 ms | 90-132/180-264 (AC), 50 Hz V | 1500 (50 Hz, 1 min.) V | 836.00 | SPANSION INC | switch-on pulse - 25 A (115 V); 50 A (230 V) A | - | 10 A | 240 W | load +24 (DC) with ±10 % regulation V | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | MO-142CD, TSOP-40 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | 150 mV | No | 5 V | 53.5*33.5*26/25 | e0 | No | 3A991.B.1.A | screw terminals | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | 215 mm | not_compliant | - | 40 | R-PDSO-G40 | Not Qualified | 81.5 % | 5.25 V | COMMERCIAL | 4.75 V | ≥100 (at Uins.dc=500 V) MΩ | ASYNCHRONOUS | 0.06 mA | 4MX8 | - | 1.2 mm | 8 | -10…+50 °C | 0.000005 A | 33554432 bit | PARALLEL | FLASH | 5 V | - | - | - | YES | YES | YES | 64 | 64K | - | YES | - | - | 3 | built-in fan | - | SKS series switching power supply | 50 mm | 18.4 mm | 10 mm | ||
![]() AM29F400BT-45SC Spansion | In Stock | - | Datasheet | YES | 44 | 45 ns | - | - | - | - | SPANSION INC | - | 3 | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOP | MO-180AA, SOP-44 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | e0 | No | EAR99 | - | NOR TYPE | TIN LEAD | TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | unknown | - | 44 | R-PDSO-G44 | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | - | ASYNCHRONOUS | 0.06 mA | 256KX16 | - | 2.8 mm | 16 | - | 0.000005 A | 4194304 bit | PARALLEL | FLASH | 5 V | 1000000 Write/Erase Cycles | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | TOP | - | - | - | - | - | - | 28.2 mm | 13.3 mm | ||
![]() AM29F800BT-70FI Spansion | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | SPANSION INC | - | 3 | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | REVERSE, MO-142DD, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | - | No | 5 V | - | e0 | No | EAR99 | - | NOR TYPE | TIN LEAD | TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | - | not_compliant | - | 48 | R-PDSO-G48 | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | 0.06 mA | 512KX16 | - | 1.2 mm | 16 | - | 0.001 A | 8388608 bit | PARALLEL | FLASH | 5 V | 1000000 Write/Erase Cycles | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | - | - | - | YES | - | - | 18.4 mm | 12 mm | ||
![]() S29AL016D70BF102 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29AL008D70DHV027 Spansion | In Stock | - | Datasheet | YES | 44 | 70 ns | - | - | - | - | SPANSION INC | - | - | - | - | - | 524288 words | 512000 | 105 °C | -40 °C | UNSPECIFIED | DIE | DIE-44 | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | - | 3 V | - | - | - | EAR99 | - | NOR TYPE | - | - | 8542.32.00.51 | UPPER | NO LEAD | - | 1 | - | - | unknown | - | 44 | R-XUUC-N44 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | - | 512KX16 | - | - | 16 | - | - | 8388608 bit | PARALLEL | FLASH | 3 V | - | - | 8 | - | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - |