- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory IC Type
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
NUMONYX Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Memory IC Type | Mixed Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF38F5060M0Y0B0 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 105 | 96 ns | NUMONYX | 3 | 33554432 words | 32000000 | 85 °C | -30 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA105,9X12,32 | BGA105,9X12,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | Yes | 1.8 V | e1 | - | EAR99 | TIN SILVER COPPER | PSEUDO SRAM IS ORGANIZED AS 8M X 16 | 8542.32.00.71 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 105 | R-PBGA-B105 | Not Qualified | 2 V | OTHER | 1.7 V | SYNCHRONOUS | - | 32MX16 | 1.2 mm | 16 | 0.00016 A | 536870912 bit | MEMORY CIRCUIT | FLASH+PSRAM | 11 mm | 9 mm | ||
![]() M36L0R8060T1ZAQE Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 88 | - | NUMONYX | - | 16777216 words | 16000000 | 85 °C | -25 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | - | 1.8 V | e1 | - | EAR99 | TIN SILVER COPPER | PSEUDO SRAM IS ORGANIZED AS 4M X 16; SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE | 8542.32.00.71 | BOTTOM | BALL | 260 | 1 | 0.8 mm | unknown | NOT SPECIFIED | 88 | R-PBGA-B88 | Not Qualified | 1.95 V | OTHER | 1.7 V | ASYNCHRONOUS | - | 16MX16 | 1.2 mm | 16 | - | 268435456 bit | MEMORY CIRCUIT | - | 10 mm | 8 mm | ||
![]() M36W0R6050B1ZAQF Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 88 | 70 ns | NUMONYX | - | 4194304 words | 4000000 | 85 °C | -30 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | Yes | 1.8 V | - | - | EAR99 | - | PSRAM IS ORGANIZED AS 2M X 16; SYNCHRONOUS BURST MODE ALSO POSSIBLE | 8542.32.00.71 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 88 | R-PBGA-B88 | Not Qualified | 1.95 V | OTHER | 1.7 V | ASYNCHRONOUS | - | 4MX16 | 1.2 mm | 16 | - | 67108864 bit | MEMORY CIRCUIT | FLASH+PSRAM | 10 mm | 8 mm | ||
![]() PF38F1030W0YBQF Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 88 | - | NUMONYX | - | - | - | 85 °C | -25 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Transferred | - | Yes | - | - | - | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | R-PBGA-B88 | Not Qualified | - | OTHER | - | - | 0.055 mA | - | - | - | 0.000005 A | - | MEMORY CIRCUIT | FLASH+PSRAM | - | - | ||
![]() PF38F2040W0YTQ0 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 88 | 70 ns | NUMONYX | - | 4194304 words | 4000000 | 85 °C | -25 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.8 V | - | Yes | EAR99 | - | CONTAINS 32 MBIT SRAM, ALSO CONTAINS 64 MBIT FLASH | 8542.32.00.71 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 88 | R-PBGA-B88 | Not Qualified | 1.95 V | OTHER | 1.7 V | SYNCHRONOUS | 0.035 mA | 4MX16 | 1.2 mm | 16 | 0.00011 A | 67108864 bit | MEMORY CIRCUIT | FLASH+PSRAM | 10 mm | 8 mm | ||
![]() RD38F2040W0YTQ0 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 88 | 70 ns | NUMONYX | - | - | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Transferred | - | No | 1.8 V | - | - | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | R-PBGA-B88 | Not Qualified | - | - | - | - | 0.035 mA | - | - | - | 0.00011 A | - | MEMORY CIRCUIT | FLASH+PSRAM | - | - | ||
![]() PF38F4050M0Y1Q0 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 88 | - | NUMONYX | - | 67108864 words | 64000000 | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | 1.8 V | - | - | EAR99 | - | FLASH IS ALSO ORGANIZED AS 32M X 16 AND 64M X 16, PSEUDO SRAM IS ORGANIZED AS 4M X 16 OR 8M X 16 | 8542.32.00.71 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 88 | R-PBGA-B88 | Not Qualified | 1.95 V | - | 1.7 V | SYNCHRONOUS | - | 64MX16 | 1.2 mm | 16 | - | 1073741824 bit | MEMORY CIRCUIT | - | 10 mm | 8 mm | ||
![]() NAND98R3M2AZBB5E Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 107 | - | NUMONYX | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA107,10X14,32 | BGA107,10X14,32 | RECTANGULAR | GRID ARRAY | Obsolete | BGA | Yes | 1.8 V | - | Yes | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | NOT SPECIFIED | - | 0.8 mm | unknown | NOT SPECIFIED | 107 | R-PBGA-B107 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | MEMORY CIRCUIT | FLASH+SDRAM | - | - | ||
![]() PF38F5070M0Y0V0 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 165 | 96 ns | NUMONYX | - | - | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA165,12X15,25 | BGA165,12X15,25 | RECTANGULAR | GRID ARRAY, FINE PITCH | Transferred | - | Yes | 1.8 V | - | - | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | - | - | 0.635 mm | unknown | - | - | R-PBGA-B165 | Not Qualified | - | - | - | - | - | - | - | - | 0.00016 A | - | MEMORY CIRCUIT | FLASH+PSRAM | - | - | ||
![]() NAND98W3M1AZBC5E Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 137 | - | NUMONYX | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA137,10X15,32 | BGA137,10X15,32 | RECTANGULAR | GRID ARRAY | Obsolete | BGA | Yes | 3 V | - | Yes | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | NOT SPECIFIED | - | 0.8 mm | unknown | NOT SPECIFIED | 137 | R-PBGA-B137 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | MEMORY CIRCUIT | FLASH+SDRAM | - | - | ||
![]() RD38F2030W0ZTQ0 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 88 | - | NUMONYX | - | - | - | 85 °C | -25 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Transferred | - | No | - | - | - | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | R-PBGA-B88 | Not Qualified | - | OTHER | - | - | 0.055 mA | - | - | - | 0.000005 A | - | MEMORY CIRCUIT | FLASH+PSRAM | - | - | ||
![]() RD38F3352LLZDQ0 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 88 | 88 ns | NUMONYX | - | - | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Transferred | - | No | 1.8 V | - | - | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | R-PBGA-B88 | Not Qualified | - | - | - | - | 0.035 mA | - | - | - | - | - | MEMORY CIRCUIT | FLASH+PSRAM | - | - | ||
![]() M36DR232A120ZA6C Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 66 | - | NUMONYX | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | THE DEVICE ALSO CONTAINS A 2 MBIT (128K X16) SRAM | 8542.32.00.71 | BOTTOM | BALL | - | 1 | 0.8 mm | not_compliant | - | 66 | R-PBGA-B66 | Not Qualified | 2.2 V | INDUSTRIAL | 1.65 V | ASYNCHRONOUS | - | 2MX16 | 1.4 mm | 16 | - | 33554432 bit | MEMORY CIRCUIT | - | 12 mm | 8 mm | ||
![]() NAND99W3M1BZBC5E Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 137 | - | NUMONYX | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA137,10X15,32 | BGA137,10X15,32 | RECTANGULAR | GRID ARRAY | Obsolete | BGA | Yes | 3 V | - | Yes | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | NOT SPECIFIED | - | 0.8 mm | unknown | NOT SPECIFIED | 137 | R-PBGA-B137 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | MEMORY CIRCUIT | FLASH+SDRAM | - | - | ||
![]() NAND98R3M0AZBB5E Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 107 | - | NUMONYX | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA107,10X14,32 | BGA107,10X14,32 | RECTANGULAR | GRID ARRAY | Obsolete | BGA | Yes | 1.8 V | - | Yes | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | NOT SPECIFIED | - | 0.8 mm | unknown | NOT SPECIFIED | 107 | R-PBGA-B107 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | MEMORY CIRCUIT | FLASH+SDRAM | - | - | ||
![]() RD38F3040L0YTQ0 Numonyx Memory Solutions | In Stock | - | Datasheet | YES | 88 | 88 ns | NUMONYX | - | - | - | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Transferred | - | No | 1.8 V | - | - | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | R-PBGA-B88 | Not Qualified | - | - | - | - | 0.035 mA | - | - | - | - | - | MEMORY CIRCUIT | FLASH+PSRAM | - | - |