- Height
- Length
- Width
- Dim
- Type
- Weight
- Features
- Interface
- Power supply (details)
- Temperature reading range
- Temperature reading range (max.)
- Temperature reading range (min.)
Attribute column
Manufacturer
Robert Bosch Cameras
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Weight | Accuracy ± °C | Ambient temperature | Base Product Number | Basic accuracy | Calibrated to | Connections | Contact Finish Mating | Dim | Display | Mfr | Package | Power supply (details) | Primary Material | Probe diameter | Product Status | Temperature reading range | Temperature reading range (max.) | Temperature reading range (min.) | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Interface | Shell Size, MIL | Resolution | Features | Magnification | Height | Length | Width | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0601083101 Robert Bosch | In Stock | - | - | - | - | - | 540g | 3°C | - | - | 3% | Manufacturers standards (no certificate) | - | - | (L x W x H) 63 x 95 x 233 mm | Color TFT | - | - | - | - | - | - | -10 up to +400 °C | +400°C | -10°C | - | - | - | - | - | GTC 400 C | - | - | - | - | - | - | - | - | - | Micro USB,Bluetooth | - | - | - | - | 233mm | 63mm | 95mm | - | ||
![]() 0 986 334 001 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed SPL | - | 38mm | 63mm | 60mm | - | ||
![]() 0 986 334 002 Robert Bosch | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | - | KJB7T | - | - | - | Gold | - | - | ITT Cannon, LLC | Bulk | - | Metal | - | Active | - | - | - | - | -65°C ~ 200°C | KJB | Crimp | Receptacle, Male Pins | - | 100 | - | Threaded | - | A | - | Environment Resistant | Electroless Nickel | 23-35 | - | - | - | - | - | 60mm | 102mm | 70mm | 50.0µin (1.27µm) | ||
![]() 0603687000 Robert Bosch | In Stock | - | - | - | - | - | 390g | - | - 10...+50°C | - | - | - | - | - | (L x W x H) 161 x 70 x 41 mm | - | - | - | 4 x 1.5 V LR6 (AA) | - | 8mm | - | - | - | - | - | - | - | - | - | UniversalInspect | - | - | - | - | - | - | - | - | - | - | - | 320 x 240 Pixels | - | - | 41mm | 161mm | 70mm | - | ||
![]() 0.601.083.508 Robert Bosch | In Stock | - | - | - | - | - | 0.470kg | - | - | - | - | - | USB 2.0,Wi-Fi (802.11b/g) | - | (L x W x H) 115 x 102 x 231 mm | - | - | - | 12V | - | - | - | -20 up to 600 °C | 600°C | -20°C | - | - | - | - | - | GTC 600 C Click&Go | - | - | - | - | - | - | - | - | - | USB-C® | - | - | - | - | 231mm | 115mm | 102mm | - |