- Mfr
- Package
- Product Status
- Series
- Accessory Type
- Lens Size
- Lead Style
- Type
- Color
- Lens Style
- Voltage, Rating
- Operating Temperature
Attribute column
Manufacturer
interlight Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Underplate Material | Contact Materials | Mfr | Package | Product Status | RoHS | Tail Length | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Pitch | Orientation | Housing Color | Impedance | Lead Style | Accessory Type | Contact Current Rating | Lens Style | Lens Size | Number of Signal Positions | Hole Diameter | Number of Columns | Make First / Break Last | Differential Signaling | Differential Pairs per Column | Number of Ground Positions | Height | Length | Width | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10PAK:WW-3UF8-0 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | 6V | LIGHTING-HALOGEN | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | Flange | Replacement Light Bulb | - | - | T-3 / Base: P13.5S | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-6J12-7 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | 120V | LIGHTING-HALOGEN | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | Medium Screw | Replacement Light Bulb | - | - | F-15 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-6KFC-7 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | 12V | LIGHTING-HALOGEN | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | T-4 / Base: GY6.35 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-3EBR-9 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | - | SAD / FULL SPECTRUM BULBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Bi-Pin | Replacement Light Bulb | - | - | T-5 / Base: G5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30PAK:WW-61BG-4 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | - | SAD / FULL SPECTRUM BULBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium Bi-Pin | Replacement Light Bulb | - | - | T-12 / Base: G13 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PAK:WX-J5FS-6 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | - | LIGHTING-FLOURESCENT | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Bi-Pin | Replacement Light Bulb | - | - | T-5 / Base: G5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-1TE0-1 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | 150 V | LIGHTING-FLOURESCENT | 0.1 % | - | 100 ppm/°C | - | Fluorescent | 390 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | Medium Screw | Replacement Light Bulb | - | - | Base: E26 | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 2PAK:WW-0W71-3 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | 220V | LIGHTING-HALOGEN | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | Recessed - Single Contact | Replacement Light Bulb | - | - | T-3 / Base: R7S/RX7 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30PAK:WW-6VWW-0 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | 150 V | LIGHTING-FLOURESCENT | 0.5 % | - | 100 ppm/°C | - | Fluorescent | 556 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | T-8 / Base: G13 | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 2PAK:WW-3X5V-5 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | 150 V | LIGHTING-INCANDESCENT | 0.5 % | - | 50 ppm/°C | - | Incandescent | 8.76 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | Medium Screw | Replacement Light Bulb | - | - | A-21 / Base: E26 | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 25PAK:WX-J5CV-0 interlight | In Stock | - | - | Gold, Tin | Polymer | Nickel | Copper, Nickel | Interlight | Box | Active | Non-Compliant | 1.2 mm | - | SAD / FULL SPECTRUM BULBS | - | Press-Fit | - | Header, Pin | - | - | 108 | 185 °C | -67 °C | - | - | 9 | - | 1.905 mm | Vertical | Black | 85 Ω | Medium Bi-Pin | Replacement Light Bulb | 750 mA | - | T-8 / Base: G13 | 72 | 381 µm | 12 | No | Yes | 3 | 36 | 11.95 mm | 29.3 mm | 16.7 mm | 1.27 µm | UL94 V-0 | ||
![]() 2PAK:WW-EFWX-9 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | 12V | LIGHTING-HALOGEN | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | T-4 / Base: GY6.35 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-52RS-0 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | 100 V | LIGHTING-MARINE | 1 % | - | 50 ppm/°C | - | Incandescent | 2.87 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | Bayonet - Single Contact | Replacement Light Bulb | - | - | S-8 / Base: BA15S | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 2PAK:WW-4EUU-5 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | 120V | PROJECTION, STAGE STUDIO, ANSI, CODE BULBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium Screw | Replacement Light Bulb | - | - | PS-25 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PAK:WW-333T-7 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | - | LIGHTING-FLOURESCENT | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | T-8 / Base: G13 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-EZX9-6 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | - | LIGHTING-FLOURESCENT | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | T-4 / Base: G23 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-63VW-0 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | 120V | LIGHTING-INCANDESCENT | - | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | Medium Screw | Replacement Light Bulb | - | - | A-21 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-72X7-1 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | - | - | - | LIGHTING-FLOURESCENT | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pin | Replacement Light Bulb | - | - | T-4 / Base: GX24Q-5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-15DL-0 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | 120V | LIGHTING-HALOGEN | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | Intermediate Screw | Replacement Light Bulb | - | - | PAR-16 / Base: E17 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-5BJ7-8 interlight | In Stock | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Light Bulb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |