- Mfr
- Package
- Product Status
- Series
- Accessory Type
- Lens Size
- Lead Style
- Type
- Color
- Lens Style
- Voltage, Rating
- RoHS
Attribute column
Manufacturer
interlight Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | For Use With/Related Products | Mfr | Package | Primary Material | Product Status | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Type | Circuit | Failure Rate | Current - Supply (Disable) (Max) | Shell Size, MIL | Lead Style | Accessory Type | Spread Spectrum Bandwidth | Cable Opening | Lens Style | Lens Size | Voltage - Load | Absolute Pull Range (APR) | Load Current | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PAK:WW-FLCL-8 interlight | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | RN73R1J | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 1.42 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Bi-Pin | Replacement Light Bulb | - | - | - | T-5 / Base: G5 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() 2PAK:WW-2V43-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Light Bulb | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15PAK:WW-619S-8 interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | 130V | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 148 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | Medium Screw | Replacement Light Bulb | - | - | - | PAR-38 / Base: E26 | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() 2PAK:WW-7HBC-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 12V | - | * | - | - | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | T-4 / Base: GY6.35 | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-4ZJW-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 120V | - | * | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium Screw | Replacement Light Bulb | - | - | - | Base: E26 | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-F09E-2 interlight | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | KJB6T | Gold | - | Replacement For SLI Sylvania Lighting FS25 4 Pack | ITT Cannon, LLC | Bulk | Metal | Active | - | - | -65°C ~ 200°C | KJB | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 13 | - | - | - | - | Threaded | - | - | E | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 11-35 | - | - | - | - | - | - | - | - | - | - | Starter | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 2PAK:WW-4G02-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | 120V | - | * | - | - | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Recessed - Single Contact | Replacement Light Bulb | - | - | - | T-3 / Base: R7S/RX7 | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WX-EJJX-9 interlight | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | PM6760A30 | - | - | Replacement For Light Bulb / Lamp 35866ATR 2 Pack | Sensata-Crydom | Bulk | - | Active | 90 ~ 280VAC/DC | - | - | PM67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | Replacement Light Bulb | - | - | - | - | 48 V ~ 600 V | - | 30 A | - | - | - | - | - | ||
![]() 2PAK:WW-4Y2Z-5 interlight | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | RN73R2A | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±10ppm/°C | - | - | 626 Ohms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Light Bulb | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() 2PAK:WW-R5GB-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 120V | - | * | - | - | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Recessed - Single Contact | Replacement Light Bulb | - | - | - | T-3 / Base: R7S/RX7 | - | - | - | - | - | - | - | - | ||
![]() 12PAK:WW-442A-9 interlight | In Stock | - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | 1225 | - | - | - | - | - | - | TE Connectivity Passive Product | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | 3430 | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | 2 | - | ±200ppm/°C | - | Fluorescent | 2.4 Ohms | - | Thick Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | T-12 / Base: G13 | - | - | - | Automotive AEC-Q200 | 0.031 (0.80mm) | - | - | AEC-Q200 | ||
![]() 2PAK:WW-2Q40-5 interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SiTime | Tape & Reel (TR) | - | Active | - | 120V | -20°C ~ 70°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 72 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | 70µA | - | Medium Prefocus | Replacement Light Bulb | - | - | - | T-12 / Base: P28S | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() 12PAK:WW-4CJ4-3 interlight | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | Fluorescent | - | - | - | Silver | - | - | Threaded | - | - | A | - | - | - | - | - | Electroless Nickel | 45-3 | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | T-8 / Base: G13 | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-4XCC-9 interlight | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | Incandescent | - | - | - | Silver | - | - | Threaded | - | - | E | - | - | - | - | - | Passivated | 16-22 | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | T-8 / Base: G13 | - | - | - | Ground | - | - | - | - | ||
![]() 2PAK:WW-00DE-9 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Bi-Pin | Replacement Light Bulb | - | - | - | T-5 / Base: G5 | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-V202-5 interlight | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±200ppm/°C | - | Fluorescent | 150 Ohms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pin | Replacement Light Bulb | - | - | - | T-4 / Base: G24Q-1 | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() 2PAK:WW-37UH-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Light Bulb | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-2WJT-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | 120V | - | * | - | - | - | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Light Bulb | - | - | - | T-10 / Base: P28S | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-EL5T-8 interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | 12V | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 28.636364 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | Bi-Pin | Replacement Light Bulb | - | - | - | MR-16 / Base: GX5.3/GU5.3 | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() 2PAK:WW-2G0Y-7 interlight | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | Thermoplastic | - | TV06RW | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Male Pins | - | - | 37 | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | B | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 15-35 | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | MR-16 / Base: GX5.3/GU5.3 | - | - | - | Coupling Nut, Self Locking | - | 50.0µin (1.27µm) | - | - |