- Mfr
- Package
- Product Status
- Series
- Accessory Type
- Lens Size
- Lead Style
- Type
- Color
- Lens Style
- Voltage, Rating
- RoHS
Attribute column
Manufacturer
interlight Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Load Capacitance | Speed | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Accessory Type | Frequency Tolerance | Spread Spectrum Bandwidth | Lens Style | Mating Cycles | Operating Temperature - Junction | Contact Form | Lens Size | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Capacitance @ Vr, F | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Absolute Pull Range (APR) | Reverse Recovery Time (trr) | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PAK:WW-R50K-8 interlight | In Stock | - | - | Surface Mount | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | Copper Alloy | KYOCERA AVX | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 125V | -40°C ~ 125°C | 9159 | - | - | - | Solder | - | Plug | - | - | 2 | - | - | - | - | 5A per Contact | 0.118 (3.00mm) | - | - | - | - | Board to Cable/Wire | - | - | - | - | - | Gold | - | - | - | - | White | - | - | - | - | - | - | - | - | - | Medium Screw | Replacement Light Bulb | - | - | - | 10 | - | - | A-21 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PAK:WW-5C0U-4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | - | - | - | T-8 / Base: G13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-7CV6-1 interlight | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | - | 3V | - | - | - | 24.576 MHz | ±500ppb | HCMOS | - | - | - | - | - | Crystal | 9.5mA | - | - | - | - | - | - | - | - | - | - | 4 Pin | Replacement Light Bulb | - | - | - | - | - | - | T-4 / Base: G24Q-1 | - | - | - | - | - | - | - | - | - | - | - | - | ±5ppm | - | - | 0.079 (2.00mm) | - | - | ||
![]() 2PAK:WW-3825-0 interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | - | Active | 120V | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 50.2133 MHz | ±20ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | Recessed - Single Contact | Replacement Light Bulb | - | - | - | - | - | - | T-3 / Base: R7S/RX7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() 2PAK:WW-2KZ9-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | 220V | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Recessed - Single Contact | Replacement Light Bulb | - | - | - | - | - | - | T-4 / Base: R7S/RX7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12PAK:WW-4AL4-9 interlight | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | Strip | - | Active | - | -40°C ~ 85°C | Ultra™ Si540 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | 100 MHz | ±7ppm | LVDS | - | - | - | - | Enable/Disable | Crystal | 111mA | - | - | - | - | 100mA | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | - | - | - | T-12 / Base: G13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 2PAK:WW-VCX6-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 12V | - | * | - | - | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Light Bulb | - | - | - | - | - | - | T-3.5 / Base: P14.5S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12PAK:WW-F095-9 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | - | - | - | T-8 / Base: G13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-8876-5 interlight | In Stock | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-203AA (DO-4) | - | - | - | - | - | Microchip Technology | Bulk | - | Active | - | - | Military, MIL-PRF-19500/304 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | - | 1.5 V @ 38 A | Miniature Bi-Pin | Replacement Light Bulb | - | - | - | - | -65°C ~ 175°C | - | T-5 / Base: G5 | 200 V | 20A | - | - | - | - | - | 115pF @ 10V, 1MHz | - | - | - | - | - | 150 ns | - | - | - | - | ||
![]() 2PAK:WW-AGS6-6 interlight | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | RN73R2A | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 110V | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | - | ±50ppm/°C | - | Fluorescent | 931 Ohms | - | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | - | - | - | T-4 / Base: G23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | AEC-Q200 | ||
![]() 25PAK:WW-A92Y-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | - | - | - | T-8 / Base: G13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-5BDD-7 interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | 12V | -30°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | 200 Ohms | - | - | - | 22pF | - | Fundamental | - | - | Bi-Pin | Replacement Light Bulb | ±25ppm | - | - | - | - | - | T-4 / Base: GY6.35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | ||
![]() 2PAK:WW-2GL8-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | 120V | - | * | - | - | - | - | - | - | Halogen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Double Contact | Replacement Light Bulb | - | - | - | - | - | - | T-4 / Base: BA15D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12PAK:WW-4CJK-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | - | - | - | T-12 / Base: G13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30PAK:WW-108E-9 interlight | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 757.90Ohms | - | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | - | Active | - | -55°C ~ 100°C | MX62 | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stud, Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | Recessed - Double Contact | Replacement Light Bulb | - | - | - | - | - | SPST-NO (1 Form A) | T-12 / Base: R17D | - | - | 30 ms | 72VDC | - | 95 mA | 12 ms | - | 46 VDC | 200 A | 6.8W | 2.7 VDC | - | - | Auxiliary Contacts, Sealed - Hermetically | - | - | - | ||
![]() 30PAK:WW-7LRH-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | - | - | - | T-12 / Base: G13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-V25B-9 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 12V | - | * | - | - | - | - | - | - | Xenon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | Replacement Light Bulb | - | - | - | - | - | - | T-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12PAK:WW-4VZ3-2 interlight | In Stock | - | - | Free Hanging (In-Line) | - | - | Zinc Die Cast | - | - | AX4F | - | Gold | - | Amphenol Audio | Bulk | Metal | Active | - | -25°C ~ 75°C | AX | - | - | - | Solder Cup | - | Plug, Female Sockets | Halogen | - | 4 | - | Silver | - | Latch Lock | 10A | - | - | - | Keyed | IP40 | - | - | - | - | Nickel | XLR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Light Bulb | - | - | - | - | - | - | MR-16 / Base: GU10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | ||
![]() 2PAK:WW-0KT1-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | * | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pin | Replacement Light Bulb | - | - | - | - | - | - | T-4 / Base: G24Q-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12PAK:WW-1AE3-9 interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 113.333333 MHz | ±15ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | Bi-Pin | Replacement Light Bulb | - | - | - | - | - | - | T-12 / Base: G13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - |