- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Operating Temperature-Min
- Mounting Feature
- Surface Mount
- Optoelectronic Device Type
- Peak Wavelength
- Infrared Range
- Dark Current-Max
- On-State Current-Max
Attribute column
Manufacturer
KODENSHI AUK Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Semiconductor Material | Current Transfer Ratio-Min | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Power Dissipation (Max) | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Range | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KPC3063 Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP-3ML Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | Silicon | - | KODENSHI AUK CORP | - | 80 °C | -20 °C | Contact Manufacturer | - | - | 1 | unknown | SINGLE | PN PHOTODIODE | - | - | - | 30 V | - | 900 nm | - | - | YES | 8e-10 s | 0.075 mA | 5 V | ||
![]() ST601 Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | - | - | unknown | - | PHOTO TRANSISTOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT304R2L Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 85 °C | -20 °C | Contact Manufacturer | 0.15 W | - | - | unknown | - | PHOTO DARLINGTON | - | - | 0.05 A | - | - | 850 nm | 10000 nA | - | YES | - | - | - | ||
![]() KPC844 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 50% | KODENSHI CORP | 4 | 85 °C | -30 °C | Obsolete | 0.15 W | 8541.40.80.00 | - | unknown | - | - | 0.06 A | 1.3 V | 0.05 A | - | 5000 V | - | - | - | - | 0.000006 s | - | - | ||
![]() PT23GP11 Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP-45ML Kodenshi Sensing | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | Silicon | - | KODENSHI AUK CORP | - | 90 °C | -20 °C | Contact Manufacturer | - | - | 1 | unknown | SINGLE | PN PHOTODIODE | - | - | - | 20 V | - | 900 nm | 10000 nA | - | YES | 0.000002 s | 0.17 mA | 5 V | ||
![]() SP-2ML Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | Silicon | - | KODENSHI AUK CORP | - | 80 °C | -20 °C | Contact Manufacturer | - | - | 1 | unknown | SINGLE | PN PHOTODIODE | - | - | - | 30 V | - | 900 nm | - | - | YES | 2e-7 s | 0.025 mA | 5 V | ||
![]() HPI-201 Kodenshi Sensing | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 100 °C | -30 °C | Obsolete | - | - | 1 | unknown | SINGLE | PIN PHOTODIODE | - | - | - | 50 V | - | 920 nm | 10 nA | - | YES | - | 0.019 mA | 50 V | ||
![]() ST-1CL3H Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI AUK CORP | - | 90 °C | -20 °C | Contact Manufacturer | - | - | - | unknown | - | PHOTO TRANSISTOR | - | - | 0.02 A | - | - | 880 nm | 200 nA | 0.075 W | YES | 0.0000025 s | - | - | ||
![]() ST-SKLT Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 125 °C | -35 °C | Contact Manufacturer | 0.075 W | - | - | unknown | - | - | - | - | - | - | - | 880 nm | 100 nA | - | - | - | - | - | ||
![]() SP-1CL3R2 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 90 °C | -25 °C | Contact Manufacturer | - | - | 1 | unknown | SINGLE | PN PHOTODIODE | - | - | - | 20 V | - | 920 nm | 1000 nA | - | YES | - | 0.015 mA | 20 V | ||
![]() ST-1KLA Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 125 °C | -30 °C | Contact Manufacturer | 0.15 W | - | - | unknown | - | PHOTO TRANSISTOR | - | - | 0.05 A | - | - | 880 nm | 200 nA | - | YES | 0.000008 s | - | - | ||
![]() SP-1ML Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 90 °C | -20 °C | Contact Manufacturer | - | - | 1 | unknown | SINGLE | PN PHOTODIODE | - | - | - | 20 V | - | 900 nm | 100 nA | - | YES | - | 0.015 mA | 20 V | ||
![]() ST-1MLBR2 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 90 °C | -20 °C | Contact Manufacturer | 0.1 W | - | - | unknown | - | PHOTO TRANSISTOR | - | - | 0.03 A | - | - | 940 nm | 200 nA | - | YES | 0.000008 s | - | - | ||
![]() ST-1MLA Kodenshi Sensing | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 90 °C | -20 °C | Contact Manufacturer | 0.1 W | - | - | unknown | - | PHOTO TRANSISTOR | - | - | 0.03 A | - | - | 880 nm | 200 nA | - | YES | 0.000008 s | - | - | ||
![]() ST3811 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 85 °C | -25 °C | Contact Manufacturer | 0.075 W | - | - | unknown | - | PHOTO TRANSISTOR | - | - | 0.02 A | - | - | 880 nm | 500 nA | - | YES | - | - | - | ||
![]() SD-112S Kodenshi Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | KODENSHI CORP | - | 85 °C | -25 °C | Contact Manufacturer | - | - | 1 | unknown | COMMON CATHODE, 2 ELEMENTS | PN PHOTODIODE | - | - | - | 30 V | - | 920 nm | 5 nA | - | YES | - | 0.011 mA | - | ||
![]() ST309 Kodenshi Sensing | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 85 °C | -25 °C | Contact Manufacturer | - | - | - | unknown | - | - | - | - | 0.03 A | - | - | 800 nm | 500 nA | - | YES | - | - | - | ||
![]() SD-112F2 Kodenshi Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | KODENSHI AUK CORP | - | 40 °C | -20 °C | Contact Manufacturer | - | - | 1 | unknown | COMMON CATHODE, 2 ELEMENTS | PN PHOTODIODE | - | - | - | 15 V | - | 920 nm | 5 nA | - | YES | - | 0.011 mA | - |