- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Isolation Voltage-Max
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Surface Mount
- On-State Current-Max
- Number of Elements
Attribute column
Manufacturer
Cosmo Electronics Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | HTS Code | Reach Compliance Code | Current rating | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Rated voltage | Isolation Voltage-Max | Output Range | On-State Voltage-Max | Profile | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Reverse Leakage Current-Max | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KP5010B Cosmo Electronics | In Stock | - | Datasheet | gold-plated | - | - | 36 | - | socket | 2x18 | 2.54mm | - | THT | 3.29 g | COSMO ELECTRONICS CORP | female | - | - | - | Contact Manufacturer | - | - | 2.54mm | straight | pin strips | -40...163°C | 8541.40.80.00 | compliant | 1.5A | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() KMOC3023STL Cosmo Electronics | In Stock | - | Datasheet | gold-plated | YES | SURFACE MOUNT | 54 | 1 | socket | 2x27 | 2.54mm | - | THT | 2.43 g | COSMO ELECTRONICS CORP | female | - | 115 °C | -40 °C | Contact Manufacturer | - | Yes | 2.54mm | straight | pin strips | -40...163°C | 8541.40.80.00 | compliant | 1.5A | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 400 V | 60V | 5300 V | - | 3 V | beryllium copper | - | 1 A | 0.005 A | 0.00001 A | 0.254µm | UL94V-0 | ||
![]() KP40101C Cosmo Electronics | In Stock | - | Datasheet | gold-plated | NO | THROUGH HOLE MOUNT | 36 | 1 | socket | 2x18 | 2.54mm | 3000% | THT | 1.65 g | COSMO ELECTRONICS CORP | female | - | 115 °C | -55 °C | Contact Manufacturer | - | Yes | 2.54mm | straight | pin strips | -40...163°C | 8541.40.80.00 | compliant | 1.5A | - | 0.05 A | 1.4 V | 0.15 A | - | 60V | 5000 V | 0.2 W | - | beryllium copper | 0.0003 s | - | - | - | 0.254µm | UL94V-0 | ||
![]() KPC355NT Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KP5010C Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMOC3023S Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2010D Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMOC3043STR Cosmo Electronics | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | 1 | 115 °C | -40 °C | Contact Manufacturer | - | Yes | - | - | - | - | 8541.40.80.00 | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 400 V | - | 5300 V | - | 3 V | - | - | 1 A | 0.005 A | 0.00001 A | - | - | ||
![]() KP1040SE Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPC6N139S Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KP50101B Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMOC3051H Cosmo Electronics | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | 1 | 115 °C | -40 °C | Contact Manufacturer | - | Yes | - | - | - | - | 8541.40.80.00 | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 600 V | - | 5300 V | - | 3 V | - | - | 1 A | 0.015 A | 0.00001 A | - | - | ||
![]() K2010E Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPC6N139H Cosmo Electronics | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 400% | - | - | COSMO ELECTRONICS CORP | - | 1 | 100 °C | -40 °C | Contact Manufacturer | 0.1 W | Yes | - | - | - | - | 8541.40.80.00 | compliant | - | - | 0.02 A | 1.7 V | 0.06 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() KPC6N135H Cosmo Electronics | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 5% | - | - | COSMO ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | Contact Manufacturer | 0.1 W | Yes | - | - | - | - | 8541.40.80.00 | compliant | - | - | 0.025 A | 1.95 V | 0.008 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() KPC815 Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMOC3063H Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPC815S Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KP5010E Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMOC3062H Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |