- Current - DC Forward (If) (Max)
- Moisture Sensitivity Level (MSL)
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Typ)
- RoHS Status
- Published
- Spectral Bandwidth
- Package / Case
- Forward Voltage
- Max Reverse Voltage (DC)
- Connector Type
Attribute column
Manufacturer
Optek Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Number of Elements | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Power Rating | Depth | Max Output Current | Operating Supply Voltage | Voltage - Forward (Vf) (Typ) | Output Power | Forward Current | Lens Style | Test Current | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Voltage | Current - DC Forward (If) (Max) | Number of LEDs | Peak Wavelength | Reverse Voltage (DC) | Spectral Bandwidth | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPF1414T TT Electronics/Optek Technology | 47 |
| Datasheet | 62 Weeks | - | SMA | 8 | - | Bulk | 2007 | Active | 1 (Unlimited) | ST | 85°C | -40°C | - | 55pF | - | - | - | 2.1V | 2.09V | - | 100mA | - | - | 1.8V | 4ns | 2.09V | - | 1.8V | - | 100mA | - | 840 nm | 1.8V | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF370A TT Electronics/Optek Technology | 5 | - | Datasheet | 62 Weeks | Through Hole | TO-46 | 3 | 1 | - | 1997 | Active | 1 (Unlimited) | - | 100°C | -40°C | Red | - | 25μW | 5.72mm | - | 1.8V | 2V | - | 100mA | Circular | 100mA | 1V | 6ns | 1.8V | 6 ns | 1V | 1V | 100mA | 1 | - | 1V | 35nm | 4.27mm | 5.72mm | 5.72mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF372A TT Electronics/Optek Technology | 92 | - | Datasheet | 62 Weeks | Panel, Screw | TO-18 | 3 | 1 | - | - | Active | 1 (Unlimited) | ST | 85°C | -40°C | - | - | 25W | 10.41mm | - | 2V | 2V | - | 100mA | - | 100mA | 1V | 10ns | 1.8V | 10 ns | 1V | 1V | 100mA | - | 850 nm | 1V | 35nm | 20.32mm | 12.7mm | 12.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF320B TT Electronics/Optek Technology | 26 |
| Datasheet | 62 Weeks | - | TO-46 | - | - | - | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V | - | 100mA | - | - | 1V | - | 1.8V | - | 1V | - | 100mA | - | - | 1V | 35nm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() OPF340A TT Electronics/Optek Technology | 88 |
| Datasheet | 62 Weeks | - | TO-46 | - | - | - | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.8V | 2V | 25μW | - | - | - | 1V | - | 2V | - | 1V | - | 100mA | - | - | - | 35nm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPF1414 TT Electronics/Optek Technology | 119 | - | Datasheet | 62 Weeks | Through Hole | SMA | 8 | - | - | 2007 | Active | 1 (Unlimited) | ST | 85°C | -40°C | - | 55pF | 31.6μW | - | - | 1.7V | 2.09V | - | 100mA | - | - | 1.8V | 4ns | 1.7V | - | 1.8V | - | 100mA | - | 840 nm | 3.8V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF372D TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | TO-18 | - | - | - | 2012 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | 1V | - | 2V | - | 1V | - | 100mA | - | - | - | 35nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF320A TT Electronics/Optek Technology | 19 |
| Datasheet | 62 Weeks | - | TO-46 | 3 | - | - | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | 1V | - | 2V | - | 1V | - | 100mA | - | - | - | 35nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF397A TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | TO-18 | - | - | - | 2013 | Obsolete | 1 (Unlimited) | ST | - | - | - | - | - | - | - | 1.8V | 2V | - | - | - | - | 1V | - | 2V | - | 1V | - | 100mA | - | - | - | 35nm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPF345A TT Electronics/Optek Technology | 77 |
| Datasheet | 62 Weeks | Through Hole | TO-46 | 3 | 1 | - | 1997 | Active | 1 (Unlimited) | Connector | 125°C | -40°C | - | - | - | 5.59mm | - | 1.8V | 2V | - | 100mA | - | 100mA | 1V | - | 2V | - | 1V | 1V | 100mA | - | - | - | 35nm | - | 5.59mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() OPF322A TT Electronics/Optek Technology | 15 |
| Datasheet | 62 Weeks | - | TO-46 | - | - | - | 2013 | Active | 1 (Unlimited) | ST | 100°C | -40°C | - | - | - | - | - | - | 2V | - | - | - | - | 1V | - | 2V | - | 1V | - | 100mA | - | - | - | 35nm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPF693-2 TT Electronics/Optek Technology | 63 |
| Datasheet | 62 Weeks | - | - | 3 | - | - | 2012 | Active | 1 (Unlimited) | ST | 85°C | -40°C | - | - | - | - | - | 1.8V | 1.8V | - | - | - | - | 1V | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF342A TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | TO-46 | - | - | - | 1997 | Obsolete | 1 (Unlimited) | ST | 125°C | -40°C | - | - | - | - | - | - | 2V | - | - | - | - | 1V | - | 2V | - | 1V | - | 100mA | - | - | - | 35nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF694-2 TT Electronics/Optek Technology | 166 |
| Datasheet | 62 Weeks | - | - | - | - | - | 2007 | Active | 1 (Unlimited) | ST | 85°C | -40°C | - | - | - | - | - | - | 2.1V Max | - | - | - | - | 1V | - | - | - | - | - | 100mA | - | - | - | 35nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF390C TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | TO-18 | 3 | 1 | - | 1997 | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | 5.72mm | - | - | 2V | 12.5μW | 100mA | - | 100mA | 1V | - | 2V | - | 1V | 1V | 100mA | - | - | - | 35nm | - | 5.72mm | - | No | - | RoHS Compliant | - | ||
![]() OPF347A TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | TO-18 | - | - | Bulk | 2013 | Obsolete | 1 (Unlimited) | ST | 125°C | -40°C | - | - | - | - | 100mA | 1.8V | 2V | - | - | - | - | 1V | - | 2V | - | 1V | - | 100mA | - | - | - | 35nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF1412T TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | - | 8 | - | - | 2007 | Obsolete | 1 (Unlimited) | ST | 85°C | -40°C | - | 55pF | - | - | - | 1.8kV | 2.09V | - | - | - | - | 1.8V | - | 2.09V | - | 1.8V | - | 100mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPF390A TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | TO-18 | - | - | - | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | 1V | - | 2V | - | 1V | - | 100mA | - | - | - | 35nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF345C TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | TO-46 | - | - | - | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V | 12.5μW | - | - | - | 1V | - | 2V | - | 1V | - | 100mA | - | - | - | 35nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF352A TT Electronics/Optek Technology | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | - | Active | Not Applicable | ST | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 1V | - | - | - | - | - | 100mA | - | - | - | 50nm | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools