- Current - DC Forward (If) (Max)
- Moisture Sensitivity Level (MSL)
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Typ)
- RoHS Status
- Published
- Spectral Bandwidth
- Package / Case
- Forward Voltage
- Max Reverse Voltage (DC)
- Connector Type
Attribute column
Manufacturer
Optek Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Elements | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Supply Voltage | Depth | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Fall Time-Max | Supply Voltage-Max (Vsup) | Number of Channels | Voltage - Forward (Vf) (Typ) | Output Power | Forward Current | Test Current | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Max Reverse Voltage (DC) | Reverse Voltage | Current - DC Forward (If) (Max) | Fiber Type | Fiber Optic Device Type | Operating Wavelength-Nom | Spectral Bandwidth | Supply Current | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPF345D TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | - | TO-46 | - | - | - | - | 1997 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | 7.5μW | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF342C TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | - | TO-46 | - | - | - | - | 2013 | Obsolete | 1 (Unlimited) | ST | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF322C TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | TO-46 | - | - | - | - | 2013 | Obsolete | 1 (Unlimited) | ST | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPF345B TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | - | TO-46 | - | - | - | - | 1997 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | 18μW | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF371A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | TO-18 | NO | PANEL MOUNT | - | - | 2000 | Obsolete | 1 (Unlimited) | SMA | 85°C | -40°C | - | 1.8V | - | 7.11mm | 12.7 mm | - | 6ns | 2V | 1 | 1.8V | 25μW | - | - | 1V | 6ns | - | - | - | 100mA | 50/125, 62.5/125, 100/140, 200/230, PCS | LED EMITTER | 850 nm | 35nm | 100mA | - | - | Non-RoHS Compliant | Lead Free | ||
![]() OPF340B TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | TO-46 | - | - | - | - | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | 18μW | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF694-1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | TO-18 | - | - | - | - | 2007 | Obsolete | 1 (Unlimited) | ST | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | - | 1V | - | - | - | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF692-2 TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Screw | - | - | - | 3 | 1 | 2004 | Obsolete | 1 (Unlimited) | ST | 85°C | -40°C | 100pF | - | 7.98mm | - | - | 2.1V | - | - | - | 2V | - | 100mA | 100mA | 1.8V | - | 2V | 1.8V | 1V | 100mA | - | - | - | 35nm | - | 12.7mm | No | RoHS Compliant | - | ||
![]() OPF322B TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | TO-46 | - | - | - | - | 2013 | Obsolete | 1 (Unlimited) | ST | 100°C | -40°C | - | - | - | - | - | - | - | - | - | 2V | - | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF347D TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | - | TO-46 | - | - | - | - | 2013 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF692-1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2004 | Obsolete | 1 (Unlimited) | ST | 85°C | -40°C | 100pF | - | - | - | - | 2.1V | - | - | - | 2V | - | - | - | 1.8V | - | 2V | 1.8V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF1412 TT Electronics/Optek Technology | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | 2007 | Obsolete | 1 (Unlimited) | ST | - | - | 55pF | - | - | - | - | - | - | - | - | 2.09V | - | - | - | 1.8V | - | 2.09V | 1.8V | - | 100mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPF342D TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | 3 | - | 2013 | Obsolete | 1 (Unlimited) | ST | - | - | - | - | - | - | - | - | - | - | - | 2V | 7.5μW | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF395C TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | - | TO-18 | - | - | - | - | 2011 | Obsolete | 1 (Unlimited) | Connector-less | - | - | - | - | - | - | - | - | - | - | - | 1.8V | 12.5μW | - | - | 1V | - | - | - | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF670-1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | TO-46 | - | - | - | - | 2008 | Obsolete | 1 (Unlimited) | Connector-less | - | - | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | - | 1V | - | - | - | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF340D TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | TO-46 | - | - | 3 | - | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF320C TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | TO-46 | - | - | - | - | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF342B TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Screw | - | - | - | 3 | 1 | 2013 | Obsolete | 1 (Unlimited) | ST | 125°C | -40°C | - | - | 10.41mm | - | - | - | - | - | - | 2V | 18μW | 100mA | 100mA | 1V | - | 2V | 1V | 1V | 100mA | - | - | - | 35nm | - | 12.7mm | - | RoHS Compliant | - | ||
![]() OPF370D TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | - | TO-46 | - | - | - | - | 2011 | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | - | - | 1.8V | - | - | - | 2V | - | - | - | 1V | - | 2V | 1V | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - | ||
![]() OPF670-2 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | TO | - | - | - | - | 2008 | Obsolete | 1 (Unlimited) | Connector-less | - | - | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | - | 1V | - | - | - | - | 100mA | - | - | - | 35nm | - | - | - | RoHS Compliant | - |