- Forward Current-Max
- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Peak Wavelength
- Reach Compliance Code
- Forward Voltage-Max
- Mounting Feature
- Reverse Voltage-Max
- Spectral Bandwidth
Attribute column
Manufacturer
KODENSHI AUK Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of connector | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | Reverse Voltage-Max | Peak Wavelength | Profile | Response Time-Max | Spectral Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5314-H Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | KODENSHI AUK CORP | - | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.20.00 | - | unknown | - | 50 deg | INFRARED LED | - | 0.1 A | 1.7 V | 4 V | 950 nm | - | - | 50 m | ||
![]() EL-1KL3 Kodenshi Sensing | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | GaAs | socket | 1x20 | 2.54mm | SMT | KODENSHI AUK CORP | female | 100 °C | -30 °C | - | Contact Manufacturer | - | straight | pin strips | - | - | HIGH RELIABILITY | 8541.40.20.00 | 1 | unknown | SINGLE | 15 deg | INFRARED LED | - | 0.1 A | 1.7 V | 5 V | 940 nm | beryllium copper | - | 5e-8 m | ||
![]() EL-308 Kodenshi Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | GaAs | - | - | - | - | KODENSHI CORP | - | 85 °C | -25 °C | - | Obsolete | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | unknown | - | 20 deg | - | - | 0.05 A | 1.5 V | 5 V | 940 nm | - | - | 50 m | ||
![]() EL-SKLT Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | GaAs | - | - | - | - | KODENSHI CORP | - | 100 °C | -40 °C | - | Obsolete | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | unknown | - | 24 deg | - | - | 0.1 A | 1.5 V | 5 V | 940 nm | - | - | 50 m | ||
![]() EL-1L2 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | GaAs | - | - | - | - | KODENSHI CORP | - | 75 °C | -30 °C | - | Obsolete | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | unknown | - | 60 deg | - | - | 0.1 A | 1.7 V | 5 V | 940 nm | - | 8e-7 s | 50 m | ||
![]() EL-1CL3 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | GaAs | - | - | - | - | KODENSHI AUK CORP | - | 75 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.20.00 | - | unknown | - | 106 deg | INFRARED LED | - | 0.06 A | 1.5 V | 4 V | 980 nm | - | 8e-7 s | 50 m | ||
![]() EL-1L7 Kodenshi Corporation | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | KODENSHI CORP | - | 70 °C | -30 °C | PLASTIC PACKAGE-2 | Obsolete | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | 1 | unknown | SINGLE | - | INFRARED LED | 5 mm | 0.1 A | - | - | 940 nm | - | - | - | ||
![]() EL-1KL5 Kodenshi Sensing | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | GaAs | - | - | - | - | KODENSHI AUK CORP | - | 100 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.20.00 | - | unknown | - | 10 deg | INFRARED LED | - | 0.1 A | 1.7 V | 5 V | 940 nm | - | - | 50 m | ||
![]() SI5311-H Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | KODENSHI AUK CORP | - | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | 8541.40.20.00 | - | unknown | - | 22 deg | INFRARED LED | - | 0.1 A | 1.7 V | 4 V | 950 nm | - | - | 50 m |