- Viewing Angle
- Base Product Number
- Clock Frequency
- Current - DC Forward (If) (Max)
- Current - Output High, Low
- Current - Quiescent (Iq)
- Forward Current-Max
- Forward Voltage-Max
- Function
- HTS Code
- Ihs Manufacturer
- Input Capacitance
Attribute column
Manufacturer
LAPIS Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Semiconductor Material | Base Product Number | Ihs Manufacturer | Lead Free Status / RoHS Status | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Part Life Cycle Code | Product Status | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | HTS Code | Voltage - Supply | Orientation | Reach Compliance Code | Function | Output Type | Voltage - Forward (Vf) (Typ) | Viewing Angle | Clock Frequency | Current - Quiescent (Iq) | Current - Output High, Low | Number of Bits per Element | Forward Current-Max | Max Propagation Delay @ V, Max CL | Wavelength | Trigger Type | Forward Voltage-Max | Input Capacitance | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Peak Wavelength | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OLD232 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | GaAlAs | - | LAPIS SEMICONDUCTOR CO LTD | - | - | - | 125 °C | -40 °C | - | - | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8541.40.20.00 | - | - | unknown | - | - | - | 20 deg | - | - | - | - | 0.1 A | - | - | - | 2 V | - | - | 6 V | 910 nm | - | 80 m | ||
![]() SIR-320ST3FF LAPIS | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SO | - | 74AHC74 | - | Lead free / RoHS Compliant | NXP Semiconductors | 2 | - | - | 511-1343 SIR-320ST3F SIR-320ST3FL (L-P) SIR-320ST3FM SIR-320ST3FN SIR320ST3FF | Bulk | - | Active | - | -40°C ~ 125°C (TA) | Bulk | 74AHC | - | 1 (Unlimited) | D-Type | - | - | 2V ~ 5.5V | Top View | - | Set(Preset) and Reset | Complementary | 1.2V | 36° | 115 MHz | 2 µA | 8mA, 8mA | 1 | - | 9.3ns @ 5V, 50pF | 940nm | Positive Edge | - | 3 pF | 75mA | - | - | 5.6mW/sr @ 50mA | - |