- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Orientation
- Part Status
- RoHS Status
- Type
- Viewing Angle
- Current - DC Forward (If) (Max)
- Voltage - Forward (Vf) (Typ)
- Forward Voltage
Attribute column
Manufacturer
Optek Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Shape | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Orientation | Number of Functions | Depth | Lead Pitch | Lead Length | Operating Supply Voltage | Configuration | Nominal Supply Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Lens Style | Test Current | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Reverse Voltage | Current - DC Forward (If) (Max) | Number of LEDs | T-code | Outside Diameter | Peak Wavelength | Touchscreen | Radiant Intensity (Ie) Min @ If | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP236TX TT Electronics/Optek Technology | 157 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | - | 1 | -55°C~125°C TA | Bulk | 2009 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 125°C | -55°C | - | - | - | - | - | Top View | - | 5.33mm | - | - | - | - | - | 200mW | 1.55V | 18° | 100mA | - | 100mA | - | - | 1.55V | - | 2V | 100mA | - | - | - | - | - | - | 5.33mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() OP165D TT Electronics/Optek Technology | 23 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | T-1 | 2 | - | - | - | -40°C~100°C TA | Bulk | 1997 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | 100mW | - | - | Top View | - | - | 1.57mm | - | - | - | - | 100mW | 1.6V | 18° | 50mA | Dome, Round | - | - | 1μs | 1.6V | 500 ns | - | 50mA | 1 | - | - | 935 nm | - | 0.28mW/cm2 @ 20mA | - | 3mm | - | Unknown | RoHS Compliant | - | ||
![]() OP266AA TT Electronics/Optek Technology | 7497 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | -40°C~100°C TA | Bulk | 2013 | OP266AA | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.8V | 18° | - | - | - | - | - | 1.8V | - | - | 50mA | - | - | - | - | Infrared (IR) | 5.5mW/cm2 @ 20mA | - | - | - | - | RoHS Compliant | - | ||
![]() OP268FC TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.5V | 104° | - | - | - | - | - | 1.5V | - | - | 50mA | - | - | - | - | - | 0.36mW/cm2 @ 20mA | - | - | - | - | RoHS Compliant | - | ||
![]() OP269C TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | - | 1 | -40°C~100°C TA | Bulk | 2012 | - | - | Obsolete | Not Applicable | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Side View | - | 1.57mm | - | - | - | - | - | 100mW | 1.5V | 18° | 50mA | - | 20mA | - | - | 1.5V | - | 2V | 50mA | - | - | - | - | - | 0.34mW/cm2 @ 20mA | 4.06mm | - | No | - | RoHS Compliant | - | ||
![]() OP265FAB TT Electronics/Optek Technology | 1626 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.8V | 18° | - | - | - | - | - | 1.8V | - | - | 50mA | - | - | - | - | Infrared (IR) | 7.5mW/cm2 @ 20mA | - | - | - | - | RoHS Compliant | - | ||
![]() OP130 TT Electronics/Optek Technology | 3500 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | - | 1 | -65°C~125°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 125°C | -65°C | - | - | - | - | - | Top View | - | 5.59mm | - | - | - | - | - | 200mW | 1.75V | 18° | 100mA | - | 100mA | - | - | 1.75V | - | 2V | 100mA | - | - | - | - | - | 1mW/cm2 @ 100mA | 5.59mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP165W TT Electronics/Optek Technology | 788 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T-1 | 1 | Plastic | - | 1 | -40°C~100°C TA | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | 100mW | - | - | Top View | - | 3.94mm | - | - | - | - | - | 100mW | 1.6V | 90° | 50mA | Colored, Diffused | 20mA | - | 1μs | 1.6V | 500 ns | 2V | 50mA | 1 | - | - | - | - | 0.5mW/cm2 @ 20mA | 3.94mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP298AD TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial | 2 | - | - | - | -40°C~100°C TA | Bulk | 2012 | OP290 | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 2V | 25° | 150mA | - | - | - | 500ns | 2V | - | - | 200mA | - | - | - | 875 nm | - | 8.5mW/cm2 @ 100mA | - | - | - | - | RoHS Compliant | - | ||
![]() OP293A TT Electronics/Optek Technology | 138 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | TO-18-2 | 2 | Plastic | - | - | -40°C~100°C TA | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | 400mW | - | - | Top View | - | - | - | 19.05mm | 2V | - | - | 142mW | 2V | 60° | 100mA | Circular | - | - | 500ns | 2V | - | - | 100mA | - | - | - | 890 nm | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP168FA TT Electronics/Optek Technology | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | 100mW | - | - | Top View | - | - | - | - | - | - | - | - | 1.4V | 104° | 50mA | - | - | - | 1μs | 1.4V | 500 ns | - | 50mA | - | - | - | - | - | 0.48mW/cm2 @ 20mA | - | - | - | - | RoHS Compliant | - | ||
![]() OP266AC TT Electronics/Optek Technology | 2239 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | -40°C~100°C TA | Bulk | 2013 | OP266AA | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.8V | 18° | - | - | - | - | - | 1.8V | - | - | 50mA | - | - | - | - | Infrared (IR) | 11.5mW/cm2 @ 20mA | - | - | - | - | RoHS Compliant | - | ||
![]() OP245PS TT Electronics/Optek Technology | 12 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 2 | Plastic | - | 1 | -40°C~100°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Side View | - | 2.54mm | - | 12.7mm | - | - | - | 100mW | 1.8V | 36° | 50mA | Round | 20mA | - | 10ns | 1.7V | - | 2V | 50mA | 1 | - | - | 850 nm | - | - | 4.45mm | 4.45mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OPA82T35CZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 3 | - | ROUND | - | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | 8541.40.20.00 | - | - | - | Top View | 1 | - | - | - | 5V | COMPLEX | - | - | - | 18° | 20mA | - | 20mA | - | - | - | - | - | 50mA | 16 | - | 50.8 mm | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() OP145A TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | Plastic | - | 1 | -40°C~100°C TA | Bulk | 1997 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Side View | - | 2.67mm | - | - | - | - | - | 100mW | 1.6V | 40° | 50mA | Colored | 20mA | - | 1μs | 1.6V | - | 2V | 50mA | - | - | - | - | - | 0.4mW/cm2 @ 20mA | 4.57mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP268FB TT Electronics/Optek Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.5V | 104° | 50mA | - | - | - | - | 1.5V | - | - | 50mA | - | - | - | - | - | 0.45mW/cm2 @ 20mA | - | - | - | - | RoHS Compliant | - | ||
![]() OP245B TT Electronics/Optek Technology | 9 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | 1 | -40°C~100°C TA | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | 100mW | - | - | Side View | - | 4.45mm | - | - | - | - | - | 100mW | 1.8V | 40° | 50mA | Recessed | 20mA | - | 500ns | 1.8V | 250 ns | 2V | 50mA | - | - | - | - | - | - | 4.45mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OP132W TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | - | - | -65°C~125°C TA | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | 125°C | -65°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.75V | 50° | - | - | - | - | - | 1.75V | - | - | 100mA | - | - | - | - | - | 4mW/cm2 @ 100mA | - | - | - | - | RoHS Compliant | - | ||
![]() OP293C TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-18-2 | 2 | - | - | - | -40°C~100°C TA | Bulk | 1997 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 2V | 60° | 150mA | - | - | - | - | 2V | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OUE8A380Y1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | ROUND | - | -40°C~85°C TA | Tray | 2009 | - | - | Obsolete | 1 (Unlimited) | 2 | Ultraviolet (UV) | - | - | Violet | 8541.40.20.00 | 8.1mW | BAG | 8.1mW | Top View | 1 | - | - | - | - | SINGLE WITH BUILT-IN ZENER DIODE | 100mA | - | 3.3V | 18° | 100mA | - | 100mA | 4.63mm | - | - | - | - | - | - | T-1 3/4 | - | - | - | - | 4.79mm | - | - | Unknown | RoHS Compliant | - |