- Mfr
- Product Status
- Package
- Series
- Voltage, Rating
- Lens Size
- Lead Style
- Type
- Color
- Manufacturer
- RoHS
- Brand
Attribute column
Manufacturer
interlight Lamps - Incandescents, Neons
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Dimensions | Imprint | Material quality | Mfr | Model | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Product Status | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Surface protection | Transparent | Type of control element | Type of electrical connection of main circuit | Type of fastening | Voltage, Rating | With integrated under voltage release | Operating Temperature | Series | Termination | Type | Color | Note | Interface | Speed | Lead Style | Lens Size | Size | Air Flow | Noise | Static Pressure | Power | Form Factor | Features | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100A/Y interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVENGER YEAR 2012 DOME LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUSTANG YEAR 2003 TAIL LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-7V0F-9 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Box | Active | - | - | - | Yes | - | - | - | - | - | 120V | - | - | LIGHTING-INCANDESCENT | - | Incandescent | - | - | - | - | Medium Screw | R-20 / Base: E26 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-ZLEA-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | No | - | - | - | - | - | 12V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | T-4 / Base: P45T | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-5ZZR-2 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Box | Active | - | - | - | No | - | - | - | - | - | 120V | - | - | LIGHTING-INCANDESCENT | - | Incandescent | Clear | - | - | - | Medium Screw | A-15 / Base: E26 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-0L9Q-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Box | Active | - | - | - | Yes | - | - | - | - | - | 120V | - | - | LIGHTING-INCANDESCENT | - | Incandescent | - | - | - | - | Medium Screw | G-25 / Base: E26 | - | - | - | - | - | - | - | - | - | ||
![]() 40T10/TA 130V interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60A15/GARAGE/2/12/BL 120V interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-S9E2-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Box | Active | - | - | - | Yes | - | - | - | - | - | 120V | - | - | LIGHTING-INCANDESCENT | - | Incandescent | - | - | - | - | Medium Screw | A-19 / Base: E26 | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WX-J9AB-2 interlight | In Stock | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Box | Active | - | - | - | Yes | - | - | - | - | - | 120V | - | - | 1427BC | - | Cable Gland | - | IP68 | - | - | Bayonet - Double Contact | T-7 / Base: BA15D | PG9 | - | - | - | - | - | - | - | - | ||
![]() CHARGER YEAR 2011 STEP COURTESY LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-1Q6J-8 interlight | In Stock | - | - | - | - | - | - | - | 92x25mm | - | - | Interlight | - | - | - | - | - | Box | Active | - | - | - | Yes | - | - | - | - | - | 130V | - | - | PE92252 | Leads | Axial | - | - | - | 4 500 RPM | Candelabra Screw | B-10 / Base: E12 | - | 128 m3/h | 46,1 dBA | n/a | 5,16 W | - | - | - | - | ||
![]() 2PAK:WW-VBRL-6 interlight | In Stock | - | - | - | - | - | - | - | 22 x 42 x 3,9mm | - | - | Interlight | - | - | - | - | - | Box | Active | - | - | - | Yes | - | - | - | - | - | 130V | - | -40...+85°C | PV910-M242 | - | Incandescent | - | - | PCIe 3 [x2] | - | Intermediate Screw | T-6.5 / Base: E17 | - | - | - | - | - | M.2 2242 B-M Key | Hyper Cache, HMB, Temp. Sensor, Thermal Throttling, AES, ASPM L1.2 | - | - | ||
![]() 2PAK:WX-EG8L-8 interlight | In Stock | - | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | - | - | - | Interlight | - | - | 0 | 0 | - | Box | Active | 690 - 690 | 0 | 1000 | - | - | - | Push button | Rail connection | - | 220V | - | - | LIGHTING-INCANDESCENT | - | Incandescent | - | - | - | - | European Screw | T-5.03937 / Base: E14 | - | - | - | - | - | - | - | - | - | ||
![]() GLK-CLASS YEAR 2015 FOOT WELL LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZERA YEAR 2014 REAR TURN SIGNAL interlight | In Stock | - | - | - | 380 - 630 | IP20 | - | Built-in device plug-in technique | - | - | - | Interlight | - | - | 0 | 0 | 50 - 63 | Retail Package | Active | - | - | 63 | - | - | - | Rocker lever | Screw connection | - | - | No | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAKOTA YEAR 2013 FOG LIGHT interlight | In Stock | - | - | Other | - | - | - | - | - | None | Other | Interlight | Other | 250 | - | - | - | Retail Package | Active | - | - | - | - | Untreated | No | - | - | Screw mounting | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 change-over contact | - |