- Mfr
- Package
- Product Status
- Series
- Voltage, Rating
- Lens Size
- Lead Style
- Type
- Color
- Operating Temperature
- Mounting Type
- RoHS
Attribute column
Manufacturer
interlight Lamps - Incandescents, Neons
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Shape | Shield Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | For Use With/Related Products | Length - Lead Wire | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Power Rating | Orientation | Shielding | Current Rating | Pitch - Mating | Contact Finish | Contact Finish - Post | Contact Resistance | Plating | Attachment Method | Number of Ports | Lead Style | Lens Size | Tool Type | LED Color | Tab Direction | Termination Post Length | Pitch - Post | Resistance Tolerance | Number of Cores per Jack | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Height Above Board | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PAK:WW-13BG-1 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | 130V | - | - | LIGHTING-INCANDESCENT | - | - | - | - | - | Incandescent | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Double Contact | T-8 / Base: BA15D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50R30FL-135K 120V interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-R1UV-9 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | 120V | - | - | LIGHTING-INCANDESCENT | - | - | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium Screw | A-15 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FORESTER YEAR 2012 REAR TURN SIGNAL interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | Compliant | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() YARIS YEAR 2015 PARKING LIGHT interlight | In Stock | - | - | Free Hanging | Bead | - | - | - | - | - | - | - | - | - | - | -- | Interlight | Retail Package | Active | - | - | -- | Bulk | B | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | -- | -- | -- | -- | -- | -- | - | 100k | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-XLBX-9 interlight | In Stock | - | - | - | - | Beryllium Copper | - | -- | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | 12V | 121°C | - | -- | - | Active | - | - | - | Fingerstock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc + Clear Chromate | Adhesive | - | Bayonet - Single Contact | S-8 / Base: BA15S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.140 (3.56mm) | 15.000 (381.00mm) | 0.450 (11.43mm) | - | 299.21µin (7.60µm) | - | - | - | - | - | ||
![]() 2PAK:WW-2518-9 interlight | In Stock | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | 130V | - | - | Slot Mount | - | Active | - | - | - | Incandescent | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Candelabra Screw | CA-10 / Base: E12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.000 (406.40mm) | 0.220 (5.59mm) | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-U4QB-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Interlight | Retail Package | Active | - | 12V | - | - | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | T-3.25 | File | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4V664 interlight | In Stock | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | - | - | Copper Alloy | - | - | Interlight | Retail Package | Active | - | - | 0°C ~ 70°C | Tray | MagJack® | - | Obsolete | Solder | - | RJ45 | - | - | - | - | - | - | 10/100 Base-TX, AutoMDIX | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | 1 | - | - | - | Green - Yellow | Up | - | - | - | 4 | - | - | - | - | - | - | Board Guide | - | - | - | - | 50.0µin (1.27µm) | - | - | - | 0.531 (13.49mm) | - | - | ||
![]() WW-2WWY-4-40A-24V interlight | In Stock | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | - | Interlight | Retail Package | Active | - | - | -55°C ~ 105°C | Bulk | 8 | - | Active | Solder | - | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | Gold | -- | - | - | - | - | - | - | - | - | 0.140 (3.56mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | Closed Frame, Elevated | - | - | - | - | - | - | 30.0µin (0.76µm) | 10.0µin (0.25µm) | - | UL94 V-0 | - | ||
![]() WW-2XH6-8-5T5-E14-160V interlight | In Stock | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 6 (1 x 6) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | Interlight | Retail Package | Active | - | - | -55°C ~ 105°C | Bulk | 501 | - | Active | Wire Wrap | - | - | SIP | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | Tin | -- | - | - | - | - | - | - | - | - | 0.690 (17.52mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 200.0µin (5.08µm) | 200.0µin (5.08µm) | - | UL94 V-0 | - | ||
![]() 40G25/W/LL interlight | In Stock | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | - | 8 (1 x 8) | Beryllium Copper | Brass | Gold | - | - | - | Interlight | Retail Package | Active | - | - | -55°C ~ 105°C | Bulk | 508 | - | Active | Wire Wrap | - | - | SIP | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | Tin | -- | - | - | - | - | - | - | - | - | 0.360 (9.14mm) | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | - | UL94 V-0 | - | ||
![]() 2PAK:WW-4CHC-9-F8T5/CW interlight | In Stock | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 8 (1 x 8) | Beryllium Copper | Brass | Gold | - | - | - | Interlight | Retail Package | Active | - | - | -- | Bulk | 0513 | - | Active | Solder | - | - | SIP | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | Tin | -- | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | - | UL94 V-0 | - | ||
![]() 4PAK:WW-13AH-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | 130V | - | - | LIGHTING-INCANDESCENT | - | - | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Candelabra Screw | B-8 / Base: E12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-ZV16-1 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | 12.8V | - | - | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet | S-8 / Base: BAY15D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-R1WC-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | 120V | - | - | LIGHTING-INCANDESCENT | - | - | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium Screw | A-15 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RIO YEAR 2007 PARKING LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-2WBW-1-40A/Y interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | 100 V | - | - | * | 0.1 % | - | - | 50 ppm/°C | - | - | 9.1 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | - | ||
![]() GX470 YEAR 2005 DOME LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |