- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Current Rating
- Published
- Current Rating (Amps)
- Power (Watts)
- Lead Free
- Number of Pins
- Max Power Dissipation
- Max Operating Temperature
Attribute column
Manufacturer
Optek Laser Diodes, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Number of Functions | Reach Compliance Code | Current Rating | Lead Length | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Output Power | Optoelectronic Device Type | Forward Current | Data Rate | Rise Time | Forward Voltage | Fall Time (Typ) | Forward Current-Max | Series Resistance | Forward Voltage-Max | Fiber Type | Reverse Voltage (DC) | Fiber Optic Device Type | Operating Wavelength-Nom | Communication Standard | Spectral Bandwidth | Supply Current | Transmission Type | Spectral Width | Threshold Current-Min | Threshold Current-Max | Diameter | Height | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPV240 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | 3-SMD, No Lead | YES | SURFACE MOUNT | 3 | ROUND | 85°C | -40°C | - | 2003 | Obsolete | 1 (Unlimited) | - | - | 4.5mW | - | - | 4.5mW | 1 | unknown | 30mA | - | - | - | - | SINGLE | - | - | - | 1.4mW | LASER DIODE | - | - | - | - | - | - | - | 2.15V | - | - | - | - | - | 8.5e-10m | - | - | - | - | 5.5mA | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() OPV280 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Radial, Side View | - | - | 2 | - | - | - | - | 2002 | Obsolete | 1 (Unlimited) | - | - | 4.5mW | - | 30mA | 4.5mW | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() OPV320 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Pill | - | - | 2 | - | - | - | - | 2005 | Obsolete | 1 (Unlimited) | - | - | 1.5mW | - | 20mA | 1.5mW | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPV220 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Pill | YES | SURFACE MOUNT | 2 | ROUND | 85°C | -40°C | - | 2003 | Obsolete | 1 (Unlimited) | - | - | 4.5mW | - | - | 4.5mW | 1 | - | 30mA | - | - | - | - | SINGLE | - | - | - | 1.4mW | LASER DIODE | - | - | - | - | - | 0.03A | - | - | - | - | - | - | - | 8.5e-10m | - | - | - | - | 5.5mA | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() OPV282 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Radial, Side View | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 4.5mW | - | 30mA | 4.5mW | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() OPV230 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Radial, 3mm Dia (T-1) | - | - | - | - | - | - | - | 2004 | Obsolete | 1 (Unlimited) | - | - | 4.5mW | - | 30mA | 4.5mW | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() OPV315Y TT Electronics/Optek Technology | In Stock | - | Datasheet | 11 Weeks | Screw | Radial, Can, 3 Lead (5.4mm, TO-46) | - | - | 3 | - | - | - | - | 2003 | Obsolete | 1 (Unlimited) | 70°C | 0°C | 0.75mW | 750μW | 7mA | 750μW | - | - | 20mA | 12.7mm | - | - | - | - | - | 2.2V | 1.6V | 750μW | - | - | 2.5 Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.36mm | 3.56mm | 4.57mm | Unknown | RoHS Compliant | Lead Free | ||
![]() OPV314BT TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Panel Mount, ST Connector | - | - | 3 | - | - | - | - | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | 7mA | - | - | - | 30mA | 10.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.6mm | 9.52mm | - | RoHS Compliant | Lead Free | ||
![]() OPV314F TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Panel Mount, FC Connector | NO | - | - | - | 70°C | - | - | 2004 | Obsolete | 1 (Unlimited) | - | - | 0.5mW | - | 7mA | 500μW | - | - | 20mA | - | 0.12ns | 2.2V | 1.6V | - | 1 | - | - | - | - | - | 2500 Mbps | 0.09ns | - | - | - | - | - | 50/125, MMF | - | VCSEL EMITTER | 850 nm | ATM, GBE, GR-468 | - | 0.05mA | ANALOG | 0.85 nm | 3mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPV315F TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Panel Mount, FC Connector | NO | - | 3 | - | 70°C | - | - | 2004 | Obsolete | 1 (Unlimited) | - | - | 0.25mW | - | 7mA | 250μW | - | - | 20mA | - | 0.12ns | 2.2V | 1.6V | - | 1 | - | - | - | - | - | 2500 Mbps | 0.09ns | - | - | - | - | - | 50/125, MMF | - | VCSEL EMITTER | 850 nm | ATM, GBE, GR-468 | - | 0.1mA | ANALOG | 0.85 nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPV315YAT TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Panel Mount, ST Connector | - | - | 3 | - | - | - | Bulk | 2011 | Obsolete | 1 (Unlimited) | 85°C | 0°C | 0.75mW | 300mW | 7mA | - | - | - | 30mA | 7.37mm | - | - | - | - | - | - | - | 300μW | - | 7mA | 2.5 Gbps | 90ps | 2.2V | 120 ps | - | 55mOhm | - | - | 5V | - | - | - | - | - | - | - | - | - | 5.36mm | 14.6mm | 9.52mm | Unknown | RoHS Compliant | Lead Free | ||
![]() OPV315BT TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Panel Mount, ST Connector | - | - | 3 | - | - | - | - | 2011 | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | - | 7mA | - | - | - | 30mA | 7.37mm | - | - | - | - | - | 2.2V | 1.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.6mm | 9.52mm | - | RoHS Compliant | Lead Free | ||
![]() OPV315YF TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Panel Mount, FC Connector | NO | - | 3 | - | 70°C | - | - | 2004 | Obsolete | 1 (Unlimited) | - | - | 0.25mW | - | 7mA | 250μW | - | - | 20mA | - | 0.12ns | 2.2V | 1.6V | - | 1 | - | - | - | - | - | 2500 Mbps | 0.09ns | - | - | - | - | - | 50/125, MMF | - | VCSEL EMITTER | 850 nm | ATM, GBE, GR-468 | - | 0.1mA | ANALOG | 0.85 nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPV314YF TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Panel Mount, FC Connector | NO | - | - | - | 70°C | - | - | 2004 | Obsolete | 1 (Unlimited) | - | - | 0.5mW | - | - | 500μW | - | - | 20mA | - | 0.12ns | 2.2V | 1.6V | - | 1 | - | - | - | - | - | 2500 Mbps | 0.09ns | - | - | - | - | - | 50/125, MMF | - | VCSEL EMITTER | 850 nm | ATM, GBE, GR-468 | - | 0.05mA | ANALOG | 0.85 nm | 3mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPV315 TT Electronics/Optek Technology | In Stock | - | Datasheet | 11 Weeks | Screw | Radial, Can, 3 Lead (5.4mm, TO-46) | - | - | 3 | - | - | - | - | 2003 | Obsolete | 1 (Unlimited) | 70°C | 0°C | 0.75mW | 750μW | 7mA | 750μW | - | - | 20mA | 12.7mm | - | - | - | - | - | 2.2V | 1.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | 5.36mm | - | RoHS Compliant | Lead Free |