- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- HTS Code
- Optoelectronic Device Type
- Forward Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Philips LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Pbfree Code | Color | Additional Feature | HTS Code | Subcategory | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | Overall Height | Peak Wavelength | Color@Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXML-PL01-0050 Philips | 6000 | - | - | YES | SURFACE MOUNT | ROUND | 3 | LUMILEDS HOLDING B V | Lumileds | LXML-PL01-0050 | 120 °C | -40 °C | ROHS COMPLIANT PACKAGE-3 | Active | 1.71 | Yes | Yes | AMBER | UL RECOGNIZED | 8541.40.20.00 | Visible LEDs | TAPE AND REEL 13 | 1 | compliant | SINGLE | 125 deg | SINGLE COLOR LED | 2.61 mm | 0.7 A | 3.51 V | 1.99 mm | 590 nm | Amber | ||
![]() LXZ2-PR02 Philips | In Stock | - | - | - | - | - | - | LUMILEDS HOLDING B V | Lumileds | LXZ2-PR02 | - | - | - | Active | 5.72 | Yes | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | SINGLE COLOR LED | - | - | - | - | - | - |