- Wattage
- Voltage, Rating
- Series
- Lamp Type
- Beam Angle
- Lamp Base Type
- Luminous Flux
- Power Rating
- Supply Voltage
- Length
- Diameter
- Current Rating
Attribute column
Manufacturer
Philips LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Degree of protection (IP) | Lamp Base Type | Manufacturer | Manufacturer Part Number | Nominal current | Nominal voltage | Voltage type | Voltage, Rating | Series | Power Rating | Supply Voltage | Current Rating | Input Type | Luminous Flux | Beam Angle | Lamp Type | Wattage | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 929001347302 Philips | In Stock | - | - | - | - | GU10 | - | - | - | - | - | 220 → 240 V | - | 5.5W | 240V | 30 mA | - | 355lm | 36° | LED | 5.5 W | 50мм | 54 mm | ||
![]() 929001347502 Philips | 2002 |
| - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | 30 mA | - | - | - | LED | 5.5 W | 50мм | 54 mm | ||
![]() 929001347402 Philips | In Stock | - | - | - | - | GU10 | - | - | - | - | - | 220 → 240 V | - | 5.5W | 240V | 30 mA | - | 375lm | 36° | LED | 5.5 W | 50мм | 54 mm | ||
![]() 929001346902 Philips | 2443 |
| - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | 22 mA | - | - | - | LED | 3.9 W | 50мм | 54 mm | ||
![]() 8718696578797 Philips | 38 |
| - | - | IP20 | - | - | - | 74 - 74 | 220 - 240 | AC | 240 V | - | - | - | - | - | - | - | LED | 14 W | 29мм | 118 mm | ||
![]() 929001891402 Philips | 57 |
| - | - | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | 25 mA | - | - | - | LED | 4.5 W | 63мм | 102 mm | ||
![]() 8718696481325 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | 240 V | MASTER | - | - | 45 mA | - | - | - | LED | 8.5 W | 60мм | 110 mm | ||
![]() 000929001201202 Philips | 20 |
| - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | - | - | LED | 8.5 W | - | 128.3 mm | ||
![]() 000929001201002 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | LED | 6.5 W | - | 105.3 mm | ||
![]() 929002389902 Philips | In Stock | - | - | - | - | - | Crouse-Hinds Industrial Produc | NOR-000-001-170-032 | - | - | - | - | - | - | - | - | - | - | - | - | 2.6-25 W | - | - | ||
![]() 929002069002 Philips | In Stock | - | - | - | - | BC / B22 / B22d / BA22 / BA22d | - | - | - | - | - | 220-240 V | CorePro | 5W | 240VAC | - | - | 470lm | 150° | LED | 5-40 W | - | - | ||
![]() 929002028002 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | 220-240 V | Classic | - | - | - | - | - | - | LED Filament | 6.5-60 W | - | - | ||
![]() 929001363902 Philips | In Stock | - | - | - | - | GU10 | - | - | - | - | - | 220-240 V | - | 4W | 240V | - | - | 260lm | 36° | LED | 4 W | - | - | ||
![]() 8718696588840 Philips | 19 |
| - | - | - | - | - | - | - | - | - | 240 V | SceneSwitch | - | - | 100 mA | - | - | - | - | 2 W, 5 W, 8 W | 61мм | 111 mm | ||
![]() 929001889702 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | 220-240 V | Classic | - | - | - | - | - | - | LED Filament | 4.3-40 W | - | - | ||
![]() 929001325102 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | 220-240 V | CorePro | - | - | - | - | - | - | LED | 7-60 W | - | - | ||
![]() 929001157702 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | 220-240 V | CorePro | - | - | - | - | - | - | LED | 5.5-40 W | - | - | ||
![]() 929001347202 Philips | 2737 |
| - | Aluminum | - | - | Grove Gear | EL-BMQ818-15-L-140 | - | - | - | 220 → 240 V | - | - | - | 30 mA | C-Face Quilled | - | - | LED | 5.5 W | 50мм | 54 mm | ||
![]() 929003059402 Philips | 88 |
| - | - | - | - | - | - | - | - | - | 240 V | Classic | - | - | - | - | - | - | - | 5.9 W | - | - | ||
![]() 000929001201502 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | - | - | LED | 6.5 W | - | 105.3 mm |