- Mfr
- Package
- Product Status
- Series
- Size / Dimension
- Applications
- Base Type
- Voltage - Forward (Vf) (Typ)
- Operating Temperature
- Base Product Number
- RoHS
- Package / Case
Attribute column
Manufacturer
interlight LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Accessory | Adjustment range undelayed short-circuit release | Angle | Built-in depth | Built-in diameter | Cable entry | Circuit integrity | Conductor category | Conductor surface | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Halogen free according to IEC 60754-2 | Imprint | Low smoke according to IEC 61034-2 | Material housing | Material of contact surface | Material quality | Mfr | Model | Modular version | Nominal cross section conductor | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protection class | Rail mounting possible | Rated current In | Rated permanent current Iu | SIL according to IEC 61508 | Spare part | Suitable for wall mounting | Surface protection | Transparent | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type of supply voltage | With integrated under voltage release | With lock | Series | Size / Dimension | Applications | Depth | Frequency | Voltage - Forward (Vf) (Typ) | Base Type | Temperature | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW-YC0R-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | Gold | - | Interlight | - | - | - | - | - | - | - | Retail Package | -40 - 105 | -20 - 90 | Active | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | 14V | Wedge (T3.25-T5) | - | - | - | - | ||
![]() WW-L5UC-6-LED/STAR/COP/M/27K interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | - | - | - | - | - | - | Gold | - | Interlight | - | - | - | - | - | - | - | Retail Package | -50 - 80 | -20 - 80 | Active | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-Z94S-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | Gold | - | Interlight | - | - | - | - | - | - | - | Retail Package | -30 - 70 | -5 - 70 | Active | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | 14V | Wedge (T3.25-T5) | - | - | - | - | ||
![]() S11925 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Cable with connector | - | DC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-YW6B-3 interlight | In Stock | - | - | Plastic | Symmetric | - | - | 90 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | Interlight | Base unit | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | 68 | - | 14V | Wedge (T3.25-T5) | - | - | - | 170 | ||
![]() WW-YCGS-2 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | 14V | Wedge (T3.25-T5) | - | - | 500 | - | ||
![]() S12413 interlight | In Stock | - | - | Plastic | - | - | - | - | 21 | 20.5 | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | Thermoplastic | Interlight | Presence detector | - | - | 230 | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | No | Untreated | No | - | - | - | - | AC | - | - | - | * | - | - | 74 | 50 - 50 | - | - | 0 - 35 | 172 | - | 88 | ||
![]() WW-W53X-4 interlight | In Stock | - | - | Plastic | - | - | - | - | - | - | Anti-kink sleeve | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-8 | - | - | - | 12V | Bayonet (BA15S) | - | - | - | - | ||
![]() 45923289293 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-Z37F-7 interlight | In Stock | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | 14V | Wedge (T3.25-T5) | - | 25 | - | 25 | ||
![]() 11.5T8U6/LED/22.5-840/DR interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | 80 | - | - | - | - | 455 | - | 325 | ||
![]() WW-XAXB-5 interlight | In Stock | - | - | - | - | - | - | - | 154 | - | - | None | - | - | - | - | IP66 | Other | - | - | - | - | Plastic | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | II | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | No | LIGHTING-LEDS | T-8 | - | 275 | - | 12V | Bayonet (BA15S) | - | 205 | - | 185 | ||
![]() WW-W465-0 interlight | In Stock | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | Yes | - | - | - | Mechanical locking | - | - | - | - | - | - | - | LIGHTING-LEDS | T-8 | - | - | - | 12V | Bayonet (BA15S) | - | - | - | - | ||
![]() WW-Y8Q5-8 interlight | In Stock | - | - | - | - | - | 480 - 800 | - | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | Interlight | - | - | - | - | 0 | 0 | 63 - 80 | Retail Package | - | - | Active | - | - | - | 80 | - | - | - | - | - | - | Rocker lever | - | Screw connection | - | - | No | - | LIGHTING-LEDS | T-3.25 | - | - | - | 14V | Wedge (T3.25-T5) | - | - | - | - | ||
![]() WW-YQ79-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | No | - | - | - | - | - | Retail Package | - | - | Active | - | No | - | - | None | - | - | - | - | - | - | Plug-in connection | - | - | AC | - | - | LIGHTING-LEDS | T-3.25 | - | 48 | - | 14V | Wedge (T3.25-T5) | - | 95 | - | 56 | ||
![]() WW-YXT9-0 interlight | In Stock | - | - | - | - | - | - | - | 68 | - | - | - | - | - | 1 - 16 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | 50/60 Hz | 14V | Wedge (T3.25-T5) | - | - | - | - | ||
![]() 272607 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-WUXD-4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-8 | - | - | - | 12V | Bayonet (BA15S) | - | - | - | - | ||
![]() WX-SQU7-9-12461 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-ZB5C-4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | No | - | No | - | - | - | Interlight | - | - | 1.5 | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | 14V | Wedge (T3.25-T5) | - | - | - | - |