- Mfr
- Package
- Product Status
- Series
- Size / Dimension
- Applications
- Base Type
- Voltage - Forward (Vf) (Typ)
- RoHS
- Manufacturer
- Operating Temperature
- Base Product Number
Attribute column
Manufacturer
interlight LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Memory Types | Mfr | Number of I/Os | Package | Product Status | RoHS | Voltage, Rating | Series | Size / Dimension | Tolerance | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Frequency | RAM Size | Voltage - Forward (Vf) (Typ) | Access Time | Data Bus Width | Base Type | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW-W8A2-0 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | Non-Compliant | - | LIGHTING-LEDS | T-8 | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | Bayonet (BA15S) | - | - | - | - | ||
![]() WW-Z6Z1-9 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | - | - | - | - | ||
![]() WW-XQEK-2 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | Non-Compliant | - | LIGHTING-LEDS | T-8 | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | Bayonet (BA15S) | - | - | - | - | ||
![]() WW-YJ4U-7 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | Non-Compliant | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | - | - | - | - | ||
![]() WW-Y699-8 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | - | - | - | - | ||
![]() SP38-18-25D-927-03 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | 50 V | * | - | 0.5 % | 100 ppm/°C | - | 203 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() WW-YWWG-5 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | - | - | - | - | ||
![]() WW-W806-4 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | LIGHTING-LEDS | T-8 | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | Bayonet (BA15S) | - | - | - | - | ||
![]() WW-Y9HC-2 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | - | - | - | - | ||
![]() WW-Z5L0-3 interlight | In Stock | - | - | - | - | 9.071847 g | - | Interlight | - | Retail Package | Active | Non-Compliant | - | LIGHTING-LEDS | T-3.25 | - | - | Crimp | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | 12.7 mm | 76.2 mm | 76.2 mm | - | ||
![]() WW-WATK-1 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | 100 V | LIGHTING-LEDS | T-8 | 0.25 % | 50 ppm/°C | - | 164 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | 12V | - | - | Bayonet (BA15S) | 650 µm | - | - | - | ||
![]() WW-Z5HF-0 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | - | - | - | - | ||
![]() WW-YQ2K-8 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | 150 V | LIGHTING-LEDS | T-3.25 | 0.25 % | 25 ppm/°C | - | 115 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 14V | - | - | Wedge (T3.25-T5) | 650 µm | - | - | - | ||
![]() WW-W5YL-0 interlight | In Stock | - | - | Surface Mount | 24 | - | FLASH | Interlight | 11 | Retail Package | Active | Compliant | - | LIGHTING-LEDS | T-8 | - | - | - | - | 125 °C | -40 °C | - | - | - | 433 MHz | 128 B | 12V | 4 µs | 4 b | Bayonet (BA15S) | - | - | - | Lead Free | ||
![]() WW-X5ZG-4 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | LIGHTING-LEDS | T-8 | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | Bayonet (BA15S) | - | - | - | - | ||
![]() WW-YK1J-8 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | - | - | - | - | ||
![]() WW-XULJ-7 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | - | - | - | - | ||
![]() WW-YHE5-3 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | - | - | - | - | ||
![]() WW-XV90-0 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | Non-Compliant | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | Wedge (T3.25-T5) | - | - | - | - | ||
![]() LED-LT25C-30CW-E12 interlight | In Stock | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |