- Mfr
- Package
- Product Status
- Series
- Size / Dimension
- Applications
- Base Type
- Voltage - Forward (Vf) (Typ)
- RoHS
- Manufacturer
- Operating Temperature
- Base Product Number
Attribute column
Manufacturer
interlight LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Number of Terminals | Approvals | Mfr | Package | Product Status | RoHS | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power Rating | Max Power Dissipation | Terminal Pitch | Lead Pitch | Lead Length | Failure Rate | Contact Style | Lead Diameter | Max Current Rating | Power Dissipation | Voltage - Forward (Vf) (Typ) | Max Voltage Rating (DC) | Hold Current | Time to Trip | Trip Current | Base Type | Features | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7PAR20DIM interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-YLVA-8 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-YXWL-1 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-XL59-8 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | LIGHTING-LEDS | T-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | Bayonet (BA15S) | - | - | - | - | - | - | ||
![]() WW-XQ5E-9 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | LIGHTING-LEDS | T-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | Bayonet (BA15S) | - | - | - | - | - | - | ||
![]() LED2G16M-W/ES interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-YFT0-3 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() LED-R20FL8/827/LED interlight | In Stock | - | - | Through Hole | 453.59237 mg | 2 | TUV, cULus | Interlight | Retail Package | Active | Compliant | - | * | - | - | - | Radial | - | 11 mΩ | 85 °C | -40 °C | - | - | - | - | - | 5 mm | 5 mm | - | - | - | 800 µm | 100 A | 3 W | - | 16 V | 8 A | 5 s | 13.6 A | - | - | 20.9 mm | 12.7 mm | 3.1 mm | No | - | ||
![]() 762148268796 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-W5UV-4 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | Tape & Reel (TR) | LIGHTING-LEDS | T-8 | 1 % | 2 | - | 20 ppm/°C | 280 Ω | - | - | Wirewound | - | - | 2 W | 2 W | - | - | 38.1 mm | 0.001 % | - | - | - | - | 12V | - | - | - | - | Bayonet (BA15S) | Military, Moisture Resistant | - | 10.3124 mm | 2.39 mm | - | Contains Lead | ||
![]() WW-YBHC-7 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | Socket | - | - | - | 14V | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() 65-796R1 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-YAZL-9 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-Z2W2-6 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-YHLU-7 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() 762148126355 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | Compliant | Tape & Reel (TR) | * | - | 0.05 % | 2 | - | 5 ppm/°C | 43.2 kΩ | 125 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 558.8 µm | 1.6002 mm | 838.2 µm | - | - | ||
![]() WW-YCEF-0 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() 4BA11E12//ENDDIM /2700-150120 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-YARS-2 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() 45923294440 interlight | In Stock | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |