- Mfr
- Package
- Product Status
- Series
- Size / Dimension
- Applications
- Base Type
- Voltage - Forward (Vf) (Typ)
- Operating Temperature
- Base Product Number
- Package / Case
- RoHS
Attribute column
Manufacturer
interlight LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Current - Average Rectified (Io) (per Diode) | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Note | Load Capacitance | Impedance | Speed | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Frequency Tolerance | Spread Spectrum Bandwidth | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Includes | Frequency Range | Diode Configuration | Absolute Pull Range (APR) | Attenuation Value | Base Type | Can Replace Lamps | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW-Z5DJ-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | LIGHTING-LEDS | T-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | Bayonet (BAY15D) | - | - | - | - | - | - | ||
![]() WW-Y87L-2 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-Z7XA-6 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() 45923650451 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-Z450-2 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-YAZ8-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | American Technical Ceramics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | AT | T-3.25 | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | 14V | - | - | - | - | - | 0 Hz ~ 20 GHz | - | - | 0dB | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-YLK2-1 interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 52 MHz | ±30ppm | - | - | - | - | - | - | - | 35 Ohms | - | - | 18pF | - | - | - | Fundamental | - | - | 14V | ±20ppm | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() WW-W618-0 interlight | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | D38999/24WD | - | 16 | - | Amphenol Aerospace Operations | Bulk | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | T-8 | - | Receptacle Housing | For Female Sockets | 5 | - | - | - | Threaded | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium | 15-5 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | D | - | 12V | - | - | - | - | - | - | - | - | - | Bayonet (BA15S) | - | - | - | - | - | - | ||
![]() S11836 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S26670 interlight | In Stock | - | - | Surface Mount | 3-SMD, No Lead | - | - | - | U1 (SMD-1) | - | 1N7037 | - | - | 35A | Microchip Technology | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | 500 µA @ 100 V | - | - | 1.22 V @ 35 A | - | - | - | -65°C ~ 150°C | 100 V | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ||
![]() WW-YKK5-4 interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 4.96 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() WW-WHED-1 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | * | T-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | Bayonet (BA15S) | - | - | - | - | - | - | ||
![]() WW-W60Q-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Tape & Reel (TR) | - | Active | - | - | * | T-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | Bayonet (BA15S) | - | - | - | - | - | - | ||
![]() LED-MR16WFL10/827/LED interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Box | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-ZA5V-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | Tape & Box (TB) | - | Active | - | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-YG4X-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | Tape & Reel (TR) | - | Active | - | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() 2PAK:WX-EK1B-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36937ATR | - | - | - | - | - | ||
![]() WW-YB1X-0 interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SiTime | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 3.57 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() WW-YCWD-7 interlight | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | CA06R | Gold | - | - | ITT Cannon, LLC | Bulk | Metal | Active | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | T-3.25 | Solder Cup | Plug, Female Sockets | - | 5 | Olive Drab | - | - | Threaded | - | 22A | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Olive Drab Cadmium | 16S-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | Strain Relief | - | 20.0µin (0.51µm) | - | - | ||
![]() WW-YHR6-6 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - |