- Mfr
- Package
- Product Status
- Series
- Voltage, Rating
- Lens Size
- Lead Style
- Operating Temperature
- Base Product Number
- Package / Case
- Mounting Type
- Features
Attribute column
Manufacturer
interlight Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Underplate Material | Contact Materials | Mfr | Package | Product Status | RoHS | Tail Length | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Power Rating | Pitch | Orientation | Military Standard | Housing Color | Lead Length | Impedance | Lead Style | Contact Current Rating | Lens Size | Number of Signal Positions | Hole Diameter | Number of Columns | Make First / Break Last | Differential Signaling | Differential Pairs per Column | Number of Ground Positions | Diameter | Height | Length | Width | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10PAK:WW-ZHKK-7 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 150 V | LIGHTING-MINIATURE | 1 % | - | 25 ppm/°C | - | 41.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | Wedge | - | T-3.25 / Base: W2.1X9.5 | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 10PAK:WW-ZRAQ-1 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 13V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Single Contact | - | G-6 / Base: BA15S | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-V19W-4 interlight | In Stock | - | - | - | - | 5 | - | - | - | Interlight | Box | Active | Compliant | - | 12.8V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 13.589 mm | - | Bayonet - Single Contact | - | S-8 / Base: BA15S | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-KAS1-2 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 14V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | - | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-82LE-3 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 28V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Midget Flange | - | T-1.75 / Base: SX6S | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-52S1-9 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | 12.8V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet | - | S-8 / Base: BAY15D | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-3F16-3 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 5V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | T-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-ZHG4-0 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 12V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | - | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-52VK-7 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 13V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Single Contact | - | T-3.25 / Base: BA9S | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-3DF0-5 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 150 V | LIGHTING-MINIATURE | 0.5 % | - | 100 ppm/°C | - | 320 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | Festoon | - | Base: SV8.5-8 | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 10PAK:WW-7VLB-5 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | 2.33V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Screw | - | TL-3 / Base: E10 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-K856-0 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | 12V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festoon | - | Base: SV8.5-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WX-06VJ-3 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 12V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | - | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-0VXU-7 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | 13V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Single Contact | - | T-3.25 / Base: BA9S | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-DLKE-8 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 24V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Single Contact | - | B-6 / Base: BA15S | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-UTR4-0 interlight | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | Interlight | Box | Active | Compliant | - | 12.8V | LIGHTING-MINIATURE | 1 % | - | 50 ppm/°C | - | 1.91 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | MIL-PRF-55182 | - | - | - | Ridgid Loop | - | T-3 | - | - | - | - | - | - | - | 1.78 mm | - | 4.75 mm | - | - | - | ||
![]() 10PAK:WW-H20L-7 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 12.8V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | - | S-8 / Base: W2.5X16Q | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-GGXJ-4 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | 12.8V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge | - | T-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-ZQU3-4 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | - | 12.8V | LIGHTING-MINIATURE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet | - | S-8 / Base: BAY15D | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-3950-6 interlight | In Stock | - | - | Gold, Tin | - | - | Polymer | Nickel | Copper, Nickel | Interlight | Box | Active | Non-Compliant | 1.2 mm | 12V | LIGHTING-MINIATURE | - | Press-Fit | - | Header, Pin | - | 126 | 185 °C | -67 °C | - | 9 | - | 1.905 mm | Vertical | - | Black | - | 85 Ω | Bayonet - Single Contact | 750 mA | T-2.5 / Base: BA9S | 84 | 381 µm | 14 | No | Yes | 3 | 42 | - | 11.95 mm | 27.89936 mm | 16.7 mm | 760 nm | UL94 V-0 |