- Current
- Ingress Protection
- Lamp Color
- Lens Color
- Lens Size
- Lens Style
- Lens Transparency
- Packaging
- Panel Cutout Dimensions
- Panel Cutout Shape
- Part Status
- Ratings
Attribute column
Manufacturer
Moujen Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Panel Cutout Shape | Packaging | Series | Part Status | Type | Ingress Protection | Termination Style | Panel Cutout Dimensions | Voltage | Current | Lens Style | Lens Size | Lens Transparency | Lens Color | Lamp Color | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22L-XSF-E30-G Moujen | In Stock | - | Datasheet | Round | Bulk | M22 | Active | LED | IP65 - Dust Tight, Water Resistant | Screw Terminal | 0.88" (22.30mm) | 30V | 5 ~ 14mA | Round with Domed Top | 29.60mm Dia | Diffused | Green | Green | - | DC | ||
![]() M6L-AS12EO Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | LED | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 12V | 25mA | Round with Flat Top | 18.00mm Dia | Diffused | Orange | Orange | UL94 V-0 | DC | ||
![]() M22L-FSF-E30-BL Moujen | In Stock | - | Datasheet | Round | Bulk | M22 | Active | LED | IP65 - Dust Tight, Water Resistant | Screw Terminal | 0.88" (22.30mm) | 30V | 5 ~ 14mA | Round with Flat Top | 29.60mm Dia | Diffused | Blue | Blue | - | DC | ||
![]() M6L-BS220Y Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | Neon | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 220V | 1.2mA | Square with Flat Top | 18.00mm x 18.00mm | Diffused | Yellow | Yellow | UL94 V-0 | AC | ||
![]() M6L-AS220G Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | Neon | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 220V | 1.2mA | Round with Flat Top | 18.00mm Dia | Diffused | Green | Green | UL94 V-0 | AC | ||
![]() M6L-BS220B Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | Neon | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 220V | 1.2mA | Square with Flat Top | 18.00mm x 18.00mm | Diffused | Blue | Blue | UL94 V-0 | AC | ||
![]() M22LC-X-E12-W Moujen | In Stock | - | Datasheet | Round | Bulk | M22 | Active | LED | IP65 - Dust Tight, Water Resistant | Screw Terminal | 0.88" (22.30mm) | 12V | 16mA | Round with Domed Top | 29.60mm Dia | Diffused | White | White | - | DC | ||
![]() M6L-CS24ER Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | LED | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 24V | 25mA | Rectangle with Flat Top | 24.00mm x 18.00mm | Diffused | Red | Red | UL94 V-0 | DC | ||
![]() M22LC-X-E12-R Moujen | In Stock | - | Datasheet | Round | Bulk | M22 | Active | LED | IP65 - Dust Tight, Water Resistant | Screw Terminal | 0.88" (22.30mm) | 12V | 16mA | Round with Domed Top | 29.60mm Dia | Diffused | Red | Red | - | DC | ||
![]() M6L-AS12ER Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | LED | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 12V | 25mA | Round with Flat Top | 18.00mm Dia | Diffused | Red | Red | UL94 V-0 | DC | ||
![]() M22LC-F-E24-Y Moujen | In Stock | - | Datasheet | Round | Bulk | M22 | Active | LED | IP65 - Dust Tight, Water Resistant | Screw Terminal | 0.88" (22.30mm) | 24V | 16mA | Round with Flat Top | 29.60mm Dia | Diffused | Yellow | Yellow | - | DC | ||
![]() M22LC-X-E110-G Moujen | In Stock | - | Datasheet | Round | Bulk | M22 | Active | LED | IP65 - Dust Tight, Water Resistant | Screw Terminal | 0.88" (22.30mm) | 110V | 16mA | Round with Domed Top | 29.60mm Dia | Diffused | Green | Green | - | AC | ||
![]() M22L-XSB-E230-G Moujen | In Stock | - | Datasheet | Round | Bulk | M22 | Active | LED | IP65 - Dust Tight, Water Resistant | Screw Terminal | 0.88" (22.30mm) | 230V | 5 ~ 14mA | Round with Domed Top | 29.60mm Dia | Diffused | Green | Green | - | AC | ||
![]() M6L-CS06EO Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | LED | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 6V | 25mA | Rectangle with Flat Top | 24.00mm x 18.00mm | Diffused | Orange | Orange | UL94 V-0 | DC | ||
![]() M6L-BS110G Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | Neon | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 110V | 1.2mA | Square with Flat Top | 18.00mm x 18.00mm | Diffused | Green | Green | UL94 V-0 | AC | ||
![]() M6L-CS06EY Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | LED | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 6V | 25mA | Rectangle with Flat Top | 24.00mm x 18.00mm | Diffused | Yellow | Yellow | UL94 V-0 | DC | ||
![]() M22L-FSB-E30-W Moujen | In Stock | - | Datasheet | Round | Bulk | M22 | Active | LED | IP65 - Dust Tight, Water Resistant | Screw Terminal | 0.88" (22.30mm) | 30V | 5 ~ 14mA | Round with Flat Top | 29.60mm Dia | Diffused | White | White | - | DC | ||
![]() M22LC-F-E110-G Moujen | In Stock | - | Datasheet | Round | Bulk | M22 | Active | LED | IP65 - Dust Tight, Water Resistant | Screw Terminal | 0.88" (22.30mm) | 110V | 16mA | Round with Flat Top | 29.60mm Dia | Diffused | Green | Green | - | AC | ||
![]() M6L-CS24EY Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | LED | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 24V | 25mA | Rectangle with Flat Top | 24.00mm x 18.00mm | Diffused | Yellow | Yellow | UL94 V-0 | DC | ||
![]() M6L-AS220R Moujen | In Stock | - | Datasheet | Round | Retail Package | M6 | Active | Neon | IP65 | Quick Connect - 0.110" (2.8mm) | 0.64" (16.20mm) | 220V | 1.2mA | Round with Flat Top | 18.00mm Dia | Diffused | Red | Red | UL94 V-0 | AC |