- Actuator Diameter
- Actuator Length
- Composition
- Max Power Dissipation
- Mount
- Number of Gangs
- Number of Turns
- Packaging
- Resistance
- RoHS
- Taper
- Termination
Attribute column
Manufacturer
Precision Electronic Components Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Weight | Bushing Size | Manufacturer | Mounting Styles | RoHS | Shaft Type | Switch | Voltage Rating (DC) | Operating Temperature | Packaging | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Working Voltage | Number of Turns | Taper | Linearity | Actuator Diameter | Number of Gangs | Overall Length | Operating Voltage | Wattage | Shaft Diameter | Diameter | Height | Length | Width | Actuator Length | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV6NAYSA102B Precision Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6NAYSA501B Precision Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4SBYSD102A Precision Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4SBYFD102A Precision Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4LAYSA103A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | 45.359237 g | - | - | - | Compliant | - | - | 500 V | - | Bulk | 10 % | Solder | Potentiometer | 10 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | 27.78 mm | MIL-R-94 | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | 25.4 mm | 13.6 mm | 38.1 mm | 15.875 mm | No SVHC | Lead Free | ||
![]() KA1031S24 Precision Electronic Components | In Stock | - | - | Panel | - | - | - | - | - | Compliant | - | - | - | - | Bulk | 10 % | Solder | - | 10 kΩ | - | - | Carbon | - | 2 W | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | - | - | - | - | - | - | - | - | 19.05 mm | - | - | ||
![]() RV4LAYSA353A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | 10 % | Solder | - | 35 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | 1 | Linear | - | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 15.875 mm | - | Lead Free | ||
![]() RV6NAYSA103B Precision Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6NAYSB103A Precision Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA1041S28 Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | 10 % | Solder | - | 100 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 22.225 mm | - | Lead Free | ||
![]() RV4LAYSA502A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | 45.359237 g | .375-32 | Precision Electronic Component | Panel Mount | No | Slotted | No | 500 V | -85 to 257 Degrees F | Bulk | 10 % | Solder | Potentiometer | 5000 | 120 °C | -55 °C | Molded Carbon | 2 W | 2 W | 27.78 mm | MIL-R-94 | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | 1.165 Inches | 500 Volts | 2 | 0.249 Inches | 28.4 mm | 25.4 mm | 13.6 mm | 38.1 mm | 15.875 mm | No SVHC | Lead Free | ||
![]() RV4NAYSD105A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | 500 V | - | Bulk | 10 % | Solder | Potentiometer | 1 MΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | 36.12 mm | 13.6 mm | - | 22.225 mm | No SVHC | Lead Free | ||
![]() RV4LAYSA251A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | 10 % | Solder | Potentiometer | 250 Ω | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 33.3 mm | - | 14.3 mm | - | 15.875 mm | - | Lead Free | ||
![]() RV4LAYSA105A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | 45.359237 g | - | - | - | Compliant | - | - | - | - | Bulk | 10 % | Lug, Solder | Potentiometer | 1 MΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | 30.48 mm | 13.6 mm | 38.1 mm | 15.875 mm | Unknown | Lead Free | ||
![]() RV4LAYSA104A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | 45.359237 g | - | - | - | Compliant | - | - | - | - | Bulk | 10 % | Solder | Potentiometer | 100 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 33.3 mm | 25.4 mm | 14.3 mm | 38.1 mm | 15.875 mm | Unknown | Lead Free | ||
![]() RV4NAYSD502A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | 500 V | - | Bulk | 10 % | Solder | Potentiometer | 5 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 27.8 mm | 36.12 mm | 13.6 mm | - | 22.225 mm | No SVHC | Lead Free | ||
![]() RV4LAYSA254A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | 113.398093 g | - | - | - | Compliant | - | - | - | - | Bulk | 10 % | Lug, Solder | Potentiometer | 250 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 33.3 mm | 25.4 mm | 14.3 mm | 38.1 mm | 15.875 mm | Unknown | Lead Free | ||
![]() KA2531S24 Precision Electronic Components | In Stock | - | - | Panel | - | - | - | - | - | Compliant | - | - | - | - | Bulk | 10 % | Solder | - | 25 kΩ | - | - | Carbon | - | 2 W | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | - | - | - | - | - | - | - | - | 19.05 mm | - | - | ||
![]() RV4LAYSA254C Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | 10 % | Solder | - | 250 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 15.875 mm | - | Lead Free | ||
![]() GU2531S26 Precision Electronic Components | In Stock | - | - | Panel | - | - | - | - | - | Compliant | - | - | - | - | Bulk | 5 % | Solder | - | 25 kΩ | - | - | Wirewound | 2 W | 2 W | - | - | - | 10 | Linear | - | 6.34238 mm | 1 | - | - | - | - | 22.2 mm | - | 19.1 mm | - | 20.6248 mm | - | Lead Free |