- Actuator Diameter
- Actuator Length
- Composition
- Max Power Dissipation
- Mount
- Number of Gangs
- Number of Turns
- Packaging
- Resistance
- RoHS
- Taper
- Termination
Attribute column
Manufacturer
Precision Electronic Components Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Housing Material | Weight | Mfr | Package | Product Status | RoHS | Type of control element | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Frequency | Frequency Stability | Military Standard | ESR (Equivalent Series Resistance) | Working Voltage | Load Capacitance | Operating Mode | Frequency Tolerance | Number of Turns | Taper | Linearity | Actuator Diameter | Number of Gangs | Diameter | Height | Height Seated (Max) | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV4NAYSD103A Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | 900 V | - | - | Bulk | - | - | 10 % | Solder | Potentiometer | 10 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | 27.78 mm | - | - | MIL-R-94 | - | 500 V | - | - | - | 1 | Linear | 5 % | 6.3246 mm | 1 | 28.4 mm | 36.12 mm | - | 13.6 mm | - | 22.225 mm | No | No SVHC | Lead Free | ||
![]() RV4NAYSD101A Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | 500 V | - | - | Bulk | - | - | 10 % | Solder | Potentiometer | 100 Ω | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | - | - | - | 500 V | - | - | - | 1 | Linear | 5 % | 6.3246 mm | 1 | 28.4 mm | 36.12 mm | - | 13.6 mm | - | 22.225 mm | - | No SVHC | Lead Free | ||
![]() RV4NAYSD152A Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | Potentiometer | 1.5 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | - | - | - | 500 V | - | - | - | 1 | Linear | 5 % | 6.3246 mm | 1 | 28.4 mm | - | - | 13.6 mm | - | 22.225 mm | - | Unknown | Lead Free | ||
![]() KKA1051S28 Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | - | 1 MΩ | - | - | Carbon | 2 W | 2 W | - | - | - | - | - | - | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 2 | 28.4 mm | - | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() KB1031S28 Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | - | 10 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | - | - | - | - | - | - | 1 | Reverse Logarithmic | - | 6.3246 mm | 1 | 28.4 mm | - | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() KA5021S28 Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | - | 5 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | - | - | - | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | 28.4 mm | - | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() KB1041S28 Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | - | 100 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | - | - | - | - | - | - | 1 | Reverse Logarithmic | - | 6.3246 mm | 1 | 28.4 mm | - | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() KB1021S28 Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | - | 1 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | - | - | - | - | - | - | 1 | Reverse Logarithmic | - | 6.3246 mm | 1 | 28.4 mm | - | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() RV4LAYSA153A Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | 45.359237 g | - | - | - | Compliant | - | - | 500 V | - | Bulk | - | - | 10 % | Solder | - | 15 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | - | - | - | 500 V | - | - | - | 1 | Linear | 5 % | 6.3246 mm | 1 | 28.4 mm | 25.4 mm | - | 13.6 mm | 38.1 mm | 15.875 mm | - | Unknown | Lead Free | ||
![]() RV4LAYSA503A Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | 45.359237 g | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | Potentiometer | 50 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | 27.78 mm | - | - | - | - | 500 V | - | - | - | 1 | Linear | 5 % | 6.3246 mm | 1 | 33.3 mm | 25.4 mm | - | 14.3 mm | 38.1 mm | 15.875 mm | No | Unknown | Lead Free | ||
![]() KA2531S28 Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | - | 25 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | - | - | - | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | 28.4 mm | - | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() RV6NAYSA203A Precision Electronic Components | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | 27 MHz | ±25ppm | - | 50 Ohms | - | 8pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() RV6NAYFD253E Precision Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4LAYSA500A Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | 1.270059 kg | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | Potentiometer | 50 Ω | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | 27.78 mm | - | - | - | - | 500 V | - | - | - | 1 | Linear | 5 % | 6.3246 mm | 1 | 33.3 mm | 38.1 mm | - | 14.3 mm | 114.3 mm | 15.875 mm | - | Unknown | Lead Free | ||
![]() RV4LAYSA501A Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | 45.359237 g | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | Potentiometer | 500 Ω | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | - | - | - | 500 V | - | - | - | 1 | Linear | 5 % | 6.3246 mm | 1 | 27.8 mm | 25.4 mm | - | 14.3 mm | 38.1 mm | 15.875 mm | - | Unknown | Lead Free | ||
![]() RV6NAYFD501A Precision Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4LAYSA252A Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | 45.359237 g | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | Potentiometer | 2.5 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | - | - | - | 500 V | - | - | - | 1 | Linear | 5 % | 6.3246 mm | 1 | 28.4 mm | 25.4 mm | - | 13.6 mm | 38.1 mm | 15.875 mm | - | Unknown | Lead Free | ||
![]() RV4LAYSA101A Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | 45.359237 g | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | Potentiometer | 100 Ω | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | - | - | - | 500 V | - | - | - | 1 | Linear | 5 % | 6.3246 mm | 1 | 33.3 mm | 25.4 mm | - | 14.3 mm | 38.1 mm | 15.875 mm | - | Unknown | Lead Free | ||
![]() RV4LAYSA253A Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Lug, Solder | Potentiometer | 25 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | - | - | - | 500 V | - | - | - | 1 | Linear | 5 % | 6.3246 mm | 1 | 33.3 mm | - | - | 14.3 mm | - | 15.875 mm | - | Unknown | Lead Free | ||
![]() KA2541S28 Precision Electronic Components | In Stock | - | - | Panel | - | - | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | 10 % | Solder | - | 250 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | - | - | - | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | 28.4 mm | - | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free |