- Actuator Diameter
- Actuator Length
- Composition
- Max Power Dissipation
- Mount
- Number of Gangs
- Number of Turns
- Packaging
- Resistance
- RoHS
- Taper
- Termination
Attribute column
Manufacturer
Precision Electronic Components Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Weight | Bushing Size | Manufacturer | Mounting Styles | RoHS | Shaft Type | Switch | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Working Voltage | Number of Turns | Taper | Linearity | Actuator Diameter | Number of Gangs | Overall Length | Operating Voltage | Wattage | Shaft Diameter | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV4LAYSA504A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | - | Bulk | 10 % | Solder | - | 500 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | 1 | Linear | - | 6.3246 mm | 1 | - | - | - | - | 33.3 mm | - | 14.3 mm | - | 15.875 mm | - | - | Lead Free | ||
![]() RV4NAYSD151A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | - | Bulk | 10 % | Solder | - | 150 Ω | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 22.225 mm | - | Unknown | Lead Free | ||
![]() RV4NAYSD251A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | - | Bulk | 10 % | Solder | Potentiometer | 250 Ω | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | 27.78 mm | MIL-R-94 | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 22.225 mm | - | Unknown | Lead Free | ||
![]() RV4NAYSD153A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | - | Bulk | 10 % | Solder | Potentiometer | 15 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 22.225 mm | - | Unknown | Lead Free | ||
![]() RV4NAYSD252A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | - | Bulk | 10 % | Solder | - | 2.5 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | 1 | Linear | - | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() KKU1021S28 Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | - | Bulk | 10 % | Solder | - | 1 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | 1 | Linear | - | 6.3246 mm | 2 | - | - | - | - | 28.4 mm | - | 28.8 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() RV4NAYSD102A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | 500 V | 500 V | - | Bulk | 10 % | Solder | Potentiometer | 1 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | 27.78 mm | MIL-R-94 | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 27.8 mm | 36.12 mm | 13.6 mm | - | 22.225 mm | No | No SVHC | Lead Free | ||
![]() RV4NAYSD104A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | 500 V | - | - | Bulk | 10 % | Solder | Potentiometer | 100 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | 36.12 mm | 13.6 mm | - | 22.225 mm | - | No SVHC | Lead Free | ||
![]() KA1051S28 Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | - | Bulk | 10 % | Solder | - | 1 MΩ | - | - | Carbon | 2 W | 2 W | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() KA1031S28 Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | .375-32 | Precision Electronic Component | Panel Mount | No | Slotted | No | - | - | -85 to 257 Degrees F | Bulk | 10 % | Solder | - | 10000 | - | - | Molded Carbon | 2 W | 2 W | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | 1.411 Inches | 500 Volts | 2 | 0.249 Inches | 28.4 mm | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() KA5031S28 Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | - | Bulk | 10 % | Solder | - | 50 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() KA5041S28 Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | - | - | - | - | Compliant | - | - | - | - | - | Bulk | 10 % | Solder | - | 500 kΩ | - | - | Carbon | 2 W | 2 W | - | - | - | 1 | Logarithmic | - | 6.3246 mm | 1 | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() RV4LAYSA102A Precision Electronic Components | In Stock | - | - | Panel | Stainless Steel | 45.359237 g | - | - | - | Compliant | - | - | - | - | - | Bulk | 10 % | Solder | Potentiometer | 1 kΩ | 120 °C | -55 °C | Carbon, Conductive Plastic | 2 W | 2 W | - | - | 500 V | 1 | Linear | 5 % | 6.3246 mm | 1 | - | - | - | - | 33.3 mm | 25.4 mm | 14.3 mm | 38.1 mm | 15.875 mm | - | Unknown | Lead Free |